- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Insert Material | Shell Material, Finish | Approvals | Base Product Number | Bezel Style | Contact Materials | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Method | Mounting Styles | Number of Outlets | Package | Product Status | RoHS | Shaft Diameter (mm) | Shaft Type | Slot Width | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Composition | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Style | Current Rating | Output | Contact Finish | Function | Output Voltage | Output Type | Wire Gauge | Note | Flange Feature | Connector Style | Number of Levels | Output Configuration | Output Current | Number of Poles | Mating Cycles | Contact Form | Shell Size, Connector Layout | Terminal Type | Coil Voltage | Coil Type | Bearing Type | Lens Color | Backset Spacing | Control Voltage | Connection Type | Lamp Type | Features | Input Voltage | Auxiliary Contacts | Bearings | IP Rating | Mating Connector | Length | Contact Finish Thickness | Length (mm) | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD37M0S50V3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | - | RD37M | - | - | - | Dynapar | H5810001111B0 | - | Positronic | - | - | Shafted | - | Box | Active | - | - | Single Ended | - | - | 0 to 70 Degrees C | RD | 3 m Sealed Cable, Side Exit | Plug for Male Contacts | 37 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | 5~26 VDC | Differential | - | Contacts Not Included | Board Side (4-40) | D-Sub | - | - | - | - | 1000 | - | 4 (DC, C) | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP66 | Not Included | - | - | - | - | - | ||
![]() RD37M1F00Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | CE, CSA, UL | RD37M | - | Copper Alloy | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E3MN | - | Positronic | Panel | - | - | - | Box | Active | - | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 37 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 600 A | - | Gold | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | - | - | - | Machined | 4 (DC, C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD25M00WE2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | - | RD25M | - | - | - | Johnson Controls | VF-999-305 | - | Positronic | - | - | - | - | Box | Active | - | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 25 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | - | - | 1000 | - | 3 (DB, B) | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M0S50V5X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | CE, CSA, UL | RD15M | - | - | - | Thomas & Betts | TYD15X3WPG6 | - | Positronic | - | DIN Standard Mounting Holes | - | - | Box | Active | Yes | - | - | 0.3 | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 15 | - | Gray | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Slotted, Standard | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub | - | - | - | - | 1000 | - | 2 (DA, A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | 1,828.8 mm | - | - | ||
![]() RD25M00HES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Nickel Plated Zinc | - | Stainless Steel, Passivated | - | RD25M | - | - | - | Mencom | DP1-RJ45-USB-10-16LS | - | Positronic | - | - | - | (1) 120V Receptacle | Box | Active | - | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 25 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | - | - | 1000 | - | 3 (DB, B) | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | IP66 | - | - | - | - | - | - | ||
![]() RD37M0S50T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Cast Iron | Cast Steel;Black Oxide | Stainless Steel, Passivated | - | RD37M | - | - | - | Sealmaster | SF-210C | - | Positronic | - | - | - | - | Box | Active | - | 0.05 | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 37 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | - | - | 1000 | - | 4 (DC, C) | - | - | - | Four Bolt Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD78S1S0V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | DD78S | - | Copper Alloy | - | Cutler Hammer, Div of Eaton Co | AE16JN0CB | - | Positronic | - | - | - | - | Box | Active | - | - | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 78 | - | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | - | - | Machined | 5 (DD, D) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD78S100V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG2831UM292NGGC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M00HE3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | Black Plastic | RD15M | Black Plastic | - | Flat Square | IDEC | LA2P-1C08-G | - | Positronic | - | - | - | - | Box | Active | - | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 15 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | - | - | 1000 | - | 2 (DA, A) | Solder | - | - | - | Green | - | - | - | LED | Backshell, Cable Clamp, Mounting Hardware | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() RD50M00JT2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | - | RD50M | - | - | - | Johnson Controls | VF-999-307 | - | Positronic | - | - | - | - | Box | Active | - | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 50 | - | Green | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | - | - | 1000 | - | 5 (DD, D) | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9M100E2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | - | RD9M | - | Copper Alloy | - | Time Mark | 98091802 | - | Positronic | - | - | - | - | Box | Active | No | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 9 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 7.5 A @ 240 VAC | Gold | Pump Up | - | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub | - | DPDT | 0.005 A | - | - | Machined | 1 (DE, E) | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD9M00JT2S/AA Positronic | In Stock | - | - | Back Mount | 4 | - | - | - | - | CSA, UL | - | - | - | - | Turck | U-88029 | 60 VAC, 60 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 10 m | - | - | - | - | ||
![]() DD44S00HES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | DD44S | - | - | - | Name Brand Replacements™ | - | - | Positronic | - | - | - | - | Box | Active | - | - | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | - | ||
![]() RD25M00H0S/AA Positronic | In Stock | - | - | PCB Mount | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | CE;UR | RD25M | - | - | - | Altech | MH-2515 | - | Positronic | - | - | - | - | Box | Active | - | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 25 | Polyamide | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1 | - | - | 15 | 1000 | - | 3 (DB, B) | - | - | - | - | - | - | - | Screw Clamp | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9M0S50V5Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | - | RD9M | - | - | - | Cutler Hammer, Div of Eaton Co | XTCE040D00TD | - | Positronic | - | - | - | - | Box | Active | - | - | - | - | - | -55°C ~ 125°C | RD | Screw | Plug for Male Contacts | 9 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub | - | - | - | - | 1000 | - | 1 (DE, E) | - | 24 VDC | Magnetic | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | ||
![]() RD50M000V3S/AA Positronic | In Stock | - | - | Front Mount | 5 | - | - | - | - | CSA, UL | - | - | - | - | Turck | U-88064 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1.5 m | - | - | - | - | ||
![]() RD9M10WT2S/AA Positronic | In Stock | - | - | PCB Mount | - | - | - | - | - | CE;UR | - | - | - | - | Altech | MH-2516 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 16 | - | - | - | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9M1S50V3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | - | RD9M | - | Copper Alloy | - | ABB | K1BA | - | Positronic | - | - | - | - | Box | Active | - | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 9 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | 20-24 AWG | - | Board Side (4-40) | D-Sub | - | - | - | - | - | Machined | 1 (DE, E) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD9M1S50V5Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | - | RD9M | - | Copper Alloy | - | ABB | ACH580-BDR-10A6-2+K454+L501 | - | Positronic | - | - | - | - | Box | Active | - | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 9 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | 20-24 AWG | - | Board Side (4-40) | D-Sub | - | - | - | - | - | Machined | 1 (DE, E) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() CBD9W4F36S0V50/AA Positronic | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E3WJ | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |