- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Mounting Method | Number of Outlets | Reset Type | RoHS | Slot Width | Type | Composition | Color | Style | Current Rating | Input Type | Protections | Terminal Type | Legend | Background Color | Language | Connection Type | IP Rating | Length | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD47W1F36S60T20 Positronic | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BDR-09A0-6+K465+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD2WK2M35S60T20/AA Positronic | In Stock | - | - | - | - | - | - | - | Greenlee | RS438DL-250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1F35F000/AA Positronic | In Stock | - | - | - | - | - | - | - | Kop-Flex | 103 KD 4 LS FB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1F35S50T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1F3700V30 Positronic | In Stock | - | - | - | - | Aluminum | - | - | Brady | 115657 | - | - | - | - | - | - | - | Traffic/Parking Signs | - | - | - | - | - | - | - | Speed Hump | Yellow | English | - | - | - | - | ||
![]() CBD47W1M200T0 Positronic | In Stock | - | - | - | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG34P0600D5WJ | - | Panel | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1F3600V30 Positronic | In Stock | - | - | - | - | - | - | CSA, IEC, UL | ABB | XT2VU3090BFB000XXX | - | Panel | - | - | - | - | - | - | - | - | - | 90 A | - | Branch Circuit | Bolt-On / Box Lug | - | - | - | - | - | - | - | ||
![]() CBD36W4F36S50V50 Positronic | In Stock | - | - | - | - | - | - | - | Kop-Flex | 103 KD 4 LL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1M2S500S Positronic | In Stock | - | - | - | - | - | - | CE, CSA, UL | Thomas & Betts | TYD15X1WPG6A | - | - | DIN Standard Mounting Holes, Adhesive Backed | - | - | Yes | 0.3 | - | - | Gray | Slotted, Standard | - | - | - | - | - | - | - | - | - | 72 | 1,828.8 mm | ||
![]() CBD47W1F3600E20/AA Positronic | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD46W4F3600T0 Positronic | In Stock | - | - | - | - | Cast Iron | - | - | Grove Gear | GRL-BM826-60-R-56 | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1F37S000 Positronic | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1F37000S/AA Positronic | In Stock | - | - | - | - | - | Nickel Plated Zinc | - | Mencom | DP1-DB9-R-16LS | - | - | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() CBD47W1M300V5S/AA Positronic | In Stock | - | - | - | - | - | - | CE, CSA, UL | Thomas & Betts | TYD15X1WPI6 | - | - | DIN Standard Mounting Holes | - | - | Yes | 0.3 | - | - | Blue | Slotted, Standard | - | - | - | - | - | - | - | - | - | 72 | 1,828.8 mm | ||
![]() CBD47W1M300T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD2WK2M36S60V50 Positronic | In Stock | - | - | - | - | Brass | - | - | Altech | 6604814 | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | Male/Female | - | 0.71 | - | ||
![]() CBD47W1F37S0V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3W3M00HES/AA Positronic | In Stock | - | - | - | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Co | XTOE100GCSS | - | - | - | - | Automatic, Manual | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | - | - | ||
![]() CBD47W1F36S50T2S Positronic | In Stock | - | - | - | - | - | - | - | Scame-Harting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1M35S00S/AA Positronic | In Stock | - | - | Back Mount | 14 | - | - | cUR | Turck | U-87403 | 30 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | IP67 | 3 m | - |