- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Number of Positions | Color | Applications | Number of Rows | Capacitance | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Failure Rate | Lead Spacing | Wire Gauge | Note | Flange Feature | Connector Style | Lead Style | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD9M10W00/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD9M | Copper Alloy | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | - | - | Crimp | - | Plug, Male Pins | 9 | Green | - | 2 | - | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | Machined | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | Flash | - | UL94 V-0 | - | ||
![]() DD44S1S5WT0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD44S | Copper Alloy | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | - | - | Crimp | - | Receptacle, Female Sockets | 44 | Blue | - | 3 | - | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | Machined | 3 (DB, B) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | Flash | - | UL94 V-0 | - | ||
![]() RD50M00L00 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50M | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | 50 | Green | - | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 5 (DD, D) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() RD37M00HT20 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD37M | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | 37 | Green | - | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | - | 4 (DC, C) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() RD25M00GEX Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25M | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | 25 | Green | - | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | - | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | ||
![]() DD15S100V3X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Tin Plated | DD15S | Copper Alloy | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | - | - | Crimp | - | Receptacle, Female Sockets | 15 | Blue | - | 3 | - | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() DD26S00LT20 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26S | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | - | - | Receptacle for Female Contacts | 26 | Blue | - | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1000 | - | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() CBC24W7S000E0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC24W | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | CBC | - | - | - | - | Receptacle for Female Contacts | 24 (17 + 7 Coax or Power) | Blue | - | 2 | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | 1000 | - | 5 (DD, D) - 24W7 | - | - | - | - | - | - | - | - | ||
![]() RD25M00G00 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD25M | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | 25 | Green | - | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | ||
![]() RD25M10LVLC Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD25M | Copper Alloy | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | - | - | Crimp | - | Plug, Male Pins | 25 | Green | - | 2 | - | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | Machined | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | Flash | - | UL94 V-0 | - | ||
![]() RD25M10JVL0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD25M | Copper Alloy | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | - | - | Crimp | - | Plug, Male Pins | 25 | Green | - | 2 | - | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | Machined | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | Flash | - | UL94 V-0 | - | ||
![]() CBC11W1M000E3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Stainless Steel, Passivated | CBC11W | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | CBC | - | - | - | - | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | Blue | - | 2 | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | 1000 | - | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | - | - | - | ||
![]() DD78S00Y0S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Stainless Steel, Passivated | DD78S | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | - | - | Receptacle for Female Contacts | 78 | Blue | - | 4 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | 1000 | - | 5 (DD, D) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() RD15M0S50TX Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15M | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | 15 | Green | - | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | - | 2 (DA, A) | - | - | - | - | - | - | - | - | ||
![]() RD15S00Z0C Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD15S | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | 15 | Green | - | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() RD9M00GVLX/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD9M | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | 9 | Green | - | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | ||
![]() RD50M000ES Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50M | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | 50 | Green | - | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | - | 5 (DD, D) | - | - | - | - | - | - | - | - | ||
![]() CBC11W1M1S5000/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC11W | Copper Alloy | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | CBC | - | - | Crimp | - | Plug, Male Pins | 11 (10 + 1 Coax or Power) | Blue | - | 2 | - | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | 20-24 AWG | - | Board Side (4-40) | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() CBC46W4M1S500X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Tin Plated | 120605 | Copper Alloy | Molex | Bulk | Active | - | 300V | -55°C ~ 125°C | * | - | - | Crimp | - | Plug, Male Pins | 46 (42 + 4 Coax or Power) | Blue | - | 4 | - | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | 20-24 AWG | - | Board Side (4-40) | D-Sub, Combo | - | - | Machined | 6 | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() CBC17W2M10Z0X Positronic | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Polyester, Glass Filled | Steel, Tin Plated | - | Copper Alloy | Vishay Vitramon | Tape & Reel (TR) | Obsolete | 630V | 300V | -55°C ~ 125°C | VJ | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Crimp | C0G, NP0 | Plug, Male Pins | 17 (15 + 2 Coax or Power) | Blue | General Purpose | 2 | 18 pF | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 17W2 | - | Non-Magnetic | - | 0.086 (2.18mm) | Flash | - | UL94 V-0 | - |