- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Function | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Wire Gauge | Note | Flange Feature | Number of Circuits | Connector Style | Output Configuration | Current - Output | Current - Supply | Voltage - Output (Min/Fixed) | Topology | Slew Rate | Amplifier Type | Mating Cycles | Contact Form | Shell Size, Connector Layout | Frequency - Switching | Current - Input Bias | Synchronous Rectifier | -3db Bandwidth | Voltage - Output (Max) | Backset Spacing | Features | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD37M100E3Z Positronic | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | MAX4377 | Copper Alloy | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 28 V | 3 V | 300V | -40°C ~ 125°C | - | Crimp | Plug, Male Pins | 37 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | - | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | 2 | D-Sub | - | - | 1mA (x2 Channels) | - | - | 10V/µs | Current Sense | - | Machined | 4 (DC, C) | - | 120 µA | - | 2 MHz | - | - | - | Flash | - | UL94 V-0 | ||
![]() RD9M10LV50/AA Positronic | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | MAX635 | Copper Alloy | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | - | - | 300V | -40°C ~ 85°C (TA) | - | Crimp | Plug, Male Pins | 9 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | Step-Up, Step-Down | 1 | 16.5V | Adjustable (Fixed) | 2.3V | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | Negative | 500mA | - | -1.31V (-5V) | Buck | - | - | - | Machined | 1 (DE, E) | 50kHz | - | No | - | -5V | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() DD15M00Z0Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | DD15M | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 15 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | - | - | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD25M10JV5X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25M | Copper Alloy | Positronic | Box | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 25 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() DD15M00GEX Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | DD15M | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 15 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() RD9M00GVLZ Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD9M | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 9 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() RD37M0S50T2S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD37M | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 37 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | - | - | - | - | - | 1000 | - | 4 (DC, C) | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9S00G0X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD9S | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | 9 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() RD9M00JVL0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD9M | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 9 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD44S00GES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | DD44S | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 44 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() RD37S00HTX Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37S | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | 37 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | - | - | - | - | - | 1000 | - | 4 (DC, C) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD15M00GEZ Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | DD15M | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 15 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() RD25M10LV50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD25M | Copper Alloy | Positronic | Box | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 25 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() DD44S1S5WT20 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD44S | Copper Alloy | Positronic | Box | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | - | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() RD37S00HE0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD37S | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | 37 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub | - | - | - | - | - | - | - | 1000 | - | 4 (DC, C) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() CBC11W1M1S50TX/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | CBC11W | Copper Alloy | Positronic | Box | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | - | - | - | - | - | - | Machined | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBC5W1S0S50TX/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | CBC5W1 | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 5 (4 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | - | - | - | - | - | 500 | - | 1 (DE, E) - 5W1 | - | - | - | - | - | - | Shielded | - | - | - | ||
![]() CBC9W4S00G00 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC9W4 | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 9 (5 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | - | - | - | - | - | 500 | - | 3 (DB, B) - 9W4 | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() RD50S000ES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50S | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | 50 | Green | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub | - | - | - | - | - | - | - | 1000 | - | 5 (DD, D) | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC36W4M10000/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC36W | Copper Alloy | Positronic | Box | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 36 (32 + 4 Coax or Power) | Blue | 3 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | - | - | - | - | - | - | Machined | 5 (DD, D) - 36W4 | - | - | - | - | - | - | - | Flash | - | UL94 V-0 |