- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC5W1S0S50V30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC5W1 | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 5 (4 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | 1000 | - | 1 (DE, E) - 5W1 | - | - | - | - | - | ||
![]() CBC5W1M100E3Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC5W1 | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 5 (4 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | Machined | 1 (DE, E) - 5W1 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC9W4M10GES Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1F37S60V30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M200E0/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC9W4M000ES/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M35S50T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC7W2M00Z00/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M3S60TX/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M3000X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M3500E3Z Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M2S5000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M20Z00/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC5W1M100T2S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M36S50V30/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M200TS Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M3S500X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M37S00S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M36S60V3X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M37S0T2S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |