- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Dielectric Material | Shell Material, Finish | Approvals | Base Product Number | Bezel Style | Contact Materials | Insulator Material | Lens Shape | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Package Type | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Capacitance | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Lead Length | Lead Spacing | Wire Gauge | Note | Flange Feature | Lead Diameter | Voltage | Connector Style | Number of Levels | Number of Poles | Mating Cycles | Contact Form | Shell Size, Connector Layout | Lens Color | Backset Spacing | Legend | Background Color | Language | Connection Type | Lamp Type | Features | IP Rating | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD44M3S00Z Positronic | In Stock | - | - | - | Nickel-Plated Brass | - | - | ATEX, CCoE, cCSAus, EAC, EX, IECEx, INMETRO | - | - | - | - | - | Crouse-Hinds Industrial Produc | ADU110430 | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | - | - | ||
![]() DD44M00WE30/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-91002-1000700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD62S3S00X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9S0S50V50/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Paper | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | - | RD9S | - | - | - | - | Brady | 116065 | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | Safety Signs | 9 | - | Green | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub | - | - | 1000 | - | 1 (DE, E) | - | - | Watch Your Step | Yellow | English | - | - | - | - | - | - | - | ||
![]() CBD21W1M36S60V5S/AA Positronic | In Stock | - | - | - | Paper | - | - | - | - | - | - | - | - | Brady | 116067 | - | - | - | - | - | - | - | - | - | - | - | Blank Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Caution | - | English | - | - | - | - | - | - | - | ||
![]() CBD2WK2F37S60V50/AA Positronic | In Stock | - | - | PCB Mount | - | - | - | CE;UR | - | - | - | - | - | Altech | MHE-1317 | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 17 | - | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | ||
![]() RD9M1F00S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | - | RD9M | - | Copper Alloy | - | - | Miscellaneous | 2SC372G | Positronic | - | Box | - | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | - | 9 | - | Green | 2 | - | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | Machined | 1 (DE, E) | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBD5W5M35S60V5S/AA Positronic | In Stock | - | - | - | - | - | - | CE, cULus, TUV | - | Black Plastic | - | - | Dome With Cable | IDEC | LH1D-D3HQ4C50-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | LED | - | IP67 | - | - | - | ||
![]() RD15S00WE0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | CE, CSA, UL | RD15S | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E5ML | Positronic | Panel | Box | - | Active | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | - | 15 | - | Green | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 600 A | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub | - | - | 1000 | - | 2 (DA, A) | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() CBD5W1M3700E0 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AE56ANT0AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M35S60V50/AA Positronic | In Stock | - | - | PCB Mount | - | - | - | CE;UR | - | - | - | - | - | Altech | MHE-1320 | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 20 | - | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | ||
![]() CBC24W7M000E0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | CBC24W | - | - | - | - | - | - | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 24 (17 + 7 Coax or Power) | - | Blue | 2 | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, Combo | - | - | 1000 | - | 5 (DD, D) - 24W7 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC11W1S000V50 Positronic | In Stock | - | - | Base Mount | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | cUL;CE | CBC11W | - | - | - | - | Edwards Signaling | 270FW24240AB | Positronic | - | Box | - | Active | No | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 11 (10 + 1 Coax or Power) | - | Blue | 2 | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | 24~240 VAC/VDC | D-Sub, Combo | - | - | 1000 | - | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() CBC11W1S000V30 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | CBC11W | - | - | - | - | Adaptaflex, a Division of T & B | PACH54/GR/25M | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 11 (10 + 1 Coax or Power) | - | Gray | 2 | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | 1000 | - | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC17W2M100V50 Positronic | In Stock | - | - | - | - | - | - | UL;CSA | - | - | - | THRMPLAS | - | Thomas & Betts | - | - | Set Screw | - | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC17W2M0S50V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | Sick | 7130966 | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 17 (15 + 2 Coax or Power) | - | Blue | 2 | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, Combo | - | - | 1000 | - | 3 (DB, B) - 17W2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC24W7M100T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | CBC24W | - | Copper Alloy | - | - | Murrelektronik | 7000-91002-1001600 | Positronic | - | Box | - | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 24 (17 + 7 Coax or Power) | - | Blue | 2 | - | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, Combo | - | - | - | Machined | 5 (DD, D) - 24W7 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBC11W1S000E30 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | CBC11W | - | - | - | - | Vishay Sprague | 225P33492YD3 | Positronic | - | Box | Radial Box | Active | No | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 11 (10 + 1 Coax or Power) | Polyester Film | Blue | 2 | 330n Farads | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.25 | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | 0.032 | - | D-Sub, Combo | - | - | 1000 | - | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC36W4M100V5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Stainless Steel, Passivated | - | CBC36W | - | Copper Alloy | - | - | NTE Electronics | MLR183K630 | Positronic | - | Box | Radial Oval | Active | No | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 36 (32 + 4 Coax or Power) | Mylar | Blue | 3 | 18n Farads | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 0.73 | 0.394 | 20-24 AWG | - | Housing/Shell (Unthreaded) | 0.024 | - | D-Sub, Combo | - | - | - | Machined | 5 (DD, D) - 36W4 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBC47W1S000E0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | CBC47W | - | - | - | - | Johnson Controls | VG2831VM292NAGA | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 47 (46 + 1 Coax or Power) | - | Blue | 3 | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, Combo | - | - | 1000 | - | 5 (DD, D) - 47W1 | - | - | - | - | - | Flanged | - | - | - | - | - | - |