- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Insert Material | Approvals | Body Length (mm) | Characteristic | Contact Materials | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Mounting Styles | Package Type | RoHS | Shaft Type | Operating Temperature | Termination | Type | Composition | Color | Current Rating | Output Voltage | Output Type | Number of Levels | Number of Poles | Reset | Bearing Type | Legend | Time Format | Background Color | Language | Connection Type | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD5W5F3600E3S Positronic | In Stock | - | - | - | - | - | Ductile Iron | 52100 Steel;Black Oxide | - | - | - | - | - | Sealmaster | USRBE5000E-203 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Bolt Pillow Block | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1M36000S Positronic | In Stock | - | - | Back Mount | 4 | - | - | - | UL | - | - | - | - | Turck | U-87473 | 42 VAC, 42 VDC | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67, IP20 | - | 5 m | ||
![]() CBD47W1M3S6000/AA Positronic | In Stock | - | - | - | - | - | - | - | CE, cURus, VDE | - | - | Silver Tin Oxide | - | Altech | RS50-3022-25-1009 | - | Panel | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | - | - | - | - | ||
![]() CBD5W1M35S60T2S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-10A6-2+B056+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W1M35S60T20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1M3600E20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1M37000S/AA Positronic | In Stock | - | - | - | - | - | - | - | CE | - | - | - | - | Dynapar | H581000010020 | - | - | Shafted | - | Yes | Single Ended | 0 to 70 Degrees C | 10 Pin Connector, End Exit | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP54 | Not Included | - | ||
![]() CBD5W1M36F000/AA Positronic | In Stock | - | - | - | - | Paper | - | - | - | - | - | - | - | Brady | 115921 | - | - | - | - | - | - | - | - | Exit Signs | - | - | - | - | - | - | - | - | - | Exit | - | White | English | - | - | - | - | - | - | - | ||
![]() CBD5W1M3600V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PILZ | 325005 | - | Through Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote | - | - | Seconds | - | - | - | - | - | - | IP66 | - | - | ||
![]() CBD5W1M37S60T2S/AA Positronic | In Stock | - | - | PCB Mount | - | - | - | - | CE;UR | - | - | - | - | Altech | MBES-1522 | - | - | - | - | - | - | - | - | - | Polyamide | Green | - | - | - | 1 | 22 | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | ||
![]() CBD5W1M35S60T2Z Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F36S50T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-10A6-2+B058+E213 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F36000S Positronic | In Stock | - | - | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | 200 kA @ 600 V | Littelfuse | FLSR.400T | - | - | - | Cartridge | No | - | - | - | - | - | - | 0.4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W1M3S50V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E2CN | - | Panel | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F35S60T20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VF-002-605 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5M36S50V3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-10A6-2+B058+J429 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W1M36S0T2S/AA Positronic | In Stock | - | - | PCB Mount | - | - | - | - | CE;UR | - | - | - | - | Altech | MBES-1523 | - | - | - | - | - | - | - | - | - | Polyamide | Green | - | - | - | 1 | 23 | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | ||
![]() CBD5W5F3600T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG2831UM+845C01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | ||
![]() CBD5W5M37S60T2X Positronic | In Stock | - | - | - | - | - | - | - | CE | - | - | - | - | Dynapar | H581000011080 | - | - | Shafted | - | Yes | Single Ended | 0 to 70 Degrees C | 1 m Sealed Cable, End Exit | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP54 | Not Included | - | ||
![]() CBD7W2F2F000/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-49240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |