- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Approvals | Body Length (mm) | Characteristic | Interrupt Rating | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Mounting Method | Mounting Styles | Number of Outlets | Package Type | RoHS | Shaft Type | Slot Width | Operating Temperature | Termination | Composition | Color | Capacitance | Style | Current Rating | Output Voltage | Output Type | Number of Levels | Number of Poles | Protections | Terminal Type | Coil Voltage | Coil Type | Connection Type | Input Voltage | Auxiliary Contacts | Bearings | Industry Standards | IP Rating | Mating Connector | Diameter | Length | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD21W1M36S50V5S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Scame-Harting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD27W2M35S50V5X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACS580-0P-10A6-2+F255J429-ABBI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD27W2F2S50V50 Positronic | In Stock | - | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | 200 kA @ 600 V | - | Littelfuse | FLSR007.T | - | - | - | - | - | Cartridge | No | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD36W4M30000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Entrelec | 010335604 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD36W4M3600E30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dynapar | H581024111032 | - | - | - | Shafted | - | - | - | Single Ended | - | 0 to 70 Degrees C | 10 Pin Connector, Side Exit | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | - | IP66 | 10 Pin | - | - | - | ||
![]() CBD27W2M37S60V5X Positronic | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E5ZN | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3W3M35S0T20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD36W4M37S60V5S Positronic | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT3NE3200BFF000XXX | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | Branch Circuit | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD36W4M300V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AE16ANS0AC | - | Surface | - | - | - | - | - | - | - | - | Screw | - | - | - | Open | - | - | - | - | - | - | - | 110 VAC, 120 VAC | Magnetic | - | - | None | - | IEC | - | - | - | - | - | ||
![]() CBD25W3M200V50 Positronic | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Thomas & Betts | TYD1X1WPG6 | - | - | DIN Standard Mounting Holes | - | - | - | Yes | - | 0.3 | - | - | - | Gray | - | Slotted, Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | 1,828.8 mm | ||
![]() CBD3WK3F35S50V5X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | EMS-14 | - | - | - | - | - | - | Yes | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.66 | - | - | ||
![]() CBD3W3F37S60V5X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | U-50874 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M37S0V50 Positronic | In Stock | - | - | PCB Mount | - | - | - | CE;UR | - | - | - | - | Altech | MHE-1613 | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Black | - | - | - | - | - | 1 | 13 | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | - | ||
![]() CBD2WK2F35S60V5X Positronic | In Stock | - | - | Back Mount | 5 | - | - | CSA, UL | - | - | - | - | Turck | U-89102 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 0.2 m | - | ||
![]() CBD3WK3F35S60V5X Positronic | In Stock | - | - | - | - | - | Nickel Plated Zinc | - | - | - | - | - | Mencom | EP-RJ45-USB-06-32 | - | - | - | - | (1) Continental European Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() CBD43W2F300V30 Positronic | In Stock | - | - | - | - | Nickel-Plated Brass | - | ATEX, CCoE, cCSAus, EAC, EX, IECEx, INMETRO | - | - | - | - | Crouse-Hinds Industrial Produc | ADU113106 | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M35S60V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | GE | 27L7000RC | - | - | - | - | - | Radial Oval | Yes | - | - | - | - | Metallized Polypropylene | - | 48 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 | - | - | ||
![]() CBD36W4M3600V5S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-124A-4+B056+K451 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3W3F35S60V5X Positronic | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600FNNN | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD36W4F3S0T0 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 01035 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |