- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Shell Material, Finish | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Contact Materials | Frequency-Max | Memory Types | Mfr | Overall Impedance | Package | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Ingress Protection | Style | Contact Finish | Failure Rate | Lead Spacing | Wire Gauge | Note | Flange Feature | Memory Size | Connector Style | Lead Style | Clock Frequency | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Memory Format | Memory Interface | Mating Cycles | Voltage - Reverse Standoff (Typ) | Contact Form | Shell Size, Connector Layout | Unidirectional Channels | Write Cycle Time - Word, Page | 1st Connector | 2nd Connector | Capacitance @ Frequency | Backset Spacing | Features | Memory Organization | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD15M000T2C Positronic | In Stock | - | - | Free Hanging (In-Line) | Axial | Axial | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | - | - | - | - | - | - | RD15M | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Obsolete | - | - | -55°C ~ 225°C | RNX | 0.140 Dia x 1.040 L (3.56mm x 26.42mm) | ±2% | 2 | - | ±200ppm/°C | Plug for Male Contacts | - | 2.5 GOhms | 15 | Metal Oxide Film | Green | - | 2 | 2.5W | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | - | - | - | - | - | - | - | 1000 | - | - | 2 (DA, A) | - | - | - | - | - | - | Flame Proof, High Voltage, Safety | - | - | - | - | - | - | - | - | ||
![]() DD15S1S0V30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | DD15S | - | Copper Alloy | - | - | Panduit Corp | - | Bulk | Obsolete | - | 300V | -55°C ~ 125°C | * | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 15 | - | Blue | - | 3 | - | - | Signal | 5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 22-30 AWG | - | Board Side (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() RD9M10LV3X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | - | - | - | - | - | - | 121050 | - | Copper Alloy | - | - | Molex | - | Bulk | Active | - | 300V | -55°C ~ 125°C | Brad 121050 mPm | - | - | - | Crimp | - | Plug, Male Pins | - | - | 9 | - | Green | - | 2 | - | - | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | Machined | 1 (DE, E) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() RD25M10JT2S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | - | - | - | - | - | - | RD25M | - | Copper Alloy | - | - | Vishay Sfernice | - | Tape & Reel (TR) | Active | - | 300V | -55°C ~ 125°C | * | - | - | - | Crimp | - | Plug, Male Pins | - | - | 25 | - | Green | - | 2 | - | - | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() DD44S0S0TS Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-1Y01Y0 | LMR 400 | - | 6 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Receptacle for Female Contacts | - | - | 44 | - | Black | - | 3 | - | - | Signal | - | - | - | - | N-Type to N-Type | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 1000 | - | - | 3 (DB, B) High Density | - | - | N-Type Jack | N-Type Jack | - | - | Shielded | - | - | 59.1 (1.5m) 4.9 | - | - | - | - | - | ||
![]() DD44S000V3S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | - | - | - | - | - | - | DD44S | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | -55°C ~ 125°C | - | - | - | - | - | - | Receptacle for Female Contacts | - | - | 44 | - | Blue | - | 3 | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 1000 | - | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9M10GVLZ/AA Positronic | In Stock | - | - | Surface Mount | DO-220AA | DO-220AA (SMP) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | - | - | - | - | - | - | TPSMP39 | - | Copper Alloy | - | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | Obsolete | - | 300V | -65°C ~ 185°C (TJ) | Automotive, AEC-Q101, PAR®, eSMP® | - | - | - | Crimp | - | Plug, Male Pins | Zener | - | 9 | - | Green | Automotive | 2 | - | - | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | No | 37.1V | 400W | 7.4A | 53.9V | - | - | - | 33.3V | Machined | 1 (DE, E) | 1 | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() RD25M100TC Positronic | In Stock | - | - | Surface Mount, MLCC, Epoxy | 0805 (2012 Metric) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | - | - | - | - | - | - | VJ0805 | - | Copper Alloy | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | 100V | 300V | -55°C ~ 125°C | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | Crimp | C0G, NP0 | Plug, Male Pins | - | - | 25 | - | Green | RF, Microwave, High Frequency | 2 | - | 56 pF | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) | - | - | - | - | - | - | High Q, Low Loss, Epoxy Mountable | - | - | - | 0.057 (1.45mm) | Flash | - | UL94 V-0 | - | ||
![]() DD78S00LT2S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1T01A0 | RG-174 | - | 6 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Receptacle for Female Contacts | - | - | 78 | - | Black | - | 4 | - | - | Signal | - | - | - | - | MCX to N-Type | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 1000 | - | - | 5 (DD, D) High Density | - | - | MCX Plug, Right Angle | N-Type Jack | - | - | Shielded | - | - | 108.0 (2.7m) 9.0 | - | - | - | - | - | ||
![]() RD9M1S50TS Positronic | In Stock | - | - | Free Hanging (In-Line) | Radial | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | - | - | - | - | - | - | RD9M | - | Copper Alloy | - | - | Vishay Dale | - | Bulk | Obsolete | - | 300V | -65°C ~ 275°C | CPCC | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±5% | 2 | Crimp | ±300ppm/°C | Plug, Male Pins | - | 18 Ohms | 9 | Wirewound | Green | - | 2 | 5W | - | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | Machined | 1 (DE, E) | - | - | - | - | - | - | Flame Proof, Safety | - | 1.003 (25.48mm) | - | - | Flash | - | UL94 V-0 | - | ||
![]() CBC7W2S00GV30 Positronic | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-WSON (6x5) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | W25Q64 | - | - | - | Non-Volatile | Winbond Electronics | - | Tube | Active | - | - | -40°C ~ 105°C (TA) | SpiFlash® | - | - | - | - | - | Receptacle for Female Contacts | - | - | 7 (5 + 2 Coax or Power) | - | Blue | - | 2 | - | - | Signal and Coax or Power | - | FLASH - NOR | 2.7V ~ 3.6V | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | 64Mbit | D-Sub, Combo | - | 133 MHz | - | - | - | - | - | FLASH | SPI - Quad I/O | 1000 | - | - | 2 (DA, A) - 7W2 | - | 3ms | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | 8M x 8 | - | - | - | - | - | - | - | ||
![]() DD26M00L0S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | - | - | - | - | - | - | DD26M | - | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | - | - | - | Plug for Male Contacts | - | - | 26 | - | Blue | - | 3 | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 1000 | - | - | 2 (DA, A) High Density | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | ||
![]() RD37M00G0Z Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | - | - | - | - | - | - | RD37M | - | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | - | - | - | Plug for Male Contacts | - | - | 37 | - | Green | - | 2 | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | - | - | - | - | 1000 | - | - | 4 (DC, C) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | - | ||
![]() DD15S10G0X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | - | - | - | - | - | DD15S | - | Copper Alloy | - | - | Positronic | - | Box | Active | - | 300V | -55°C ~ 125°C | DD | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 15 | - | Blue | - | 3 | - | - | Signal | 5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() DD44M00GV3Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | - | - | - | - | - | DD44M | - | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | - | - | - | Plug for Male Contacts | - | - | 44 | - | Blue | - | 3 | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 1000 | - | - | 3 (DB, B) High Density | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | - | ||
![]() DD44S000E2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | - | - | - | - | - | - | DD44S | - | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | - | - | - | Receptacle for Female Contacts | - | - | 44 | - | Blue | - | 3 | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 1000 | - | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD104S000T2S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | - | - | - | - | - | - | DD104S | - | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | - | - | - | Receptacle for Female Contacts | - | - | 104 | - | Blue | - | 5 | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 1000 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M00GES Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | - | - | - | - | - | - | DD44M | - | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | - | - | - | Plug for Male Contacts | - | - | 44 | - | Blue | - | 3 | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 1000 | - | - | 3 (DB, B) High Density | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | - | ||
![]() RD25M100V3C Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | - | - | - | - | - | - | RD25M | - | Copper Alloy | - | - | Positronic | - | Box | Active | - | 300V | -55°C ~ 125°C | RD | - | - | - | Crimp | - | Plug, Male Pins | - | - | 25 | - | Green | - | 2 | - | - | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() RD25M100V3Z Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | - | - | - | - | - | - | RD25M | - | Copper Alloy | - | - | Positronic | - | Box | Active | - | 300V | -55°C ~ 125°C | RD | - | - | - | Crimp | - | Plug, Male Pins | - | - | 25 | - | Green | - | 2 | - | - | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - |