- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Insert Material | Shell Material, Finish | Approvals | Base Product Number | Body Length (mm) | Cable Types | Characteristic | Contact Materials | Illuminated | Interrupt Rating | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Styles | Number of Keys | Package | Package Type | Product Status | RoHS | Shaft Type | Side 1 Gender | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Composition | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Output Voltage | Output Type | Wire Gauge | Note | Flange Feature | Connector Style | Number of Levels | Number of Poles | Mating Cycles | Contact Form | Shell Size, Connector Layout | Bearing Type | Backset Spacing | Connection Type | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Diameter | Length | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD15S3S600X Positronic | In Stock | - | - | Through Hole | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | DD15S | - | - | - | Copper Alloy | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | 15 | - | Blue | 3 | - | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | Board Lock | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD78S0S0V5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | DD78S | - | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 78 | - | Blue | 4 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | 500 | - | 5 (DD, D) High Density | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | ||
![]() A4593-045-055-0 Positronic | In Stock | - | - | - | 3;4 | - | - | - | - | - | - | - | PVC | - | - | No | - | - | Turck | U0117-25 | 125 VAC;125 VDC | - | - | - | 1 | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | Female to (2) Female | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 0.3 Meters | - | - | - | ||
![]() CBD9W4M35F00X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M2F00X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E2RL | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4F36S00S Positronic | In Stock | - | - | - | - | - | Stainless Steel | Cast Steel;Black Oxide | - | - | - | - | - | - | - | - | - | - | Sealmaster | NP-26C-CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Bolt Pillow Block | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4F36S0T20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-49321 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4F36S0V30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brad Harrison | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M37F00X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | Thermoplastic Rubber | Adaptaflex, a Division of T&B | SSAMHL32/100FT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.04 | - | - | - | - | ||
![]() CBD8W8M3700E2X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NBK Parts | 20168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4F36F000/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-10A6-2+E213+K452 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1F36S50TS Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | H581000100A32 | - | - | - | Shafted | - | - | - | - | - | Single Ended | - | - | -40 to 85 Degrees C | - | 10 Pin Connector, Side Exit | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP54 | 10 Pin | - | - | - | - | - | ||
![]() CBD9W4F36S50T0 Positronic | In Stock | - | - | PCB Mount | - | - | - | - | - | CE;UR | - | - | - | - | - | - | - | - | Altech | MH-1514 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 14 | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M3700T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M37S60V5Z/AA Positronic | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | 127 mm | - | Time Delay | - | - | 300 kA @ 600 V | - | Littelfuse | FLSR1.25TXID | - | - | - | - | - | - | Cartridge | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4F35S50T2S/AA Positronic | In Stock | - | - | Front Mount | 12 | - | - | - | - | UL | - | - | - | - | - | - | - | - | Turck | U-87598 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 1.5 m | - | - | - | ||
![]() CBD9W4F200V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | H581000101090 | - | - | - | Shafted | - | - | - | - | - | Single Ended | - | - | 0 to 70 Degrees C | - | 1 m Sealed Cable, Side Exit | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP66 | Not Included | - | - | - | - | - | ||
![]() CBD9W4M37F00Z/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M200V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG2831UM+924GGC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M3S60V5X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-10A6-2+E213+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |