- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Dielectric Material | Housing Material | Shell Material, Finish | Approvals | Base Product Number | Body Length (mm) | Characteristic | Contact Materials | Interrupt Rating | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Styles | Number of Outlets | Package | Package Type | Product Status | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Function | Output Voltage | Output Type | Wire Gauge | Note | Flange Feature | Connector Style | Output Configuration | Output Current | Protections | Mating Cycles | Contact Form | Shell Size, Connector Layout | Terminal Type | Backset Spacing | Legend | Background Color | Control Voltage | Language | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Diameter | Length | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD78S3S0V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M0S0T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | DD44M | - | - | - | - | - | Miscellaneous | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 44 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD25M000E2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD25M | - | - | - | - | - | ABB | ACH580-BDR-10A6-2+J429+K452 | - | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 25 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | - | 1000 | - | 3 (DB, B) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD62M3S0V30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD7W2F3S50V5X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | H581000111122 | - | - | - | Shafted | - | - | - | - | - | Single Ended | - | 0 to 70 Degrees C | - | 10 Pin Connector, End Exit | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP66 | 10 Pin | - | - | - | - | - | ||
![]() DD44M0S5WV5Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | DD44M | - | - | - | - | - | SSAC | LLC44B20F100-SSAC | - | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 44 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Pump Up | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | SPDT | 4 A | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | 120 VAC | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | ||
![]() DD26S0S5WV3X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel, Tin Plated | CSA, IEC, UL | DD26S | - | - | - | - | - | ABB | XT2VU4100EFF000XXX | - | Positronic | Panel | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 26 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 100 A | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | Branch Circuit | 1000 | - | 2 (DA, A) High Density | Bolt-On | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | ||
![]() DD44S10WT2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD44S | - | - | Copper Alloy | - | - | GE - General Electric | - | - | Positronic | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD44M0S0T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | CSA, UL | DD44M | - | - | - | - | Polyvinyl Chloride | Thomas & Betts | LTCES01B-C | - | Positronic | - | - | - | Box | - | Active | Yes | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 44 | Black | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | 0.63 | - | - | - | - | ||
![]() DD78S10JT2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD78S | - | - | Copper Alloy | - | - | Dynapar | H581000111150 | - | Positronic | - | Shafted | - | Box | - | Active | - | Single Ended | 300V | 0 to 70 Degrees C | DD | 12 Pin CCW Connector, Side Exit | Receptacle, Female Sockets | - | 78 | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 5~26 VDC | Differential | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | - | Machined | 5 (DD, D) High Density | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | 5~26 VDC | Yes | IP66 | Not Included | - | - | Flash | - | UL94 V-0 | ||
![]() DD62S3S50V3X/AA Positronic | In Stock | - | - | Front Mount | 7 | - | - | - | - | UL | - | - | - | - | - | - | Turck | U-87880 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 1 m | - | - | - | ||
![]() DD62M3S0T2S/AA Positronic | In Stock | - | - | - | - | Paper | - | - | - | - | - | - | - | - | - | - | Brady | 115975 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Office/Facility Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Smoking | White | - | English | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M000E2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | CSA, UL | RD15M | 244.5 mm | Time Delay | - | 300 kA @ 600 V | - | Littelfuse | FLSR125.XXID | - | Positronic | - | - | - | Box | Center Bladed | Active | No | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 15 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 125 A | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | - | 1000 | - | 2 (DA, A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD78S0S50T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD78S | - | - | - | - | - | NTE Electronics | NTE944 | - | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 78 | Blue | 4 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 5 (DD, D) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9M0F000/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD9M | - | - | - | - | - | Brad Harrison | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 9 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F36F000/AA Positronic | In Stock | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | Dynapar | H581000111153 | - | - | - | Shafted | - | - | - | - | Yes | Single Ended | - | 0 to 70 Degrees C | - | 12 Pin CCW Connector, Side Exit | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP54 | 12 Pin CCW | - | - | - | - | - | ||
![]() RD25M00HV3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | - | RD25M | - | - | - | - | - | Miscellaneous | K19GR(1-GATE) | - | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 25 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | - | - | 1000 | - | 3 (DB, B) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | ||
![]() RD9M00WE2Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD9M | - | - | - | - | - | Kop-Flex | 1020T10 COVER | - | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | Horizontal Cover Kit | 9 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | ||
![]() RD25M10HEX/AA Positronic | In Stock | - | - | - | - | - | - | Nickel Plated Zinc | - | - | - | - | - | - | - | - | Mencom | DP1-RJ45-TS | - | - | - | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | ||
![]() CBD9W4M37S0V3S/AA Positronic | In Stock | - | - | - | - | Paper | - | - | - | - | - | - | - | - | - | - | Brady | 115984 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Warning Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chemical Storage | White | - | English | - | - | - | - | - | - | - | - | - | - |