- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Insert Material | Approvals | Body Length (mm) | Characteristic | Interrupt Rating | Jacket Material | Manufacturer | Manufacturer Part Number | Mounting | Number of Outlets | Package Type | RoHS | Shaft Diameter (mm) | Type | Composition | Color | Current Rating | Number of Levels | Number of Poles | Protections | Reset | Terminal Type | Bearing Type | Legend | Time Format | Background Color | Language | Connection Type | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD47W1M37S600S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hammond Power Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M00HE2X/AA Positronic | In Stock | - | - | PCB Mount | - | - | - | CE;UR | - | - | - | - | Altech | MBES-1520 | - | - | - | - | - | - | Polyamide | Green | - | 1 | 20 | - | - | - | - | - | - | - | - | Screw Clamp | - | - | ||
![]() CBD47W1M3S0V30/AA Positronic | In Stock | - | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | 200 kA @ 600 V | - | Littelfuse | FLSR.300T | - | - | Cartridge | No | - | - | - | - | 0.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F00HE3S/AA Positronic | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E2CK | Panel | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F36S5000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AE16BN0TC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W1M36S50T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-10A6-2+B056+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F36S60V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Lutze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M36S60T2X Positronic | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | XT2VU3125EFF000XXX | Panel | - | - | - | - | - | - | - | 125 A | - | - | Branch Circuit | - | Bolt-On | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M36S50V3X Positronic | In Stock | - | - | - | - | Nickel Plated Zinc | - | - | - | - | - | - | Mencom | DP1-DB9-RJ45-USB-AFAF-24 | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() CBD5W5F000V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1M3S60V3S Positronic | In Stock | - | - | - | - | Nickel Plated Zinc | - | - | - | - | - | - | Mencom | DP1-DB9-RJ45-USB-BFAF-24 | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() CBD5W5F37S0V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F00HES/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W1M3500T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | PILZ | 325008 | Through Panel | - | - | - | - | - | - | - | - | - | - | - | Remote | - | - | - | Seconds | - | - | - | IP66 | - | ||
![]() CBD46W4F360000/AA Positronic | In Stock | - | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | 300 kA @ 600 V | - | Littelfuse | FLSR.200TXID | - | - | Cartridge | No | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W1M3500E2Z/AA Positronic | In Stock | - | - | - | Paper | - | - | - | - | - | - | - | Brady | 115924 | - | - | - | - | - | Exit Signs | - | - | - | - | - | - | - | - | - | Emergency Exit Only | - | White | English | - | - | - | ||
![]() CBD5W5M0S50V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W1M3S60T2S Positronic | In Stock | - | - | - | - | Stainless Steel | Cast Steel;Black Oxide | - | - | - | - | - | Sealmaster | NP-205C-CR | - | - | - | - | 0.025 | - | - | - | - | - | - | - | - | - | Two Bolt Pillow Block | - | - | - | - | - | - | - | ||
![]() CBD5W5M36S60T2X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Thomas & Betts | LTGES09B-P | - | - | - | Yes | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.15 | ||
![]() CBD5W5F36S6000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | MS325-AS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |