- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Dielectric Material | Shell Material, Finish | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting Method | Package | Product Status | RoHS | Slot Width | Timing Range | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Contact Type | Ingress Protection | Style | Current Rating | Note | Flange Feature | Connector Style | Number of Levels | Number of Poles | Mating Cycles | Shell Size, Connector Layout | Coil Voltage | Legend | Background Color | Mode of Operation | Language | Connection Type | Features | Contacts | IP Rating | Length | Length (mm) | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD5W1M200E3Z/AA Positronic | In Stock | - | - | Back Mount | 4 | - | - | - | CSA, UL | - | Turck | U-90698 | 60 VAC, 60 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | - | ||
![]() CBD25W3F37S60T2X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | Brady | AF-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W1M93S0T20/AA Positronic | In Stock | - | - | - | - | Nickel-Plated Brass | - | - | - | - | Mencom | PG16-M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | 0.69 | - | - | ||
![]() CBD3WK3M93S00X Positronic | In Stock | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD46W4M200E3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | Johnson Controls | VG7241GS+3801D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | ||
![]() CBD5W5M000E3X/AA Positronic | In Stock | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | Turck | U-90766 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 6 m | - | - | ||
![]() CBD5W1M3700E3Z/AA Positronic | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | Thomas & Betts | TYD2X15NPB6 | - | - | DIN Standard Mounting Holes | - | - | Yes | 0.2 | - | - | - | - | - | - | - | - | Black | - | - | - | Slotted, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | 1,828.8 mm | - | ||
![]() CBD21W1M36S60T2Z/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | Turck | U-52651 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M20HE3Z/AA Positronic | In Stock | - | - | - | - | Plastic | - | - | - | - | Brady | 116224 | - | - | - | - | - | - | - | - | - | - | - | - | Safety Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hard Hat And Safety Glasses Required Beyond This Point | Yellow | - | English | - | - | - | - | - | - | - | ||
![]() DD26M000E3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | IDEC | ASLD319902N-304-W-120V-IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC17W2M00HE2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | - | Epcos | B84112BB110 | - | Positronic | - | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 17 (15 + 2 Coax or Power) | - | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | - | 1000 | 3 (DB, B) - 17W2 | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() CBD7W2F36S60T2X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | AF-25-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC17W2M0S50V5Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | - | - | - | - | Positronic | - | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 17 (15 + 2 Coax or Power) | - | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | - | - | 1000 | 3 (DB, B) - 17W2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC7W2M1S50V5X/AA Positronic | In Stock | - | - | Surface | - | - | - | - | CE, CSA, UL | - | SSAC | HRDI111S-SSAC | - | - | - | - | - | - | - | 1 | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | Interval | - | - | - | SPDT | - | - | - | - | ||
![]() CBC46W4M000E2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | CBC46W | - | - | - | Positronic | - | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 46 (42 + 4 Coax or Power) | - | Blue | 4 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | - | 1000 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC21WA4S0S50V3X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | CBC21W | Miscellaneous | - | - | Positronic | - | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 21 (17 + 4 Coax or Power) | - | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | - | - | 1000 | 4 (DC, C) - 21WA4 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC9W4M0S50V5Z/AA Positronic | In Stock | - | - | PCB Mount | - | - | - | - | CE;UR | - | Altech | MHSP-275 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Green | - | - | - | - | - | - | - | - | 1 | 5 | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | ||
![]() CBC5W1M0S50V3Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | CBC5W1 | Miscellaneous | - | - | Positronic | - | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 5 (4 + 1 Coax or Power) | - | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | - | - | 1000 | 1 (DE, E) - 5W1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1F36S0T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | IDEC | ASLD3224620N-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M3F00Z/AA Positronic | In Stock | - | - | PCB Mount | - | - | - | - | CE;UR | - | Altech | MHSP-276 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Green | - | - | - | - | - | - | - | - | 1 | 6 | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - |