- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD15S00WE30 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD15S | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 15 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | 1000 | - | 1 (DE, E) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD15M00JT2Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD15M | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 15 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | - | 1 (DE, E) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() CBC46W4M100E0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC46W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 46 (42 + 4 Coax or Power) | Blue | 4 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | Machined | 6 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC11W1M00Z0S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC11W | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | - | 2 (DA, A) - 11C1, 11W1 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD25M00WTS Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25M | - | Positronic | Box | Active | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 25 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | - | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD78S00GVLS/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD78S | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 78 | Blue | 4 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | - | 5 (DD, D) High Density | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() DD44M00LT2Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD44M | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 44 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | - | 3 (DB, B) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD26M000ES Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD26M | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 26 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | ||
![]() CBC46W4M10G0X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC46W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 46 (42 + 4 Coax or Power) | Blue | 4 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 6 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | Flash | - | UL94 V-0 | ||
![]() RD15M00WT2X Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15M | - | Positronic | Box | Active | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 15 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | - | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD26S0S5WV50/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26S | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 26 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | 1000 | - | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD26S0S5WT20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26S | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 26 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | - | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() CBC46W4M000TS Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC46W | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 46 (42 + 4 Coax or Power) | Blue | 4 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | - | 6 | - | - | - | - | - | ||
![]() DD104S0000X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD104S | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 104 | Blue | 5 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | - | 6 | - | - | - | - | - | ||
![]() RD9M0S50T20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD9M | - | Positronic | Box | Active | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 9 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | - | 1 (DE, E) | - | - | - | - | - | ||
![]() RD25M100E3C Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD25M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 25 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub | - | Machined | 3 (DB, B) | - | - | Flash | - | UL94 V-0 | ||
![]() RD15M00W0X Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15M | - | Positronic | Box | Active | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 15 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | - | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD9M00Z00/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD9M | - | Positronic | Box | Active | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 9 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | - | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD44S10G0S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD44S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | Flash | - | UL94 V-0 | ||
![]() DD15S00JV30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD15S | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 15 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | - | 1 (DE, E) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - |