- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Dielectric Material | Shell Material, Finish | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Method | Mounting Styles | Package | Product Status | RoHS | Shaft Type | Slot Width | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Contact Type | Ingress Protection | Style | Current Rating | Output Voltage | Output Type | Note | Flange Feature | Connector Style | Number of Levels | Number of Poles | Mating Cycles | Shell Size, Connector Layout | Legend | Background Color | Language | Connection Type | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Length | Length (mm) | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD13W6F3500V5X Positronic | In Stock | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 259078 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC7W2S00Z00 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CE, CSA, UL | CBC7W2 | Cutler Hammer, Div of Eaton Corp | PDG34P0600E5WJ | Positronic | Panel | - | - | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 7 (5 + 2 Coax or Power) | - | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 600 A | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | - | - | 1000 | 2 (DA, A) - 7W2 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | ||
![]() CBD11W1F37S50T20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | Dynapar | H581024100130 | - | - | - | Shafted | - | - | - | Single Ended | - | 0 to 70 Degrees C | - | 10 Pin Connector, Side Exit | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP54 | Not Included | - | - | - | ||
![]() CBC9W4M000V5X Positronic | In Stock | - | - | - | - | - | - | - | - | Scame-Harting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1F200T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC24W7S000V30 Positronic | In Stock | - | - | - | - | - | - | - | - | Johnson Controls | VG2831VM292NGGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M37S50V5X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M3600V5X Positronic | In Stock | - | - | PCB Mount | - | - | - | CE;UR | - | Altech | MHE-1324 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Black | - | - | - | - | - | - | - | - | - | - | 1 | 24 | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | ||
![]() CBD11W1F3S0T20/AA Positronic | In Stock | - | - | - | Nickel-Plated Brass | - | - | ATEX, CCoE, cCSAus, EAC, EX, IECEx, INMETRO | - | Crouse-Hinds Industrial Produc | ADU110834 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M36S0T20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | Entrelec | 010332525 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1F3500T0 Positronic | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | Thomas & Betts | TYD1X1NPG6 | - | - | DIN Standard Mounting Holes | - | - | - | Yes | - | 0.2 | - | - | - | - | - | - | - | Gray | - | - | - | Slotted, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | 1,828.8 mm | - | ||
![]() CBC47W1S000T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | CBC47W | Johnson Controls | VG2831VM292NGGC | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 47 (46 + 1 Coax or Power) | - | Blue | 3 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | - | 1000 | 5 (DD, D) - 47W1 | - | - | - | Flanged | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M3S60V5Z Positronic | In Stock | - | - | PCB Mount | - | - | - | CE;UR | - | Altech | MHE-134 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Black | - | - | - | - | - | - | - | - | - | - | 1 | 4 | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | ||
![]() CBD13W6M35S60V5S Positronic | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1F35S50V5X Positronic | In Stock | - | - | - | - | - | - | - | - | Kop-Flex | 1070 HUB | - | - | - | - | - | - | - | - | - | - | - | - | - | Grid Hub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1F3500V50 Positronic | In Stock | - | - | - | Plastic | - | - | - | - | Brady | 116080 | - | - | - | - | - | - | - | - | - | - | - | - | - | Exit Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Exit | White | English | - | - | - | - | - | - | - | - | - | ||
![]() CBC11W1S000T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | CBC11W | ABB | 61179801 | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 11 (10 + 1 Coax or Power) | - | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | - | 1000 | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC24W7S00GVL0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | CBC24W | Dynapar | H581024100132 | Positronic | - | - | Shafted | Box | Active | - | Single Ended | - | 0 to 70 Degrees C | CBC | 10 Pin Connector, Side Exit | Receptacle for Female Contacts | - | 24 (17 + 7 Coax or Power) | - | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 5~26 VDC | Differential | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | - | - | 1000 | 5 (DD, D) - 24W7 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | 5~26 VDC | Yes | IP54 | 10 Pin | - | - | - | ||
![]() CBD13W6F35S0V50 Positronic | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W5M2S50V5S Positronic | In Stock | - | - | - | - | - | - | - | - | Dynapar | H581024101332 | - | - | - | Shafted | - | - | - | Single Ended | - | 0 to 70 Degrees C | - | 10 Pin Connector, Side Exit | - | - | - | - | - | - | - | - | - | - | 5 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP66 | 10 Pin | - | - | - |