- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Dielectric Material | Housing Material | Shell Material, Finish | Approvals | Base Product Number | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Method | Mounting Styles | Number of Outlets | Package | Product Status | RoHS | Shaft Type | Slot Width | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Style | Current Rating | Contact Finish | Output Voltage | Output Type | Wire Gauge | Note | Flange Feature | Connector Style | Protections | Mating Cycles | Contact Form | Shell Size, Connector Layout | Terminal Type | Backset Spacing | Legend | Background Color | Language | Connection Type | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Length | Contact Finish Thickness | Length (mm) | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD13W6M2S50V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Entrelec | 1SNA103687R2100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD62M3S600S Positronic | In Stock | - | - | - | - | - | Nickel Plated Zinc | - | - | - | - | Mencom | GF-2-48LS | - | - | - | - | (4) 120V Receptacles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | ||
![]() RD50M00JV50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD50M | - | Phoenix Contact | - | Positronic | - | - | - | - | Box | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 50 | - | Green | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 500 | - | 5 (DD, D) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | ||
![]() RD50M00G00 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Nickel Plated Zinc | Steel, Clear Chromate Plated Zinc | - | RD50M | - | Mencom | GF-10R-P532 | Positronic | - | - | - | (2) 120V Receptacles | Box | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 50 | - | Green | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 5 (DD, D) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | IP66 | - | - | - | - | - | - | ||
![]() RD50S00Y00 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD50S | - | Square D | - | Positronic | - | - | - | - | Box | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | - | 50 | - | Green | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 5 (DD, D) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | ||
![]() RD15S00L00 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | CE, CSA, UL | RD15S | - | Thomas & Betts | TYD1X2NPW6 | Positronic | - | DIN Standard Mounting Holes | - | - | Box | Active | Yes | - | 0.2 | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | - | 15 | - | White | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Slotted, High Density | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 2 (DA, A) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | 72 | - | 1,828.8 mm | - | - | ||
![]() DD15S3S60V30 Positronic | In Stock | - | - | Through Hole | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | DD15S | Copper Alloy | Dynapar | H581024111274 | Positronic | - | - | Shafted | - | Box | Active | - | Single Ended | - | 300V | 0 to 70 Degrees C | DD | 12 Pin CW Connector, Side Exit | Receptacle, Female Sockets | - | 15 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | 5 VDC | Differential | - | - | Board Side (4-40) | D-Sub, High Density | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | Board Lock | 5~26 VDC | Yes | IP66 | 12 Pin CW | - | Flash | - | - | UL94 V-0 | ||
![]() DD78S10JT20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | DD78S | Copper Alloy | Johnson Controls | VG2831WN+867C00 | Positronic | - | - | - | - | Box | Active | - | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 78 | - | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | Machined | 5 (DD, D) High Density | - | - | - | - | - | Flanged | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD9M00J00 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | CE, UL | RD9M | - | Edwards Signaling | 757-1A-S70W | Positronic | Box, Flush | - | - | - | Box | Active | - | - | - | - | -31-150 °F | RD | - | Plug for Male Contacts | - | 9 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 1 (DE, E) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | ||
![]() RD15S00LV50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD15S | - | Entrelec | 1SNA103620R0100 | Positronic | - | - | - | - | Box | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | - | 15 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 2 (DA, A) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | ||
![]() RD37M000V5X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Entrelec | 010368903 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9M10LT20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Plastic | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD9M | Copper Alloy | Brady | 116098 | Positronic | - | - | - | - | Box | Active | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | Blank Signs | 9 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | Machined | 1 (DE, E) | - | - | - | White | English | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD15S0S50V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD15S | - | Miscellaneous | - | Positronic | - | - | - | - | Box | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | - | 15 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub | - | 1000 | - | 2 (DA, A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD62M3S60V30 Positronic | In Stock | - | - | - | Nickel-Plated Brass | - | - | - | ATEX, CCoE, cCSAus, EAC, EX, IECEx, INMETRO | - | - | Crouse-Hinds Industrial Produc | ADU117929 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15S00WT20 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | CSA, IEC, UL | RD15S | - | ABB | XT3NE4063BFF000XXX | Positronic | Panel | - | - | - | Box | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | - | 15 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 63 A | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | Branch Circuit | 1000 | - | 2 (DA, A) | Bolt-On | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | ||
![]() DD78S10JV30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | GE - General Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5M36S50T20/AA Positronic | In Stock | - | - | - | Plastic | - | - | - | - | - | - | Brady | 116101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Security/Admittance Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Authorized Personnel Only | White | English | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9M100V5C Positronic | In Stock | - | - | Free Hanging (In-Line) | Nickel-Plated Brass | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Cadmium Plated | ATEX, CCoE, cCSAus, EAC, EX, IECEx, INMETRO | RD9M | Copper Alloy | Crouse-Hinds Industrial Produc | ADU113536 | Positronic | - | - | - | - | Box | Active | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | - | 9 | Metallic | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | Machined | 1 (DE, E) | - | - | - | - | - | Male/Female | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD9M00W00 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | IEC, UL | RD9M | - | ABB | XT3NE3250NFF000XXX | Positronic | - | - | - | - | Box | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 9 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 250 A | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 1 (DE, E) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | ||
![]() RD50S00LVL0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Nickel Plated Zinc | Steel, Clear Chromate Plated Zinc | - | RD50S | - | Mencom | GF-2DB9-RJ11-32 | Positronic | - | - | - | (2) 120V Receptacles | Box | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | - | 50 | - | Green | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 5 (DD, D) | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | IP66 | - | - | - | - | - | - |