- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Number of I/Os | Package | Primary Material | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Fastening Type | Voltage - Supply | Orientation | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Load Capacitance | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Number of Logic Elements/Cells | Total RAM Bits | Number of LABs/CLBs | Absolute Pull Range (APR) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD25W3M35S0V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD25W3M35S0V5S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD25W3F37S60V5X Positronic | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 525 | - | - | CTS-Frequency Controls | - | Tape & Reel (TR) | - | Active | -40°C ~ 85°C | 525 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | TCXO | - | - | - | - | - | 3.3V | - | 14.4 MHz | ±2.5ppm | Clipped Sine Wave | - | - | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | ||
![]() CBD25W3F37S60V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD24W7M3700V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD24W7M200V5S Positronic | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 30 MHz | ±50ppm | - | - | - | - | - | - | 60 Ohms | - | - | 17pF | Fundamental | ±30ppm | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CBD24W7M3700V5S Positronic | In Stock | - | - | Surface Mount | 900-BBGA | - | - | 900-FBGA (31x31) | XC6SLX150 | - | - | AMD | 576 | Tray | - | Active | 0°C ~ 85°C (TJ) | Spartan®-6 LX | - | - | - | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 147443 | 4939776 | 11519 | - | - | - | - | ||
![]() CBD24W7F3S60V5S Positronic | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | Gold | Copper Alloy | Glenair | - | Retail Package | Metal | Active | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | Silver | - | Threaded | - | D | - | - | - | Nickel/PTFE | 24-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | ||
![]() CBD24W7M20GVL0 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD24W7M35S0V5S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD24W7F35S0V5S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD24W7F3500T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD24W7F300T20 Positronic | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SiTime | - | Strip | - | Active | -40°C ~ 85°C | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | 2.5V | - | 166.66 MHz | ±50ppm | LVCMOS, LVTTL | - | - | Enable/Disable | MEMS | 36mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() CBD24W7F35S0T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21WA4M3S50V5X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21WA4M3600V5Z Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21WA4M3S0V5S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | MULTITECH | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21WA4M35S60V5X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21W1M3S0T20/AA Positronic | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | RN73R2A | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 681 kOhms | Thin Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | AEC-Q200 | ||
![]() CBD21WA4F200V50 Positronic | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | Gold | Copper Alloy | Glenair | - | Retail Package | Metal | Active | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | - | Threaded | - | E | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - |