- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Ingress Protection | Shell Finish | Shell Size - Insert | Contact Finish | Failure Rate | Wire Gauge | Note | Flange Feature | Wire/Cable Type | Connector Style | Cable Length | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height Seated (Max) | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD26M00G0S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | DD26M | - | - | Positronic | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | - | - | - | - | Plug for Male Contacts | - | 26 | - | Blue | 3 | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | 1000 | - | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | ||
![]() DD26M00WES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | DD26M | - | - | Positronic | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | - | - | - | - | Plug for Male Contacts | - | 26 | - | Blue | 3 | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, High Density | - | 1000 | - | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() DD15M300TX Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M00JVLC Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD15M | - | - | Positronic | Box | - | Active | - | - | -55°C ~ 125°C | RD | - | - | - | - | - | Plug for Male Contacts | - | 15 | - | Green | 2 | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | 1000 | - | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() DD44S00WT0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD44S | - | - | Positronic | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | - | - | - | - | Receptacle for Female Contacts | - | 44 | - | Blue | 3 | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | 1000 | - | 3 (DB, B) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() DD44S1S500S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | DD44S | - | Copper Alloy | Positronic | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | - | - | - | Crimp | - | Receptacle, Female Sockets | - | 44 | - | Blue | 3 | - | - | Signal | 5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | 22-30 AWG | - | Board Side (4-40) | - | D-Sub, High Density | - | - | Machined | 3 (DB, B) High Density | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() RD15M10Z0X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15M | - | Copper Alloy | Positronic | Box | - | Active | - | 300V | -55°C ~ 125°C | RD | - | - | - | Crimp | - | Plug, Male Pins | - | 15 | - | Green | 2 | - | - | Signal | 7.5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | Machined | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() RD15M10HE0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD15M | - | Copper Alloy | Positronic | Box | - | Active | - | 300V | -55°C ~ 125°C | RD | - | - | - | Crimp | - | Plug, Male Pins | - | 15 | - | Green | 2 | - | - | Signal | 7.5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | - | D-Sub | - | - | Machined | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() RD25M000E0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD25M | - | - | Positronic | Box | - | Active | - | - | -55°C ~ 125°C | RD | - | - | - | - | - | Plug for Male Contacts | - | 25 | - | Green | 2 | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub | - | 1000 | - | 3 (DB, B) | - | - | - | - | - | - | - | ||
![]() RD37M00GV3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD37M1S500X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37M | - | Copper Alloy | Positronic | Box | - | Active | - | 300V | -55°C ~ 125°C | RD | - | - | - | Crimp | - | Plug, Male Pins | - | 37 | - | Green | 2 | - | - | Signal | 7.5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | 20-24 AWG | - | Board Side (4-40) | - | D-Sub | - | - | Machined | 4 (DC, C) | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() RD25M10JT2X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25M | - | Copper Alloy | Positronic | Box | - | Active | - | 300V | -55°C ~ 125°C | RD | - | - | - | Crimp | - | Plug, Male Pins | - | 25 | - | Green | 2 | - | - | Signal | 7.5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Machined | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() ODD44F210000-792.17 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M000E3S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M000E30 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD15M | - | - | Positronic | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | - | - | - | - | Plug for Male Contacts | - | 15 | - | Blue | 3 | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, High Density | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | - | ||
![]() DD44S3S5000/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD62S300T0 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M3500ES/AA Positronic | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | - | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | - | - | Threaded | - | - | B | - | Passivated | 35-44 | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | ||
![]() DD44S0S5WV30 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | 9 | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD44S | - | - | Positronic | Box | - | Active | Non-Compliant | - | -55°C ~ 125°C | DD | - | - | - | Crimp | - | D-Sub | - | 9 | - | Blue | 3 | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | Strand | D-Sub, High Density | 6 mm | 1000 | - | 3 (DB, B) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() M24308/24-15Z Positronic | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | 2 | - | ±200ppm/°C | - | 1.1 kOhms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 0.028 (0.70mm) | - | - | - | - |