- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Dielectric Material | Shell Material, Finish | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | NEMA Rating | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Capacitance | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Contact Finish | Termination Style | Housing Color | Dielectric | Wire Gauge | Note | Flange Feature | Max Voltage Rating (AC) | Connector Style | Throw Configuration | Max Voltage Rating (DC) | Mating Cycles | Contact Form | Shell Size, Connector Layout | Product Type | Coil Current | Coil Voltage (DC) | Backset Spacing | Product | Features | Product Category | IP Rating | Height | Length | Width | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD11W1M3S600X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD36W4F2000S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | 25 ppm/°C | - | - | 9.76 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() CBD9W4M20HE2S/AA Positronic | In Stock | - | - | - | - | 2008 (5020 metric) | - | - | - | - | - | Knowles Syfer | 0.18 nF | - | 1808 | 4520 | Class 2 | - | - | 2 | - | Knowles | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | Safety Certified AC Capacitors | - | - | - | - | - | - | - | 180 pF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.95 mm | 2 mm | - | - | - | ||
![]() CBD25W3F200V30 Positronic | In Stock | - | - | - | - | 1808 (5020 metric) | - | - | - | - | - | Knowles Syfer | 1 nF | 0.001 uF | 1808 | 4520 | Class 2 | - | - | 2 | POSITRONIC INDUSTRIES INC | Knowles | CBD25W3F200V30 | - | - | - | - | Active | - | 5.65 | - | - | - | - | - | 20 % | - | - | D SUBMINIATURE CONNECTOR | Safety Certified AC Capacitors | - | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | unknown | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.8 mm | 2 mm | - | - | - | ||
![]() CBD2WK2M3500ES/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | 425 | - | Samtec | - | - | - | - | - | - | - | - | Details | - | - | Reel | BTE | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | ||
![]() CBC47W1M1S50V3S Positronic | In Stock | - | - | - | - | 1812 (5032 metric) | - | - | - | - | - | Knowles Syfer | - | - | 1812 | 4532 | Class 1 | - | - | 2 | - | Knowles | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 % | - | - | - | Safety Certified AC Capacitors | - | - | - | - | - | - | - | 68 pF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.8 mm | 3.2 mm | - | - | - | ||
![]() CBD25W3M36S600X/AA Positronic | In Stock | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | SERPAC | - | - | - | - | - | - | - | 1 | - | SERPAC | - | - | 4X, 12, 13 | - | 1714AA,AL | - | - | - | Details | - | - | - | S | - | - | - | - | - | - | - | - | - | - | Almond | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Almond | - | - | - | - | - | - | - | - | - | - | - | Electrical Enclosures | - | - | - | Electrical Enclosures | - | Electrical Enclosures | IP67 | - | - | - | - | - | - | ||
![]() CBD21WA4F2S50TX/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDC25F5R7000 Positronic | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | HDC25F | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | - | Active | - | Yes | 300V | -55°C ~ 125°C | - | HDC | - | Solder | - | Receptacle, Female Sockets | - | - | 25 | - | - | - | Green | 2 | - | - | - | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | - | - | Machined | 3 (DB, B) | - | - | - | 0.283 (7.20mm) | - | Mounting Brackets | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBD5W1M20000/AA Positronic | In Stock | - | - | Through Hole | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 155 Ω | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277 V | - | SPST | 30 V | - | - | - | - | 77 mA | 12 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD36W4F37S5000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC21WA4S00GEX/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel, Tin Plated | CBC21W | - | - | - | - | - | - | - | - | - | - | - | - | Positronic | - | Box | - | - | Active | - | - | - | -55°C ~ 125°C | - | CBC | - | - | - | Receptacle for Female Contacts | - | - | 21 (17 + 4 Coax or Power) | - | - | - | Blue | 2 | - | - | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, Combo | - | - | 1000 | - | 4 (DC, C) - 21WA4 | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | - | ||
![]() RD37M10GVLZ Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37M | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | - | RD | - | Crimp | - | Plug, Male Pins | - | - | 37 | - | - | - | Green | 2 | - | - | - | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | Machined | 4 (DC, C) | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBC5W1S0S500S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | CBC5W1 | - | - | - | - | - | - | - | - | - | - | - | - | Positronic | - | Box | - | - | Active | - | - | - | -55°C ~ 125°C | - | CBC | - | - | - | Receptacle for Female Contacts | - | - | 5 (4 + 1 Coax or Power) | - | - | - | Blue | 2 | - | - | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub, Combo | - | - | 1000 | - | 1 (DE, E) - 5W1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD37M10GEZ/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37M | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | - | RD | - | Crimp | - | Plug, Male Pins | - | - | 37 | - | - | - | Green | 2 | - | - | - | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | - | D-Sub | - | - | - | Machined | 4 (DC, C) | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() RD25M10WV3X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25M | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | - | RD | - | Crimp | - | Plug, Male Pins | - | - | 25 | - | - | - | Green | 2 | - | - | - | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | Machined | 3 (DB, B) | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() RD25M00JVLC Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD25M | - | - | - | - | - | - | - | - | - | - | - | - | Positronic | - | Box | - | - | Active | - | - | - | -55°C ~ 125°C | - | RD | - | - | - | Plug for Male Contacts | - | - | 25 | - | - | - | Green | 2 | - | - | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 1000 | - | 3 (DB, B) | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | ||
![]() DD104M0S50T2Z/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel, Tin Plated | DD104M | - | - | - | - | - | - | - | - | - | - | - | - | Positronic | - | Box | - | - | Active | - | - | - | -55°C ~ 125°C | - | DD | - | - | - | Plug for Male Contacts | - | - | 104 | - | - | - | Blue | 5 | - | - | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | 1000 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M0S0V50 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD44M | - | - | - | - | - | - | - | - | - | - | - | - | Positronic | - | Box | - | - | Active | - | - | - | -55°C ~ 125°C | - | DD | - | - | - | Plug for Male Contacts | - | - | 44 | - | - | - | Blue | 3 | - | - | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub, High Density | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD25M00J0S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25M | - | - | - | - | - | - | - | - | - | - | - | - | Positronic | - | Box | - | - | Active | - | - | - | -55°C ~ 125°C | - | RD | - | - | - | Plug for Male Contacts | - | - | 25 | - | - | - | Green | 2 | - | - | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 1000 | - | 3 (DB, B) | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - |