- Mounting Type
- Manufacturer
- RoHS
- Packaging
- Voltage
- Manufacturer Part Number
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Series
Attribute column
Manufacturer
Power Dynamics Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Shell Material | Approvals | Base Product Number | Connections | Contact Finish Mating | Contact Materials | Content | Dim | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Maximum Voltage | Mfr | Mounting | Mounting Styles | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Switching current (max.) | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | Connector Type | Type | Number of Positions | Color | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Voltage | Ripple Current | Termination Type | Coupling Type | Connector Style | Contact Finish Termination | Protections | Filter Type | Accomodates a Fuse | Rated Voltage | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | EMI Shielded | Rated Current (Power) | Contact Pitch Circle Diameter | IP Rating | Height | Height Seated (Max) | Length | Width | Panel Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD-HEC2-FPC-P Power Dynamics | In Stock | - | - | 8 Contacts | - | - | - | - | - | - | - | - | - | - | POWER DYNAMICS | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | PA, UL-94V-HB/UL-94V-0 Contacts:Brass, Gold plated | - | 0.80 L x 0.69 W (20.5mm L x 17.6mm W) | >5,000 Mating Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175V | Rated Current: 2A Per Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Dia: 0.09 - 0.31 (2.5mm - 8mm) | - | - | - | - | ||
![]() PD-HEC2-FPC-S Power Dynamics | In Stock | - | - | 8 Contacts | - | - | - | - | - | - | - | - | - | - | POWER DYNAMICS | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | PA, UL-94V-HB/UL-94V-0 Contacts:Brass, Gold plated | - | 0.80 L x 0.69 W (20.5mm L x 17.6mm W) | >5,000 Mating Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175V | Rated Current: 2A Per Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Dia: 0.09 - 0.31 (2.5mm - 8mm) | - | - | - | - | ||
![]() DC-002 Power Dynamics | In Stock | - | - | BOARD | - | - | - | - | - | SILVER | BRASS | - | - | POWER DYNAMICS INC | Power Dynamics Inc | DC-002 | DC-002 | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | 5.39 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | CIRCULAR DC POWER CONENCTOR | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | compliant | - | - | - | - | SOCKET | - | - | SOLID LEAD | - | - | SILVER | - | - | - | 20 V | - | - | - | - | - | 7.5 A | - | - | - | - | - | - | - | - | ||
![]() PD-43R03-21 Power Dynamics | 28 |
| - | Panel Mount, Snap-In | - | - | - | PD-43R03 | - | - | - | - | - | - | - | - | - | - | - | Power Dynamics, Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | cULus, VDE | - | - | - | - | - | - | - | IEC 320-C13 | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 ~ 0.118 (0.80mm ~ 3.00mm) | UL94 V-0 | ||
![]() MDC-034 Power Dynamics | In Stock | - | - | BOARD | - | - | - | - | - | SILVER | PHOSPHOR BRONZE | - | - | POWER DYNAMICS INC | Power Dynamics Inc | MDC-034 | MDC-03 | - | - | - | - | RIGHT ANGLE | - | - | Active | - | 5.72 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | CIRCULAR DIN CONNECTOR | - | - | - | - | NO | YES | NO | GENERAL PURPOSE | - | 4 | - | compliant | - | - | FEMALE | - | SOCKET | - | - | SOLDER | - | - | SILVER | - | - | - | - | - | - | - | - | YES | - | 6.8 mm | - | - | - | - | - | - | - | ||
![]() 42R51-5131RA Power Dynamics | In Stock | - | - | BOARD AND PANEL | - | GLASS FILLED POLYETHELENE | - | - | - | NICKEL | BRONZE | - | - | POWER DYNAMICS INC | Power Dynamics Inc | 42R51-5131RA | 42R51-5131RA | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | 5.82 | - | Yes | - | - | - | - | - | - | - | Yes | - | MAINS POWER CONNECTOR | - | - | - | STANDARDS: IEC 60320/C6; UL 94V-0, VDE | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | compliant | - | - | FEMALE | - | - | - | - | SOLDER | SNAP | - | NICKEL | - | - | - | - | - | - | 2.5A, 250VAC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDC-166-UA Power Dynamics | In Stock | - | - | CABLE AND PANEL | - | - | - | - | - | SILVER | NOT SPECIFIED | - | - | POWER DYNAMICS INC | Power Dynamics Inc | MDC-166-UA | - | - | - | - | - | - | - | - | Obsolete | - | 8.66 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | CIRCULAR DIN CONNECTOR | - | - | - | - | NO | YES | NO | GENERAL PURPOSE | - | 6 | - | compliant | - | - | FEMALE | - | SOCKET | - | - | CRIMP | - | - | Silver (Ag) | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() 42R65-1111 Power Dynamics | In Stock | - | - | BOARD | - | POLYCARBONATE | - | - | - | NICKEL | BRASS | - | - | POWER DYNAMICS INC | Power Dynamics Inc | 42R65-1111 | - | - | - | - | - | - | - | - | Obsolete | - | 5.84 | - | Yes | - | - | - | - | - | - | - | Yes | - | MAINS POWER CONNECTOR | - | - | - | STANDARD: IEC 60320, PANEL MOUNT | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | compliant | - | - | MALE | - | - | - | - | SOLDER | SNAP | - | Nickel (Ni) | - | - | - | - | - | - | 15A, 250VAC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP-002 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC-002S Power Dynamics | In Stock | - | - | BOARD | - | - | - | - | - | SILVER | BRASS | - | - | POWER DYNAMICS INC | Power Dynamics Inc | DC-002S | DC-002S | - | - | - | - | - | - | - | Active | - | 2.26 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | CIRCULAR DC POWER CONENCTOR | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | compliant | - | - | - | - | SOCKET | - | - | SOLID LEAD | - | - | SILVER | - | - | - | 20 V | - | - | - | - | - | 7.5 A | - | - | - | - | - | - | - | - | ||
![]() 416P6W Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | - | - | - | - | - | - | - | - | POWER DYNAMICS | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380V-414V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 316P6W Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | - | - | - | - | - | - | - | - | Burndy | UH183 | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 332P6W Power Dynamics | In Stock | - | - | Front Mount | 12 | - | UL | - | - | - | - | - | - | - | Turck | U-20800 | - | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 0.5 m | - | - | - | ||
![]() 463P6W Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | - | - | - | - | - | - | - | - | Repco | 9223CC | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380V-415V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3125P6W Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB Control | T4L050TW | - | - | - | - | Panel | - | - | - | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | 250V | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 416C6W Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | - | - | - | - | - | - | - | - | Control Techniques Renewal Par | 9200-1297 | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380V-414V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4100R7W Power Dynamics | In Stock | - | - | Hour Position - 7; Screw Terminals | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG3XPXR30125D5M | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 430R7W Power Dynamics | In Stock | - | - | Hour Position - 7; Screw Terminals | - | - | - | - | - | - | - | - | - | - | Bernstein | 6075685103 | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 460C9W Power Dynamics | 2224 |
| - | Hour Position - 9; Screw Terminals | - | - | - | 460C9 | - | - | - | - | - | - | Brady | M-24-428-BB | - | - | - | Power Dynamics, Inc. | - | - | Box | - | - | Active | - | Y | - | - | 250VAC, 3 Phase | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | Screw | Receptacle, Female Sockets | - | 4 | Blue | - | - | - | - | - | 60A | - | IP67 - Dust Tight, Waterproof | - | - | cULus, UL | - | - | - | 250V | - | - | - | Pin and Sleeve (3P4W) | - | - | - | - | - | - | - | - | Chemical Resistant, Cord Grip, Impact Resistant, Push-Twist Lock, Strain Relief | - | - | - | - | - | - | - | - | - | - | ||
![]() 363P6W Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | - | - | Connector | - | - | 10pc(s) | (L x W x H) 12.4 x 29 x 32.8 mm | - | POWER DYNAMICS | - | - | 110V DC | - | - | - | - | - | - | - | - | - | Y | - | 8A | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | 46.52.9.110.0000T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.8mm | - | 12.4mm | 29mm | - | - |