- Mounting Type
- Manufacturer
- RoHS
- Packaging
- Voltage
- Manufacturer Part Number
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Series
Attribute column
Manufacturer
Power Dynamics Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Shell Material | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Reach Compliance Code | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Voltage | Termination Type | Max Current Rating | Coupling Type | Connector Style | Contact Finish Termination | Filter Type | Rated Current | Accomodates a Fuse | Rated Voltage | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Pin Diameter | Rated Current (Power) | Height Seated (Max) | Panel Thickness | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD-HEC3-MCC-8-G Power Dynamics | In Stock | - | - | - | IP67 - MATED | - | - | - | - | - | POWER DYNAMICS | - | - | - | - | - | - | - | - | Y | - | PA, UL-94V-0 rated, brass & gold-plated contacts | - | ~1.69 L (43mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V per contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Diameter: 3mm~ 5mm | - | - | - | ||
![]() 432P3W Power Dynamics | In Stock | - | - | - | Hour Position - 3; Screw Terminals | - | - | - | - | - | POWER DYNAMICS | - | - | - | - | - | - | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD-HEC3-FCC-5-B Power Dynamics | In Stock | - | - | - | IP67 - MATED | - | - | - | - | - | POWER DYNAMICS | - | - | - | - | - | - | - | - | Y | - | PA, UL-94V-0 rated, brass & gold-plated contacts | - | ~1.69 L (43mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V per contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Diameter: 3mm~ 5mm | - | - | - | ||
![]() PD-HEC3-MCC-8-BL Power Dynamics | In Stock | - | - | - | IP67 - MATED | - | - | - | - | - | POWER DYNAMICS | - | - | - | - | - | - | - | - | Y | - | PA, UL-94V-0 rated, brass & gold-plated contacts | - | ~1.69 L (43mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V per contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Diameter: 3mm~ 5mm | - | - | - | ||
![]() PD-HEC3-FPC-S-5-G Power Dynamics | In Stock | - | - | - | IP67 - MATED | - | - | - | - | - | POWER DYNAMICS | - | - | - | - | - | - | - | - | Y | - | PA, UL-94V-0 rated, brass & gold-plated contacts | - | 0.66 L (17mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V per contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Gauge: 0.25mm² / 24AWG | - | - | - | ||
![]() 320P5W Power Dynamics | In Stock | - | - | - | Hour Position - 5; Screw Terminals | - | - | - | - | - | POWER DYNAMICS | - | - | - | - | - | - | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42R01-4122 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43R03-1122 Power Dynamics | 910 |
| - | - | Panel Mount | POLYCARBONATE | 43R03 | NOT SPECIFIED | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 43R03-1122 | 43R03-1 | Power Dynamics, Inc. | Bulk | ROHS COMPLIANT | Active | Active | 5.82 | Non-Compliant | Yes | Box | - | - | - | - | Yes | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | STANDARDS: IEC 60320; UL 94V-0, QUICK CONNECT | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | compliant | CSA, UL, VDE | - | - | FEMALE | Rectangular - 32.50mm x 25.00mm | - | - | SOLDER | - | SNAP | IEC 320-C15 | - | - | - | - | - | - | - | 10/15A, 250V | - | - | - | - | - | UL94 V-0 | Lead Free | ||
![]() 42R35-3152-200 Power Dynamics | In Stock | - | - | - | PANEL | POLYCARBONATE | - | NICKEL | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 42R35-3152-200 | 42R35 | - | - | - | Active | - | 5.78 | - | Yes | - | - | - | - | - | Yes | - | - | MAINS POWER CONNECTOR | - | - | - | - | STANDARD: IEC 60320, UL 94V-0 | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | compliant | - | - | - | MALE | - | - | - | SOLDER | - | SNAP | - | NICKEL | - | - | - | - | - | - | 10A, 250VAC | - | - | - | - | - | - | - | ||
![]() 42R02-3212-150 Power Dynamics | 918 |
| - | - | Panel Mount, Snap-In | POLYCARBONATE | 42R02 | NICKEL | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 42R02-3212-150 | - | Power Dynamics, Inc. | Bulk | - | Active | Active | 1.79 | - | Yes | - | - | - | - | - | Yes | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | 1 GROUND CONTACT ALSO AVAILABLE, STANDARD: IEC 60320 | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | compliant | CSA, UL, VDE | - | - | MALE | Rectangular - 20.00mm x 27.50mm | - | - | SOLDER | - | SNAP | IEC 320-C14 | Nickel (Ni) | Unfiltered - Commercial | - | No | - | - | - | 15A, 250VAC | - | - | - | - | 0.059 (1.50mm) | UL94 V-0 | - | ||
![]() TCMD-014-B-T Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 14 | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 42R37-3153-150 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDP-026 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() DC-001-A-CVSH Power Dynamics | In Stock | - | - | - | BOARD AND PANEL | - | - | SILVER (1181) OVER NICKEL (1181) | COPPER | POWER DYNAMICS INC | Power Dynamics Inc | DC-001-A-CVSH | - | - | - | - | Active | - | 5.63 | - | Yes | - | - | - | - | e4 | Yes | - | - | CIRCULAR DC POWER CONENCTOR | - | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | - | JACK | - | SOLDER LUG | - | - | - | Silver (Ag) - with Nickel (Ni) barrier | - | - | - | 7 V | - | - | - | - | 2 mm | 1.6 A | - | - | - | - | ||
![]() 42R35-3152-150 Power Dynamics | 37 |
| - | - | Panel Mount, Snap-In | POLYCARBONATE | 42R35 | NICKEL | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 42R35-3152-150 | 42R35 | Power Dynamics, Inc. | Bulk | - | Active | Active | 5.82 | - | Yes | - | - | - | - | - | Yes | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | STANDARD: IEC 60320, UL 94V-0 | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | compliant | CSA, UL, VDE | - | - | MALE | Rectangular - 37.50mm x 30.50mm | - | - | SOLDER | - | SNAP | IEC 320-C14 | NICKEL | - | - | - | - | Fuse Holder, Twin Fused | - | 10A, 250VAC | - | - | - | - | - | UL94 V-0 | - | ||
![]() 43R09-3132-150 Power Dynamics | 177 |
| - | - | Panel Mount | POLYCARBONATE | 43R09 | TIN | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 43R09-3132-150 | 43R09-3 | Power Dynamics, Inc. | Bulk | ROHS COMPLIANT | Active | Active | 5.55 | - | Yes | - | - | - | - | e3 | Yes | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | STANDARDS: IEC 60320, UL 94V-0, VDE; QUICK CONNECT | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | compliant | CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | Rectangular - 32.50mm x 25.00mm | - | - | SOLDER | - | SNAP | IEC 320-C13 | TIN | - | - | - | - | - | - | 10/15A, 250VAC | - | - | - | - | - | UL94 V-0 | - | ||
![]() 44R02-3121-150 Power Dynamics | 3260 |
| - | - | Panel Mount, Snap-In | GLASS FILLED POLYETHELENE | 44R02 | NICKEL | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 44R02-3121-150 | 44R02 | Power Dynamics, Inc. | Bulk | ROHS COMPLIANT | Active | Active | 5.81 | - | Yes | - | - | - | - | e3 | Yes | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 3 per connection (3) | - | - | - | STANDARDS: IEC 60320/C13; UL 94V-0; CSA; VDE, QUICK CONNECT | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | - | 9 | - | - | compliant | cULus, VDE | - | - | FEMALE | Rectangular - 72.20mm x 32.50mm | - | - | SOLDER | - | SNAP | IEC 320-C13 | TIN | Unfiltered - Commercial | 15A | No | - | - | - | 10/20A, 250V | - | - | - | - | 0.059 (1.50mm) | UL94 V-0 | - | ||
![]() 42R05-3113-200 Power Dynamics | 729 |
| - | - | Panel Mount, Snap-In | POLYCARBONATE | 42R05 | TIN | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 42R05-3113-200 | 42R05-3 | Power Dynamics, Inc. | Bulk | ROHS COMPLIANT | Active | Active | 5.82 | Compliant | Yes | Box | - | - | - | e3 | Yes | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | STANDARDS: IEC 60320; CSA; UL 94V-0; VDE | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | compliant | CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | MALE | Rectangular - 27.50mm x 20.00mm | - | - | SOLDER | - | SNAP | IEC 320-C14 | TIN | - | - | - | - | - | - | 15A, 250V | - | - | - | - | - | UL94 V-0 | Lead Free | ||
![]() 43R03-3121-150 Power Dynamics | 575 |
| - | - | Panel Mount, Snap-In | - | 43R03 | - | - | - | - | - | - | Power Dynamics, Inc. | Bulk | - | - | Active | - | Compliant | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | - | - | - | Rectangular - 32.50mm x 25.00mm | - | - | - | - | - | IEC 320-C13 | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | UL94 V-0 | Lead Free | ||
![]() 44R02-5121-150 Power Dynamics | 148 |
| - | Panel | Panel Mount, Snap-In | GLASS FILLED POLYETHELENE | 44R02 | NICKEL | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 44R02-5121-150 | 44R02 | Power Dynamics, Inc. | Bulk | ROHS COMPLIANT | Active | Active | 5.8 | Compliant | Yes | Box | - | - | - | e3 | Yes | Solder | EAR99 | Receptacle, Female Sockets | 3 per connection (5) | 105 °C | -40 °C | Female | STANDARDS: IEC 60320/C13; UL 94V-0; CSA; VDE, QUICK CONNECT | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 7 mm | 15 | Straight | - | compliant | cULus, VDE | 15 | - | FEMALE | Rectangular - 32.50mm x 120.30mm | - | - | SOLDER | 15 A | SNAP | IEC 320-C13 | TIN | Unfiltered - Commercial | - | No | - | - | - | 10/20A, 250V | - | - | - | - | 0.059 (1.50mm) | UL94 V-0 | Lead Free |