- Mounting Type
- Manufacturer
- RoHS
- Packaging
- Voltage
- Manufacturer Part Number
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Series
Attribute column
Manufacturer
Power Dynamics Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Body Material | Number of Terminals | Additional Hardware | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rating Max | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Contact Finish Termination | Filter Type | Rated Current | Specifications | Device Socket Type | Current Rating (Max) | Accomodates a Fuse | Device Type Used On | Rated Voltage | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Hardware Type | Battery Series | EMI Shielded | Pin Diameter | Rated Current (Power) | Product Length (mm) | Panel Thickness | Product Height (mm) | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD-42R02-11 Power Dynamics | 823 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | PD-42R02 | - | - | - | - | - | - | - | Power Dynamics, Inc. | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cULus, VDE | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | Unfiltered - Commercial | 15A | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 ~ 0.138 (0.80mm ~ 3.50mm) | - | UL94 V-1 | - | ||
![]() 42R07-1121 Power Dynamics | 1044 |
| - | - | Panel | Panel Mount, Flange | POLYCARBONATE | - | - | - | - | 42R07 | - | NICKEL | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 42R07-1121 | 42R07 | Power Dynamics, Inc. | - | - | - | - | Bulk | - | Active | - | - | Active | 2.38 | Non-Compliant | Yes | - | - | - | - | - | Yes | Solder | - | Receptacle, Male Blades | - | 3 | Male | 1 GROUND CONTACT ALSO AVAILABLE, STANDARD: IEC 60320 | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | compliant | - | - | CSA, UL, VDE | 3 | - | MALE | Rectangular - 25.00mm x 33.00mm | - | 250 V | SOLDER | 20 A | SNAP | IEC 320-C20 | - | NICKEL | Unfiltered - Commercial | 20A | - | - | - | No | - | - | - | - | 20A, 250VAC | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() DC-001-B-CRSN Power Dynamics | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | SILVER (1181) OVER NICKEL (1181) | COPPER ALLOY | POWER DYNAMICS INC | Power Dynamics Inc | DC-001-B-CRSN | - | - | - | - | - | - | - | - | Active | - | - | - | 2.21 | - | Yes | - | - | - | - | e4 | Yes | - | - | CIRCULAR DC POWER CONENCTOR | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | - | - | - | JACK | - | SOLDER LUG | - | - | - | - | Silver (Ag) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | 2.5 mm | 1 A | - | - | - | - | - | ||
![]() PD-42R03-11 Power Dynamics | 177 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | PD-42R03 | - | - | - | - | - | - | - | Power Dynamics, Inc. | - | - | - | - | Bulk | - | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | Solder Eyelet | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cULus, VDE | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | Unfiltered - Commercial | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 ~ 0.138 (0.80mm ~ 3.50mm) | - | UL94 V-1 | Lead Free | ||
![]() MDC-116 Power Dynamics | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | SILVER | PHOSPHOR BRONZE | POWER DYNAMICS INC | Power Dynamics Inc | MDC-116 | MDC-11 | - | STRAIGHT | - | - | - | - | - | Active | - | - | - | 2.3 | - | Yes | - | - | - | - | e4 | Yes | - | - | CIRCULAR DIN CONNECTOR | - | - | - | - | - | NO | YES | NO | GENERAL PURPOSE | - | 6 | - | - | compliant | - | - | - | - | - | FEMALE | - | - | - | SOLDER | - | - | - | - | SILVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | ||
![]() 42R02-4211 Power Dynamics | In Stock | - | - | - | - | PANEL | POLYCARBONATE | - | - | - | - | - | - | NICKEL | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 42R02-4211 | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | 5.82 | - | Yes | - | - | - | - | - | Yes | - | - | MAINS POWER CONNECTOR | - | - | - | STANDARDS: IEC 60320/C14; UL 94V-0; CSA; VDE, QUICK CONNECT | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | compliant | - | - | - | - | - | MALE | - | - | - | SOLDER | - | SNAP | - | - | Nickel (Ni) | - | 15A | - | - | - | - | - | - | - | - | 15A, 250VAC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHJ-8P8C-1-6-4 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() USB-FA1SP31 Power Dynamics | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Box | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 44R02-4121-250 Power Dynamics | In Stock | - | - | - | - | PANEL | GLASS FILLED POLYETHELENE | - | - | - | - | - | - | NICKEL | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 44R02-4121-250 | 44R02 | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | 5.81 | Compliant | Yes | - | - | Box | - | e3 | Yes | - | EAR99 | MAINS POWER CONNECTOR | - | - | - | STANDARDS: IEC 60320/C13; UL 94V-0; CSA; VDE, QUICK CONNECT | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | - | 12 | - | - | compliant | - | - | - | - | - | FEMALE | - | - | - | SOLDER | - | SNAP | - | - | TIN | - | - | - | - | - | - | - | - | - | - | 10/20A, 250V | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 42R36-3141-250 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() IC-040-3 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER DYNAMICS INC | Power Dynamics Inc | IC-040-3 | IC-040-3 | - | - | - | - | - | - | - | Active | - | - | - | 5.62 | Non-Compliant | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | compliant | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | SOIC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42R02-4212 Power Dynamics | 730 |
| - | - | - | Panel Mount | POLYCARBONATE | - | - | - | - | 42R02 | - | NICKEL | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 42R02-4212 | - | Power Dynamics, Inc. | - | - | - | - | Bulk | ROHS COMPLIANT | Active | - | - | Active | 1.8 | - | Yes | - | - | - | - | - | Yes | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | STANDARDS: IEC 60320/C14; UL 94V-0; CSA; VDE, QUICK CONNECT | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | compliant | - | - | cUL, UL, VDE | - | - | MALE | Rectangular - 27.50mm x 20.00mm | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | Nickel (Ni) | - | - | - | - | - | - | - | - | - | - | 15A, 250VAC | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() B23 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 42R36-3152-150 Power Dynamics | 1234 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 42R36 | - | - | - | POWER DYNAMICS INC | Power Dynamics Inc | 42R36-3152-150 | - | Power Dynamics, Inc. | - | - | - | - | Bulk | - | Active | - | - | Active | 1.06 | - | Yes | - | - | - | - | - | Yes | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | CSA, UL, VDE | - | - | - | Rectangular - 36.50mm x 30.00mm | - | - | - | - | - | IEC 320-C14 | - | - | Unfiltered - Commercial | 10A | - | - | - | No | - | - | - | Switch On-Off | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | UL94 V-0 | - | ||
![]() 42R65 Power Dynamics | 4511 |
| - | - | Through Hole | Panel Mount | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | NICKEL | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 42R65 | 42R65 | Power Dynamics, Inc. | - | - | - | - | Bulk | ROHS COMPLIANT | Active | - | - | Active | 5.8 | Compliant | Yes | - | - | - | - | - | Yes | Solder | - | Receptacle, Male Blades - Module | - | 3 | Male | STANDARDS: IEC 60320/C14; UL 94V-0, CSA, VDE | - | NO | NO | YES | GENERAL PURPOSE | 7 mm | 3 | Right Angle | - | compliant | - | - | CSA, UL, VDE | 3 | - | MALE | Rectangular - 31.00mm x 23.00mm | - | 250 V | SOLDER | 15 A | SNAP | IEC 320-C14 | - | NICKEL | - | 15A | - | - | - | - | - | - | - | - | 15A, 250VAC | - | - | - | - | - | - | - | - | - | UL94 V-0 | Lead Free | ||
![]() 30-21-113 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Dynamics, Inc. | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21mm Dia, Black, Round, Flat, Polyamide | - | - | - | - | - | - | - | - | - | Knob Cap | - | - | - | - | - | - | - | - | - | ||
![]() DC-001-A-CRSN Power Dynamics | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | SILVER (1181) OVER NICKEL (1181) | COPPER | POWER DYNAMICS INC | Power Dynamics Inc | DC-001-A-CRSN | - | - | - | - | - | - | - | - | Active | - | - | - | 5.66 | Non-Compliant | Yes | - | - | - | - | e4 | Yes | - | EAR99 | CIRCULAR DC POWER CONENCTOR | - | - | - | - | 8536.69.40.20 | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | compliant | 1 A | - | - | - | - | - | - | JACK | - | SOLDER LUG | - | - | - | - | Silver (Ag) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | 2 mm | 1 A | - | - | - | - | Lead Free | ||
![]() 42R36-3122-150 Power Dynamics | In Stock | - | - | - | - | PANEL | POLYCARBONATE | - | - | - | Switch | - | Straight | NICKEL | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 42R36-3122-150 | 42R36 | - | Snap-In | - | - | - | - | - | Active | - | 35.2(mm) | - | 1.76 | - | Yes | - | 250 | - | - | - | Yes | - | - | MAINS POWER CONNECTOR | Unfiltered | - | M | UL: CSA: VDE,UL94V-0 | - | NO | NO | YES | GENERAL PURPOSE | - | 3(POS) | - | - | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | - | SOLDER | - | SNAP | - | 1(Port) | NICKEL | - | - | - | - | 10(A) | - | - | - | - | - | 10A, 250VAC | - | - | - | - | - | - | 33(mm) | - | 40(mm) | - | - | ||
![]() 44R02-3121-250 Power Dynamics | 1232 |
| - | Tin/Nickel | - | Panel Mount, Snap-In | GLASS FILLED POLYETHELENE | Polycarbonate | - | 9 | - | - | Straight | NICKEL | Brass | POWER DYNAMICS INC | Power Dynamics Inc | 44R02-3121-250 | - | Power Dynamics, Inc. | Snap-In | -40C to 105C | 105C | -40C | Bulk | ROHS COMPLIANT | Active | 7(mm) | 32(mm) | Active | 2.37 | Compliant | Yes | Solder | 250VAC | - | 44R02 | e3 | Yes | Quick Connect - 0.118 (3mm) | EAR99 | Receptacle, Female Sockets | OUTLET | 3 per connection (3) | F | STANDARDS: IEC 60320/C13; UL 94V-0; CSA; VDE, QUICK CONNECT | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | - | 9 | - | - | compliant | - | - | cURus, VDE | 9(POS) | - | FEMALE | Rectangular - 32.50mm x 72.20mm | - | - | SOLDER | - | SNAP | IEC 320-C13 | 3(Port) | Tin (Sn) | Unfiltered - Commercial | - | - | - | 20(A) | No | - | - | - | - | 10/20A, 250V | - | - | - | - | - | - | 32.5(mm) | 0.098 (2.50mm) | 75.4(mm) | UL94 V-0 | Lead Free | ||
![]() PDI-2032-0 Power Dynamics | In Stock | - | - | - | Surface Mount | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER TAB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BR 2032/CR 2032 | - | - | - | - | - | - | - | Lead Free |