- Mounting Type
- Manufacturer
- RoHS
- Packaging
- Voltage
- Manufacturer Part Number
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Series
Attribute column
Manufacturer
Power Dynamics Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Base Product Number | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temperature Max Deg. C | Package | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rating Max | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Approval Agency | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Body Depth | Panel Cutout Dimensions | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | Coupling Type | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Filter Type | Device Socket Type | Current Rating (Max) | Accomodates a Fuse | Device Type Used On | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | EMI Shielded | Product Length (mm) | Panel Thickness | Product Height (mm) | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD-JPS-1-O Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER DYNAMICS | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MDC-114 Power Dynamics | In Stock | - | - | - | BOARD | - | - | - | - | - | - | SILVER | PHOSPHOR BRONZE | POWER DYNAMICS INC | Power Dynamics Inc | MDC-114 | MDC-11 | - | STRAIGHT | - | - | - | Active | - | - | - | 2.3 | - | Yes | - | - | - | e4 | Yes | - | - | CIRCULAR DIN CONNECTOR | - | - | - | - | - | NO | YES | NO | GENERAL PURPOSE | 4 | - | - | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | SOLDER | - | - | - | - | SILVER | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | ||
![]() 43R03-3121-250 Power Dynamics | In Stock | - | - | - | PANEL | POLYCARBONATE | Polycarbonate | 3 | - | - | Straight | NOT SPECIFIED | Brass | POWER DYNAMICS INC | Power Dynamics Inc | 43R03-3121-250 | 43R03 | - | Panel | - | - | ROHS COMPLIANT | Active | 27.5(mm) | - | - | 1.79 | - | Yes | Solder Lug | 250VAC | - | - | Yes | - | - | MAINS POWER CONNECTOR | OUTLET | - | F | STANDARDS: IEC 60320, UL 94V-0, CSA, VDE; QUICK CONNECT | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | compliant | - | 3(POS) | - | - | - | FEMALE | - | - | - | - | - | SOLDER | SNAP | - | 1(Port) | - | - | - | - | 15(A) | - | - | - | - | 10/15A, 250VAC | - | - | 35(mm) | - | 33(mm) | - | - | ||
![]() 77-21-613 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 42R02-2212 Power Dynamics | In Stock | - | - | - | PANEL | POLYCARBONATE | - | - | - | - | - | NICKEL | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 42R02-2212 | 42R02-2 | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | 2.37 | - | Yes | - | - | - | - | Yes | - | - | MAINS POWER CONNECTOR | - | - | - | STANDARDS: IEC 60320/C14; UL 94V-0; CSA; VDE, QUICK CONNECT | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | compliant | - | - | - | - | - | MALE | - | - | - | - | - | SOLDER | SNAP | - | - | - | NICKEL | - | - | - | - | - | - | - | 15A, 250VAC | - | - | - | - | - | - | - | ||
![]() DS-006 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AJ-35-25APF Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 42R03-4122 Power Dynamics | 101 |
| - | - | Panel Mount, Flange | - | - | - | 42R03 | - | - | - | - | - | - | - | - | Power Dynamics, Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | Solder Eyelet | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | - | - | - | - | - | - | Rectangular - 20.00mm x 27.50mm | - | - | - | - | - | IEC 320-C14 | - | - | - | Unfiltered - Commercial | - | - | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 43R02-1111 Power Dynamics | In Stock | - | - | Nickel Over Copper | PANEL | POLYCARBONATE | Polycarbonate | 3 | - | - | Straight | NOT SPECIFIED | Brass | POWER DYNAMICS INC | Power Dynamics Inc | 43R02-1111 | 43R02 | - | Panel | 70C | - | ROHS COMPLIANT | Active | 34(mm) | Not Required(mm) | - | 5.79 | - | Yes | Screw | 250VAC | - | - | Yes | - | EAR99 | MAINS POWER CONNECTOR | Power | - | RCP | 1 GROUND CONTACT ALSO AVAILABLE, STANDARDS: IEC 60320; UL 94V-0, CSA, VDE | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | compliant | - | 2POWER/1GROUND(POS) | - | - | - | FEMALE | - | - | - | - | - | SCREW | SNAP | - | 1(Port) | - | - | - | - | 10(A) | - | - | - | - | 10/15A, 250VAC | - | - | 50(mm) | - | 27.5(mm) | - | - | ||
![]() MDC-188 Power Dynamics | In Stock | - | - | - | BOARD AND PANEL | - | - | - | - | - | - | SILVER | PHOSPHOR BRONZE | POWER DYNAMICS INC | Power Dynamics Inc | MDC-188 | - | - | STRAIGHT | - | - | - | Active | - | - | - | 2.31 | Non-Compliant | Yes | - | - | - | e4 | Yes | - | - | CIRCULAR DIN CONNECTOR | - | - | - | - | - | NO | YES | NO | GENERAL PURPOSE | 8 | - | - | compliant | - | - | - | - | - | FEMALE | - | - | - | - | SOCKET | SOLDER | - | - | - | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | ||
![]() IC-064-H5 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | 2.24 inch | - | - | - | POWER DYNAMICS INC | Power Dynamics Inc | IC-064H-5 | - | - | STRAIGHT | - | - | - | Active | - | - | - | 5.69 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 1.778 mm | compliant | - | 64 | RECTANGULAR | - | 0.848 inch | - | 0.2 inch | - | BELLOWED TYPE | 0.07 inch | - | SOLDER | - | - | - | 0.75 mm | - | - | IC SOCKET | - | - | DIP64 | - | - | - | - | - | - | - | - | - | - | ||
![]() 42R05-3113-150 Power Dynamics | In Stock | - | - | - | BOARD AND PANEL | POLYCARBONATE | - | - | - | - | - | TIN | BRASS | POWER DYNAMICS INC | Power Dynamics Inc | 42R05-3113-150 | 42R05-3 | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | 2.39 | Non-Compliant | Yes | - | - | - | e3 | Yes | - | - | MAINS POWER CONNECTOR | - | - | - | STANDARDS: IEC 60320; CSA; UL 94V-0; VDE | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | SOLDER | SNAP | - | - | - | TIN | - | - | - | - | - | - | - | 15A, 250V | - | - | - | - | - | - | - |