- Approval Agency
- Connector Style
- Features
- Mfr
- Mounting Type
- Package
- Panel Thickness
- Product Status
- Series
- Termination
- Connector Type
- Ingress Protection
Attribute column
Manufacturer
Power Dynamics Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Mfr | Package | Product Status | Voltage, Rating | Series | Termination | Connector Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Approval Agency | Panel Cutout Dimensions | Connector Style | Filter Type | Rated Current | Accomodates a Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 42R02-4212E Power Dynamics | 2254 |
| - | Panel Mount, Flange | 42R02 | Power Dynamics, Inc. | Bulk | Active | - | - | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Pins | 3 | - | - | CSA, UL, VDE | Rectangular - 27.50mm x 20.00mm | IEC 320-C14 | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 42R42-3151-250 Power Dynamics | In Stock | - | - | Panel Mount, Snap-In | 42R42 | Power Dynamics, Inc. | Bulk | Active | - | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Female Sockets | 3 | - | - | CSA, UL, VDE | Rectangular - 27.90mm x 31.40mm | IEC 320-C14 | - | - | - | - | - | - | 0.098 (2.50mm) | UL94 V-0 | ||
![]() 43R03-3112-150 Power Dynamics | 1496 |
| - | Panel Mount, Snap-In | 43R03 | Power Dynamics, Inc. | Bulk | Active | - | - | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | 3 | - | - | CSA, UL, VDE | Rectangular - 32.50mm x 25.00mm | IEC 320-C15 | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 42R51-5125 Power Dynamics | 400 |
| - | Panel Mount | 42R51 | Power Dynamics, Inc. | Bulk | Active | - | - | Solder | Receptacle, Female Sockets | 2 | - | - | cUL, UL, VDE | Oval - 21.00mm x 12.40mm | IEC 320-C8 | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 42R44-3111-200 Power Dynamics | 99 |
| - | Panel Mount, Snap-In | 42R44 | Power Dynamics, Inc. | Bulk | Active | - | - | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | 3 | - | - | CSA, UL, VDE | Rectangular - 37.50mm x 21.50mm | IEC 320-C14 | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 44R01-6131-150 Power Dynamics | 16 |
| - | Panel Mount, Snap-In | 44R01 | Power Dynamics, Inc. | Bulk | Active | - | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 per connection (6) | - | - | cUL, UL | Rectangular - 176.50mm x 35.00mm | IEC 320-C14 | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 42R02-1111 Power Dynamics | 27 |
| - | Panel Mount | 42R02 | Power Dynamics, Inc. | Bulk | Active | - | - | Quick Connect - 0.187 (4.7mm) | Receptacle, Female Sockets | 3 | - | - | CSA, UL, VDE | Rectangular - 27.00mm x 20.00mm | IEC 320-C16 | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() PD-20-2 Power Dynamics | 77 |
| - | Panel Mount, Snap-In | - | Power Dynamics, Inc. | Bulk | Active | 125VAC | - | IDC | Receptacle, Female Sockets | 3 | 20A | - | cULus | Square - 24.50mm x 24.50mm | NEMA 5-20R | - | - | - | - | - | - | 0.039 ~ 0.078 (1.00mm ~ 2.00mm) | UL94 V-0 | ||
![]() PD-520R-6 Power Dynamics | 191 |
| - | Panel Mount, Snap-In | PD-520R | Power Dynamics, Inc. | Bulk | Active | 125VAC | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Female Sockets | 3 | 20A | - | cULus | Square - 31.50mm x 31.50mm | NEMA 5-20R | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() HGN-337-4-F-200 Power Dynamics | In Stock | - | - | Panel Mount, Snap-In | HGN-337 | Power Dynamics, Inc. | Box | Active | - | HGN-337 | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, UL, VDE | Rectangular - 49.50mm x 36.50mm | IEC 320-C14 | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Fuse Holder | Switch On-Off | - | 0.080 (2.03mm) | - | ||
![]() PD-43R04-11 Power Dynamics | 440 |
| - | Panel Mount, Snap-In | PD-43R04 | Power Dynamics, Inc. | Bulk | Active | - | - | Solder Eyelet | Receptacle, Female Sockets | 3 | - | - | cULus, VDE | - | IEC 320-C13 | Unfiltered - Commercial | - | No | - | - | - | 0.031 ~ 0.118 (0.80mm ~ 3.00mm) | UL94 V-1 | ||
![]() 42R37-3124-150 Power Dynamics | 44 |
| - | Panel Mount, Snap-In | 42R37 | Power Dynamics, Inc. | Bulk | Active | - | - | Solder | Receptacle, Male Blades - Module | 3 | - | - | CSA, UL, VDE | Rectangular - 49.00mm x 36.50mm | IEC 320-C14 | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 42R35A-3122-200 Power Dynamics | 906 |
| - | Panel Mount, Snap-In | - | Power Dynamics, Inc. | Bulk | Active | - | 42R35A | Quick Connect - 0.169 (4.3mm) | Receptacle, Female Sockets | 3 | - | - | CCC, CSA, TUV, UL | Rectangular - 27.90mm x 31.40mm | IEC 320-C14 | - | - | - | Fuse Holder, Twin Fused | - | - | 0.079 (2.00mm) | UL94 V-0 | ||
![]() 42R35A-3152-200 Power Dynamics | 70 |
| - | Panel Mount, Snap-In | - | Power Dynamics, Inc. | Bulk | Active | - | 42R35A | Quick Connect - 0.250 (6.3mm) | Receptacle, Female Sockets | 3 | - | - | CCC, CSA, TUV, UL | Rectangular - 27.90mm x 31.40mm | IEC 320-C14 | - | - | - | Fuse Holder, Twin Fused | - | - | 0.079 (2.00mm) | UL94 V-0 | ||
![]() 43R07-3121-150-PVL Power Dynamics | 92 |
| - | Panel Mount, Snap-In | - | Power Dynamics, Inc. | Bulk | Active | - | 43R07 | Quick Connect - 0.189 (4.8mm) | - | - | - | - | cUL, UL, VDE | - | IEC 320-C19 | Unfiltered - Commercial | - | No | - | - | P-Lock and V-Lock | 0.059 (1.50mm) | - | ||
![]() 44R02-3131-150-PL Power Dynamics | 110 |
| - | Panel Mount, Snap-In | - | Power Dynamics, Inc. | Bulk | Active | - | 44R02 | Quick Connect - 0.189 (4.8mm) | - | - | - | - | cUL, UL, VDE | - | IEC 320-C13 | - | - | No | - | - | P-Lock | 0.059 (1.50mm) | - | ||
![]() 44R01-1131-250 Power Dynamics | 71 |
| - | Panel Mount, Snap-In | 44R01 | Power Dynamics, Inc. | Bulk | Active | - | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | - | cUL, UL | Rectangular - 58.50mm x 35.00mm | IEC 320-C14 | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 43R03-1112 Power Dynamics | 928 |
| - | Panel Mount | 43R03 | Power Dynamics, Inc. | Bulk | Active | - | - | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | 3 | - | - | CSA, UL, VDE | Rectangular - 32.50mm x 25.00mm | IEC 320-C15 | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 42R37-3154-160 Power Dynamics | 99 |
| - | Panel Mount, Snap-In | 42R37 | Power Dynamics, Inc. | Bulk | Active | - | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | - | CSA, UL, VDE | Rectangular - 49.00mm x 36.50mm | IEC 320-C14 | - | 10A | - | - | - | - | - | UL94 V-0 | ||
![]() 44R01-3151-250 Power Dynamics | 102 |
| - | Panel Mount, Snap-In | 44R01 | Power Dynamics, Inc. | Bulk | Active | - | - | Solder | Receptacle, Female Sockets | 3 per connection (3) | - | - | cUL, UL | Rectangular - 105.70mm x 35.00mm | IEC 320-C14 | - | - | - | - | - | - | - | UL94 V-0 |