- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Connector Type
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- Fastening Type
- Features
- Housing Color
Attribute column
Manufacturer
Power Dynamics Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Base Product Number | Contact Materials | For Use With/Related Products | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Pitch | Ingress Protection | Style | Contact Finish | Housing Color | Wire Gauge | Accessory Type | Mating Cycles | Specifications | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD-FL-13 Power Dynamics | 284 |
| - | Panel Mount | - | Thermoplastic | FRCIR | Copper Alloy | - | ITT Cannon, LLC | Bulk | Active | 600V | 120°C | * | Solder | Receptacle | 1 | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | ||
![]() PD-LTB8-2P Power Dynamics | 409 |
| - | Surface Mount | - | Liquid Crystal Polymer (LCP) | PD-LTB8 | Phosphor Bronze | - | Power Dynamics, Inc. | Tape & Reel (TR) | Active | 600V | -40°C ~ 105°C | - | Solder | Receptacle, Poke-In Wire | 2 | - | - | - | 0.315 (8.00mm) | - | Board to Cable/Wire | Tin | Gray | 18-24 AWG | - | - | - | - | ||
![]() PD-LJ3-2P Power Dynamics | 247 |
| - | - | Liquid Crystal Polymer (LCP) | - | PD-LJ3-2 | - | - | Power Dynamics, Inc. | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jumper | - | - | - | ||
![]() PD-ZE-406T-2 Power Dynamics | 79 |
| - | Free Hanging (In-Line) | - | - | PD-ZE-406 | - | - | Power Dynamics, Inc. | Bulk | Active | 600V | - | - | Screw | Socket | 1 | - | - | - | - | - | Board to Cable/Wire | - | - | - | - | - | - | - | ||
![]() PD-CN-11 Power Dynamics | 35 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | - | Power Dynamics, Inc. | Bulk | Active | - | 105°C | - | Poke-In | Receptacle, Non-Gendered | 2 | - | - | - | 0.232 (5.90mm) | - | Board to Cable/Wire | - | Orange | 12-18 AWG | - | - | - | - | ||
![]() PD-LJ4-2P Power Dynamics | 206 |
| - | - | Liquid Crystal Polymer (LCP) | - | PD-LJ4-2 | - | - | Power Dynamics, Inc. | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jumper | - | - | - | ||
![]() PD-LJ4-1P Power Dynamics | 141 |
| - | - | Liquid Crystal Polymer (LCP) | - | PD-LJ4-1 | - | - | Power Dynamics, Inc. | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jumper | - | - | - | ||
![]() PD-LJ3-1P Power Dynamics | 206 |
| - | - | Liquid Crystal Polymer (LCP) | - | PD-LJ3-1 | - | - | Power Dynamics, Inc. | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jumper | - | - | - | ||
![]() PD-B14 Power Dynamics | 3017 |
| - | Surface Mount | - | - | - | Phosphor Bronze | - | Power Dynamics, Inc. | Tape & Reel (TR) | Active | 300V | -40°C ~ 125°C | - | Solder | Receptacle | 1 | - | - | 3A | - | - | Board to Cable/Wire | Tin | - | 18-26 AWG | - | - | - | - | ||
![]() PD-LTB3-2P Power Dynamics | In Stock | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | PD-LTB3 | Phosphor Bronze | - | Power Dynamics, Inc. | Tape & Reel (TR) | Active | 320V | -40°C ~ 105°C | - | Solder | Receptacle, Poke-In Wire | 2 | - | - | 5A | 0.118 (3.00mm) | - | Board to Cable/Wire | Tin | Gray | 22-26 AWG | - | - | - | - | ||
![]() PD-LTB6-2P Power Dynamics | 601 |
| - | Surface Mount | - | Liquid Crystal Polymer (LCP) | PD-LTB6 | Phosphor Bronze | - | PEI-Genesis | Bulk | Active | 600V | -40°C ~ 105°C | * | Solder | Receptacle, Poke-In Wire | 2 | - | - | 5A | 0.236 (6.00mm) | - | Board to Cable/Wire | Tin | Gray | 22-26 AWG | - | - | - | - | ||
![]() PD-FL-18-11 Power Dynamics | 368 |
| - | Panel Mount | - | Thermoplastic | PD-FL-18 | Copper Alloy | - | Knowles Syfer | Tape & Reel (TR) | Active | 600V | 120°C | * | Solder | Receptacle | 1 | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | ||
![]() PD-B14C Power Dynamics | 1800 |
| - | Surface Mount | - | - | - | Phosphor Bronze | - | Power Dynamics, Inc. | Tape & Reel (TR) | Active | 300V | -40°C ~ 125°C | - | Solder | Receptacle | 1 | - | - | 9A | - | - | Board to Cable/Wire | Tin | - | 18-24 AWG | - | - | - | - | ||
![]() PD-CN-02 Power Dynamics | In Stock | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | - | Power Dynamics, Inc. | Bulk | Active | - | 105°C | - | Poke-In | Receptacle, Push-In | 4 | - | - | - | 0.366 (9.30mm) | - | Cable/Wire to Cable/Wire | - | Orange | 12-18 AWG | - | - | - | - | ||
![]() PD-CN-01 Power Dynamics | 51 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | - | Power Dynamics, Inc. | Bulk | Active | - | 105°C | - | Poke-In | Receptacle, Push-In | 2 | - | - | - | 0.559 (14.20mm) | - | Cable/Wire to Cable/Wire | - | Orange | 12-18 AWG | - | - | - | - | ||
![]() PD-LJ3-3P Power Dynamics | In Stock | - | - | - | Liquid Crystal Polymer (LCP) | - | PD-LJ3-3 | - | - | Power Dynamics, Inc. | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jumper | - | - | - | ||
![]() PD-LTB3-3P Power Dynamics | 403 |
| - | Surface Mount | - | Liquid Crystal Polymer (LCP) | PD-LTB3 | Phosphor Bronze | - | Power Dynamics, Inc. | Tape & Reel (TR) | Active | 320V | -40°C ~ 105°C | - | Solder | Receptacle, Poke-In Wire | 3 | - | - | 5A | 0.118 (3.00mm) | - | Board to Cable/Wire | Tin | Gray | 22-26 AWG | - | - | - | - | ||
![]() PD-LTB3-1P Power Dynamics | 1851 |
| - | Surface Mount | - | Liquid Crystal Polymer (LCP) | PD-LTB3 | Phosphor Bronze | - | Power Dynamics, Inc. | Tape & Reel (TR) | Active | 600V | -40°C ~ 105°C | - | Solder | Receptacle, Poke-In Wire | 1 | - | - | 5A | - | - | Board to Cable/Wire | Tin | Gray | 22-26 AWG | - | - | - | - | ||
![]() PD-LTB4-1P Power Dynamics | 1472 |
| - | Surface Mount | - | Liquid Crystal Polymer (LCP) | PD-LTB4 | Phosphor Bronze | - | Power Dynamics, Inc. | Tape & Reel (TR) | Active | 600V | -40°C ~ 105°C | - | Solder | Receptacle, Poke-In Wire | 1 | - | - | - | - | - | Board to Cable/Wire | Tin | Gray | 18-24 AWG | - | - | - | - | ||
![]() PD-LTB4-3P Power Dynamics | 125 |
| - | Surface Mount | - | Liquid Crystal Polymer (LCP) | PD-LTB4 | Phosphor Bronze | - | Power Dynamics, Inc. | Tape & Reel (TR) | Active | 320V | -40°C ~ 105°C | - | Solder | Receptacle, Poke-In Wire | 3 | - | - | - | 0.157 (4.00mm) | - | Board to Cable/Wire | Tin | Gray | 18-24 AWG | - | - | - | - |