- Manufacturer
- RoHS
- Mounting Type
- Packaging
- Voltage
- Manufacturer Part Number
- Size / Dimension
- Height Seated (Max)
- Tolerance
- Approvals
- Mounting
- Length
Attribute column
Manufacturer
Power Dynamics Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Insert Material | Angle | Approvals | Enclosure | Manual Reset | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Spacing | Packaging | Type | Composition | Color | Supply Voltage | Current Rating | Polarity | Voltage | Number of Circuits | Number of Phases | RPM | Bearing Type | Fuse Size | Output Signal | Stud Size | Input Signal | Connection Type | Phase | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 516C6W Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | - | - | - | - | - | - | Thomas & Betts | MC208DD | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | 220V-240V/380V-415V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4125B6W Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | - | - | - | - | - | - | Altech | CDF12S8-M12S8-10BP25 | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | 380V-415V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5100R5W Power Dynamics | In Stock | - | - | Front Mount | 4 | - | - | - | - | CSA, UL | - | - | Turck | U2-08100 | 600 VAC, 600 VDC | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | 10 A | - | 347V/600V | - | - | - | - | - | - | - | - | - | - | IP67 | 1 m | ||
![]() 5100B7W Power Dynamics | In Stock | - | - | Hour Position - 7; Screw Terminals | - | - | - | - | - | - | - | - | Barksdale Control Products | 9692X-1CC-3-S1450 | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | 3ph277V/480V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 530P9W Power Dynamics | In Stock | - | - | Hour Position - 9; Screw Terminals | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG34KH400E3RJ | - | Panel | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | 400 A | - | 3ph120V/208V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 416B6S Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | - | - | - | - | - | - | Square D | 155996 | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | 380V-414V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 360B3W Power Dynamics | In Stock | - | - | DIN Rail | - | - | - | - | - | CSA, UR | - | - | Altech | ODL4U/Y | - | - | Yes | 6 mm | Contact: Brass; Housing: Polymide; Plating: Nickel | Double-Deck Block | - | Yellow | - | - | - | 250VDC | 2 | - | - | - | N/A | - | - | - | - | - | - | - | ||
![]() 530R5W Power Dynamics | In Stock | - | - | Hour Position - 5; Screw Terminals | - | - | - | - | - | CE, cULus, EAC, Ex, IEC | - | - | PR Electronics | 7501B3A1N11 | - | Field | Yes | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | 10-30 VDC | - | - | 3ph277V/480V | - | - | - | - | - | Milliamps (mADC) | - | Temperature, RTD, Millivolts (mVDC) | - | - | - | - | ||
![]() 330C7W Power Dynamics | In Stock | - | - | DIN Rail | - | - | - | - | - | CE, CSA, IEC, UL | - | - | Altech | PI6W-1PS-24VAC/DC | - | - | No | - | Contact: Brass; Housing: Polymide; Plating: Nickel | Spring Clamp Terminal | - | Gray | - | - | - | 400V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 560B7W Power Dynamics | In Stock | - | - | Hour Position - 7; Screw Terminals | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | 3ph277V/480V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 530P5W Power Dynamics | In Stock | - | - | Hour Position - 5; Screw Terminals | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-02A1-4+F267+L512 | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | 3ph277V/480V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 320C6S Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | Sealmaster | TB-22T | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | 250V | - | - | - | Tapped Base Pillow Block | - | - | - | - | - | - | - | - | ||
![]() 416C6S Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | 380V-414V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 516P6S Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | - | - | - | - | - | - | O-Z Gedney | 1-250 | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | 220V-240V/380V-415V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 432R6S Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | - | - | - | CE, cURus | - | No | Macromatic | CAH05A1BF | - | DIN Rail | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | 380V-414V | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 330B6S Power Dynamics | In Stock | - | - | Footed | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | Marathon Electric | W590 | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | Severe Duty | Cast Iron | - | - | - | - | 250V | - | - | 890 RPM | - | - | - | - | - | - | 3 | - | - | ||
![]() 4100R5W Power Dynamics | In Stock | - | - | Hour Position - 5; Screw Terminals | - | - | - | - | - | - | - | - | Vishay | 307UR80 | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | Anode Stud (Reverse) | 3ph600V | - | - | - | - | - | - | 3/4-16 UNF-2A | - | - | - | - | - | ||
![]() 460B12W Power Dynamics | In Stock | - | - | Hour Position - 12; Screw Terminals | - | - | - | - | - | - | - | - | POWER DYNAMICS | - | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | 125V/250V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 360R3W Power Dynamics | In Stock | - | - | Hour Position - 3 Screw Terminals | - | Polyamide | - | - | 45 Degrees | CSA, cULus | - | - | PMA (Division of ABB) | SUAV-N027-UL | - | - | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | Non-Metallic | - | - | - | - | 250VDC | - | - | - | - | - | - | - | - | Clip | - | - | - | ||
![]() 560P7W Power Dynamics | In Stock | - | - | Hour Position - 7; Screw Terminals | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG34KH400E3RK | - | Panel | Y | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | 400 A | - | 3ph120V/208V | - | - | - | - | - | - | - | - | - | - | - | - |