- Manufacturer
- RoHS
- Mounting Type
- Packaging
- Voltage
- Manufacturer Part Number
- Size / Dimension
- Height Seated (Max)
- Tolerance
- Approvals
- Mounting
- Length
Attribute column
Manufacturer
Power Dynamics Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Manufacturer | RoHS | Packaging | Size / Dimension | Tolerance | Voltage | Rated Current | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD-HEC3-MCC-3-R Power Dynamics | In Stock | - | - | IP67 - MATED | POWER DYNAMICS | Y | PA, UL-94V-0 rated, brass & gold-plated contacts | ~1.69 L (43mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | 125V per contact | - | Cable Diameter: 3mm~ 5mm | ||
![]() PDI-68-RV Power Dynamics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | ||
![]() PD-HEC3-FPC-S-3-BL Power Dynamics | In Stock | - | - | IP67 - MATED | POWER DYNAMICS | Y | PA, UL-94V-0 rated, brass & gold-plated contacts | 0.66 L (17mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | 125V per contact | - | Wire Gauge: 0.25mm² / 24AWG | ||
![]() PD-HEC3-FCC-5-R Power Dynamics | In Stock | - | - | IP67 - MATED | POWER DYNAMICS | Y | PA, UL-94V-0 rated, brass & gold-plated contacts | ~1.69 L (43mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | 63V per contact | - | Cable Diameter: 3mm~ 5mm | ||
![]() 330P4S Power Dynamics | In Stock | - | - | Hour Position - 4; Screw Terminals | POWER DYNAMICS | Y | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | 125V | - | - | ||
![]() PD-HEC3-FCC-3-G Power Dynamics | In Stock | - | - | IP67 - MATED | POWER DYNAMICS | Y | PA, UL-94V-0 rated, brass & gold-plated contacts | ~1.69 L (43mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | 125V per contact | - | Cable Diameter: 3mm~ 5mm | ||
![]() PD-HEC3-FCC-3-BL Power Dynamics | In Stock | - | - | IP67 - MATED | POWER DYNAMICS | Y | PA, UL-94V-0 rated, brass & gold-plated contacts | ~1.69 L (43mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | 125V per contact | - | Cable Diameter: 3mm~ 5mm | ||
![]() 532P6W Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | POWER DYNAMICS | Y | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | 220V-240V/380V-415V | - | - | ||
![]() 316R6S Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | POWER DYNAMICS | Y | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | 250V | - | - | ||
![]() 332P4W Power Dynamics | In Stock | - | - | Hour Position - 4; Screw Terminals | POWER DYNAMICS | Y | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | 110V | - | - | ||
![]() 432B6W Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | POWER DYNAMICS | Y | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | 380V-414V | - | - | ||
![]() 320P6S Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | POWER DYNAMICS | Y | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | 250V | - | - | ||
![]() 330P6S Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | POWER DYNAMICS | Y | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | 250V | - | - | ||
![]() PD-HEC3-MCC-3-BL Power Dynamics | In Stock | - | - | IP67 - MATED | POWER DYNAMICS | Y | PA, UL-94V-0 rated, brass & gold-plated contacts | ~1.69 L (43mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | 125V per contact | - | Cable Diameter: 3mm~ 5mm | ||
![]() PD-HEC3-FCC-5-G Power Dynamics | In Stock | - | - | IP67 - MATED | POWER DYNAMICS | Y | PA, UL-94V-0 rated, brass & gold-plated contacts | ~1.69 L (43mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | 63V per contact | - | Cable Diameter: 3mm~ 5mm | ||
![]() PD-HEC3-FPC-S-4-R Power Dynamics | In Stock | - | - | IP67 - MATED | POWER DYNAMICS | Y | PA, UL-94V-0 rated, brass & gold-plated contacts | 0.66 L (17mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | 125V per contact | - | Wire Gauge: 0.25mm² / 24AWG | ||
![]() PD-HEC3-FCC-8-G Power Dynamics | In Stock | - | - | IP67 - MATED | POWER DYNAMICS | Y | PA, UL-94V-0 rated, brass & gold-plated contacts | ~1.69 L (43mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | 63V per contact | - | Cable Diameter: 3mm~ 5mm | ||
![]() PD-HEC3-MCC-4-BL Power Dynamics | In Stock | - | - | IP67 - MATED | POWER DYNAMICS | Y | PA, UL-94V-0 rated, brass & gold-plated contacts | ~1.69 L (43mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | 125V per contact | - | Cable Diameter: 3mm~ 5mm | ||
![]() 42R35-3122-200 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | 10A | - | ||
![]() PD-HEC3-FPC-P-3-B Power Dynamics | In Stock | - | - | IP67 - MATED | POWER DYNAMICS | Y | PA, UL-94V-0 rated, brass & gold-plated contacts | 0.66 L (17mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | 125V per contact | - | Wire Gauge: 0.25mm² / 24AWG |