- Manufacturer
- RoHS
- Mounting Type
- Packaging
- Voltage
- Manufacturer Part Number
- Size / Dimension
- Height Seated (Max)
- Tolerance
- Approvals
- Mounting
- Length
Attribute column
Manufacturer
Power Dynamics Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Core Material | Angle | Approvals | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Package | RoHS | Spacing | Timing Range | Operating Temperature | Packaging | Size / Dimension | Tolerance | Termination | Type | Composition | Color | Depth | Current Rating | Voltage | Termination Type | Protections | Coil Voltage | Max Frequency | Fuse Size | Mode of Operation | Connection Type | Nominal Input Voltage (AC) | Contacts | Height Seated (Max) | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD-HEC3-FPC-S-5-B Power Dynamics | In Stock | - | - | IP67 - MATED | - | - | - | - | POWER DYNAMICS | - | - | - | - | Y | - | - | - | PA, UL-94V-0 rated, brass & gold-plated contacts | 0.66 L (17mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | - | - | - | - | - | - | 63V per contact | - | - | - | - | - | - | - | - | - | Wire Gauge: 0.25mm² / 24AWG | - | ||
![]() 330B4S Power Dynamics | In Stock | - | - | Surface | - | - | - | CE, CSA, UL | SSAC | HRDM33A1-SSAC | - | - | - | Y | - | 1 | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | 0.250 in Flat Blade | - | - | - | - | - | 125V | - | - | 24 VDC | - | - | On Delay | - | - | SPDT | - | - | ||
![]() PD-HEC3-MPC-S-8-BL Power Dynamics | In Stock | - | - | IP67 - MATED | - | - | - | - | POWER DYNAMICS | - | - | - | - | Y | - | - | - | PA, UL-94V-0 rated, brass & gold-plated contacts | 0.66 L (17mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | - | - | - | - | - | - | 63V per contact | - | - | - | - | - | - | - | - | - | Wire Gauge: 0.25mm² / 24AWG | - | ||
![]() RCA151W Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSN-12A Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD-HEC3-MCC-3-B Power Dynamics | In Stock | - | - | IP67 - MATED | - | Ferrite | - | - | POWER DYNAMICS | - | - | Thru-Hole | - | Y | - | - | -55°C to +125°C | PA, UL-94V-0 rated, brass & gold-plated contacts | ~1.69 L (43mm) x 0.45 W (11.5mm) | 0.1 | - | - | - | - | - | - | 125V per contact | RoHS | - | - | - | - | - | - | - | - | Cable Diameter: 3mm~ 5mm | - | ||
![]() 416R6S Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | - | - | - | - | POWER DYNAMICS | - | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | 380V-414V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD-HEC3-MPC-P-3-G Power Dynamics | In Stock | - | - | IP67 - MATED | - | - | - | - | Cutler Hammer, Div of Eaton Corp | CH235 | - | - | - | Y | - | - | - | PA, UL-94V-0 rated, brass & gold-plated contacts | 0.66 L (17mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | - | - | - | - | - | - | 125V per contact | - | - | - | - | - | - | - | - | - | Wire Gauge: 0.25mm² / 24AWG | - | ||
![]() PD-HEC3-MPC-P-4-G Power Dynamics | In Stock | - | - | IP67 - MATED | - | - | - | - | Burndy | UH173 | - | - | - | Y | - | - | - | PA, UL-94V-0 rated, brass & gold-plated contacts | 0.66 L (17mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | - | - | - | - | - | - | 125V per contact | - | - | - | - | - | - | - | - | - | Wire Gauge: 0.25mm² / 24AWG | - | ||
![]() PD-HEC3-MPC-P-3-R Power Dynamics | In Stock | - | - | IP67 - MATED | - | - | - | - | Sick | DBS36E-BBEM00300 | - | - | - | Y | - | - | - | PA, UL-94V-0 rated, brass & gold-plated contacts | 0.66 L (17mm) x 0.45 W (11.5mm) | 500 mating cycles minimum | - | - | - | - | - | - | 125V per contact | - | - | - | - | - | - | - | - | - | Wire Gauge: 0.25mm² / 24AWG | - | ||
![]() 320P4W Power Dynamics | In Stock | - | - | Hour Position - 4; Screw Terminals | - | - | - | - | Miscellaneous | - | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 320R6S Power Dynamics | In Stock | - | - | Hour Position - 6; Screw Terminals | Polyamide | - | 90 Degrees | - | PMA (Division of ABB) | SLWD-P299 | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | Non-Metallic | - | - | - | 250V | - | - | - | - | - | - | Clip | - | - | - | - | ||
![]() 420R5W Power Dynamics | In Stock | - | - | Hour Position - 5; Screw Terminals | - | - | - | - | Turck | U2-04182 | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | 3ph600V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 520B9W Power Dynamics | In Stock | - | - | Hour Position - 9; Screw Terminals | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG34KH400E3CK | Panel | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | 400 A | 3ph120V/208V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 320B4S Power Dynamics | In Stock | - | - | Hour Position - 4; Screw Terminals | - | - | - | CSA, IEC, UL | ABB | T4HQ250BW | Panel | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | 250 A | 125V | - | Branch Circuit | - | - | - | - | - | - | - | - | - | ||
![]() 320B4W Power Dynamics | In Stock | - | - | DIN Rail | - | - | - | ATEX, CSA, cURus, DNV, EAC, VDE | Square D | 441234 | - | - | - | Y | 10.16 mm | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | Grounding Block | - | Green, Yellow | - | - | 125V | - | - | - | - | N/A | - | - | - | - | - | - | ||
![]() 320C5W Power Dynamics | In Stock | - | - | Hour Position - 5; Screw Terminals | - | - | - | - | Name Brand Replacements™ | 3850-008 | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | 277V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 530B9W Power Dynamics | In Stock | - | - | Hour Position - 9; Screw Terminals | - | - | - | - | Miscellaneous | - | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | 120V, 208V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 420C12W Power Dynamics | In Stock | - | - | Hour Position - 12; Screw Terminals | - | - | - | - | Johnson Controls | VS031111B-SM100 | Panel | - | JHSN_DRIV_VSD-II | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | 15.3125 | - | 125V/250V | - | - | - | 320 Hz | - | - | - | 208 VAC | - | - | 9.40625 | ||
![]() 430C9S Power Dynamics | In Stock | - | - | Hour Position - 9; Screw Terminals | - | - | - | - | Woehner, LLC | 31552-WONR | - | - | - | Y | - | - | - | Contact: Brass; Housing: Polymide; Plating: Nickel | - | - | - | - | - | - | - | - | 3ph250V | - | - | - | - | - | - | - | - | - | - | - |