- Configuration
- Diode Type
- Number of Elements
- Number of Phases
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- ECCN Code
- Ihs Manufacturer
- Operating Temperature-Max
- Output Current-Max
- Part Life Cycle Code
- Surface Mount
Attribute column
Manufacturer
Powerex Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R4100325 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.4 V | POWEREX INC | - | 1 | 200 °C | - | - | - | - | - | Active | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 300 V | - | 500 A | - | - | ||
![]() CS611816C Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 2 | 1.56 V | POWEREX INC | - | 1 | 150 °C | -40 °C | UNSPECIFIED | MODULE-2 | RECTANGULAR | FLANGE MOUNT | Active | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | UL RECOGNIZED | R-XUFM-X2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | 160 A | 1 | 1800 V | - | 6000 A | 12000 μA | - | ||
![]() R3101012 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.3 V | POWEREX INC | - | 1 | 200 °C | - | - | - | - | - | Active | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 12 A | 1 | 1000 V | - | 250 A | - | - | ||
![]() CC611616C Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 3 | 1.56 V | POWEREX INC | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Active | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | UL RECOGNIZED | R-XUFM-X3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 160 A | 1 | 1600 V | - | 6000 A | 12000 μA | - | ||
![]() QRD330001 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 3 | - | POWEREX INC | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | EAR99 | POWER | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 3 | - | R-PUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 3300 V | - | - | - | 1.2 μs | ||
![]() R3100716 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.2 V | POWEREX INC | - | 1 | 200 °C | - | - | - | - | - | Active | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 16 A | 1 | 700 V | - | 300 A | - | - | ||
![]() CC612416C Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 3 | 1.66 V | POWEREX INC | - | 2 | 150 °C | -40 °C | UNSPECIFIED | MODULE-3 | RECTANGULAR | FLANGE MOUNT | Active | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | UL RECOGNIZED | R-XUFM-X3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 160 A | 1 | 2400 V | - | 6000 A | 14000 μA | - | ||
![]() RM10TN-2H Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 5 | 1.8 V | POWEREX INC | - | 6 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | EAR99 | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-PUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 7 A | 3 | 1600 V | - | 200 A | - | - | ||
![]() R4140660 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.35 V | POWEREX INC | - | 1 | 190 °C | - | - | - | - | - | Active | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 60 A | 1 | 600 V | - | 900 A | - | - | ||
![]() CS613216C Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 2 | 1.9 V | POWEREX INC | - | 1 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X2 | RECTANGULAR | FLANGE MOUNT | Active | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | UL RECOGNIZED | R-XUFM-X2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | 160 A | 1 | 3200 V | - | 5200 A | 20000 µA | - | ||
![]() RM25TN-2H Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 5 | 1.7 V | POWEREX INC | - | 6 | 125 °C | -40 °C | UNSPECIFIED | R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | EAR99 | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 5 | - | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 15 A | 3 | 1600 V | - | 400 A | - | - | ||
![]() R6000125XXYA Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 1 | 1.5 V | POWEREX INC | - | 1 | 190 °C | -65 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Active | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 250 A | 1 | 1400 V | DO-9 | 6000 A | - | 11 µs | ||
![]() R3100812 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.3 V | POWEREX INC | - | 1 | 200 °C | - | - | - | - | - | Active | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 12 A | 1 | 800 V | - | 250 A | - | - | ||
![]() R4141060 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.35 V | POWEREX INC | - | 1 | 190 °C | - | - | - | - | - | Active | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 60 A | 1 | 1000 V | - | 900 A | - | - | ||
![]() CN241202 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 3 | 1.5 V | POWEREX INC | F7 | 2 | 150 °C | - | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | EAR99 | FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 3 | - | R-XUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 20 A | 1 | 1200 V | - | 400 A | - | 0.8 µs | ||
![]() RM10TN-H Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 5 | 1.3 V | POWEREX INC | - | 6 | 125 °C | - | UNSPECIFIED | R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | EAR99 | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 5 | - | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 12 A | 3 | 800 V | - | 200 A | - | - | ||
![]() CC611816C Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 3 | 1.56 V | POWEREX INC | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Active | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | UL RECOGNIZED | R-XUFM-X3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 160 A | 1 | 1800 V | - | 6000 A | 12000 µA | - | ||
![]() R4140860 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.35 V | POWEREX INC | - | 1 | 190 °C | - | - | - | - | - | Active | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 60 A | 1 | 800 V | - | 900 A | - | - | ||
![]() CC612016C Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 3 | 1.66 V | POWEREX INC | - | 2 | 150 °C | -40 °C | UNSPECIFIED | MODULE-3 | RECTANGULAR | FLANGE MOUNT | Active | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | UL RECOGNIZED | R-XUFM-X3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 160 A | 1 | 2000 V | - | 6000 A | 14000 µA | - | ||
![]() JAN1N3295A Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 1 | - | POWEREX INC | - | 1 | 200 °C | -40 °C | METAL | - | ROUND | POST/STUD MOUNT | Active | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 100 A | 1 | 1000 V | - | 2300 A | - | - |