- Configuration
- Diode Type
- Number of Elements
- Number of Phases
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- ECCN Code
- Ihs Manufacturer
- Operating Temperature-Max
- Output Current-Max
- Part Life Cycle Code
- Surface Mount
Attribute column
Manufacturer
Powerex Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Pbfree Code | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM25TN-2H Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 5 | 1.7 V | POWEREX INC | 6 | 125 °C | -40 °C | UNSPECIFIED | R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | - | - | EAR99 | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 5 | - | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 15 A | 3 | 1600 V | - | 400 A | - | - | ||
![]() R6000125XXYA Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 1 | 1.5 V | POWEREX INC | 1 | 190 °C | -65 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 250 A | 1 | 1400 V | DO-9 | 6000 A | - | 11 µs | ||
![]() CS411499B Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 2 | 1.35 V | POWEREX INC | 1 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | UL RECOGNIZED | R-XUFM-X2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 1400 V | - | 2110 A | - | - | ||
![]() RM20TPM-24 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 5 | 1.3 V | POWEREX INC | 6 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | EAR99 | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-PUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 40 A | 3 | 1200 V | - | 400 A | - | - | ||
![]() QRD1410T30 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 3 | 3.8 V | POWEREX INC | 2 | 150 °C | - | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | - | - | EAR99 | FAST RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | - | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 61 A | 1 | 1400 V | - | 670 A | - | 0.3 μs | ||
![]() JANTXV1N3295RA Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 1 | - | POWEREX INC | 1 | 200 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 100 A | 1 | 1000 V | - | 2300 A | - | - | ||
![]() RA201048XX Powerex Power Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | 1.05 V | POWEREX INC | 1 | 190 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Active | - | - | - | EAR99 | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | END | NO LEAD | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | O-CEDB-N2 | - | SINGLE | RECTIFIER DIODE | - | 6000 A | 1 | 1000 V | - | 49000 A | 150000 μA | 16 μs | ||
![]() R4140360 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.35 V | POWEREX INC | 1 | 190 °C | - | - | - | - | - | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 60 A | 1 | 300 V | - | 900 A | - | - | ||
![]() R3100116 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.2 V | POWEREX INC | 1 | 200 °C | - | - | - | - | - | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 16 A | 1 | 100 V | - | 300 A | - | - | ||
![]() R3100112 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.3 V | POWEREX INC | 1 | 200 °C | - | - | - | - | - | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 12 A | 1 | 100 V | - | 240 A | - | - | ||
![]() R3100916 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.2 V | POWEREX INC | 1 | 200 °C | - | - | - | - | - | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 16 A | 1 | 900 V | - | 300 A | - | - | ||
![]() R4140560 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.35 V | POWEREX INC | 1 | 190 °C | - | - | - | - | - | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 60 A | 1 | 500 V | - | 900 A | - | - | ||
![]() JANTXV1N3295A Powerex Power Semiconductors | In Stock | - | Datasheet | NO | SILICON | 1 | - | POWEREX INC | 1 | 200 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 100 A | 1 | 1000 V | - | 2300 A | - | - | ||
![]() R4140460 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.35 V | POWEREX INC | 1 | 190 °C | - | - | - | - | - | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 60 A | 1 | 400 V | - | 900 A | - | - | ||
![]() R4100625 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.4 V | POWEREX INC | 1 | 200 °C | - | - | - | - | - | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 600 V | - | 500 A | - | - | ||
![]() R4140770 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.27 V | POWEREX INC | 1 | 190 °C | - | - | - | - | - | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 70 A | 1 | 700 V | - | 1200 A | - | - | ||
![]() R4140370 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.27 V | POWEREX INC | 1 | 190 °C | - | - | - | - | - | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 70 A | 1 | 300 V | - | 1200 A | - | - | ||
![]() R4140960 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.35 V | POWEREX INC | 1 | 190 °C | - | - | - | - | - | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 60 A | 1 | 900 V | - | 900 A | - | - | ||
![]() R3100516 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.2 V | POWEREX INC | 1 | 200 °C | - | - | - | - | - | Obsolete | - | - | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 16 A | 1 | 500 V | - | 300 A | - | - | ||
![]() R3100512 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.3 V | POWEREX INC | 1 | 200 °C | - | - | - | - | - | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 12 A | 1 | 500 V | - | 240 A | - | - |