- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Package / Case
- Part Status
- RoHS Status
- Speed
- Mounting Type
- Moisture Sensitivity Level (MSL)
- Published
- Average Rectified Current
- Max Reverse Voltage (DC)
Attribute column
Manufacturer
Powerex Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Diode Configuration | Reverse Current-Max | Reverse Recovery Time-Max | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD411811 Powerex Inc. | 844 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | POW-R-BLOK™ Module | - | - | - | SILICON | 2 | 150°C | -40°C | Bulk | 2007 | yes | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200mA @ 1800V | 1.25V @ 3000A | ISOLATED | 1.1kA | - | 1200A | 1800V | 1100A | - | 1.8kV | 1.1kA | 1 | 22 μs | - | - | - | - | 1 Pair Series Connection | - | - | - | RoHS Compliant | ||
![]() PD412411 Powerex Inc. | 913 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | POW-R-BLOK™ Module | - | - | - | SILICON | 2 | 150°C | -40°C | Bulk | 2007 | yes | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200mA @ 2400V | 1.25V @ 3000A | ISOLATED | 1.1kA | - | 1200A | 2400V | 1100A | - | 2.4kV | 1.1kA | 1 | 22 μs | - | - | - | - | 1 Pair Series Connection | - | - | - | RoHS Compliant | ||
![]() ND412026 Powerex Inc. | 2159 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | POW-R-BLOK™ Module | - | 3 | - | SILICON | 2 | 150°C | -40°C | Bulk | 2010 | yes | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | 260A | NOT SPECIFIED | 3 | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 2000V | 1.35V @ 1500A | ISOLATED | 260A | - | - | 2000V | - | - | 2kV | 260A | 1 | - | - | - | - | - | 1 Pair Series Connection | - | 10μs | - | RoHS Compliant | ||
![]() CC2406500N Powerex Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | - | - | SILICON | 2 | 150°C | -40°C | Bulk | 2000 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | SUPER FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-XUFM-X3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20mA @ 600V | 2.5V @ 50A | ISOLATED | - | - | - | - | 50A DC | 1.5V | 600V | 50A | 1 | 200 ns | - | - | 1000A | - | 1 Pair Common Cathode | - | - | - | Non-RoHS Compliant | ||
![]() PD412211 Powerex Inc. | 792 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | POW-R-BLOK™ Module | - | - | - | SILICON | 2 | 150°C | -40°C | Bulk | 2007 | yes | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200mA @ 2200V | 1.25V @ 3000A | ISOLATED | - | - | 1200A | 2200V | 1100A | - | 2.2kV | 1.1kA | 1 | 22 μs | - | - | 50890A | - | 1 Pair Series Connection | - | - | - | RoHS Compliant | ||
![]() CN2406500N Powerex Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | - | - | SILICON | 2 | 150°C | -40°C | Bulk | 2000 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | SUPER FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-XUFM-X3 | Not Qualified | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20mA @ 600V | 2.5V @ 50A | ISOLATED | - | - | - | - | 50A DC | - | 600V | 50A | 1 | 200 ns | - | - | 1000A | - | 1 Pair Common Anode | - | - | - | RoHS Compliant | ||
![]() QRC3310002 Powerex Inc. | In Stock | - | Datasheet | - | Screw | Screw Mount | Module | - | - | - | SILICON | 2 | 150°C | -40°C | Bulk | 2014 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 3300V | 4.3V @ 100A | ISOLATED | - | - | - | 3300V | - | - | 3.3kV | 90A | 1 | 1.2 μs | - | - | - | - | 1 Pair Common Cathode | - | - | - | RoHS Compliant | ||
![]() ND411826 Powerex Inc. | 2674 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | POW-R-BLOK™ Module | - | 3 | - | SILICON | 2 | 150°C | -40°C | Bulk | 2010 | yes | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | 1.8kV | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | 260A | NOT SPECIFIED | 3 | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 1800V | 1.35V @ 1500A | ISOLATED | - | - | - | 1800V | - | - | 1.8kV | 260A | 1 | - | - | - | 8000A | - | 1 Pair Series Connection | - | 10μs | - | RoHS Compliant | ||
![]() PD411211 Powerex Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | POW-R-BLOK™ Module | - | - | POW-R-BLOK™ Module | - | - | - | - | Bulk | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200mA @ 1200V | 1.25V @ 3000A | - | - | - | - | 1200V | 1100A | - | 1.2kV | 1.1kA | - | 22 μs | - | - | - | - | 1 Pair Series Connection | - | - | - | RoHS Compliant | ||
![]() CD410830 Powerex Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | POW-R-BLOK™ Module | - | - | - | SILICON | 2 | 125°C | -40°C | Bulk | 2000 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | POWER | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | R-PUFM-X3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 4mA @ 800V | 1.4V @ 90A | ISOLATED | - | - | - | 800V | - | - | 800V | 30A | 1 | - | - | - | 600A | - | 1 Pair Series Connection | - | - | - | RoHS Compliant | ||
![]() CD610816C Powerex Inc. | 13 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | NO | - | - | SILICON | 2 | 150°C | -40°C | Bulk | 2011 | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | - | NOT SPECIFIED | - | R-XUFM-X3 | - | Dual | Standard Recovery >500ns, > 200mA (Io) | Standard | 12mA @ 800V | - | ISOLATED | 160A | - | - | - | - | 1.56V | 800V | 160A | 1 | - | 800V | - | - | - | 1 Pair Series Connection | 12000μA | - | Unknown | RoHS Compliant | ||
![]() LD411660 Powerex Inc. | 80 | - | Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | POW-R-BLOK™ Module | - | 3 | - | SILICON | 2 | 150°C | - | Bulk | 2013 | yes | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | 1.6kV | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | 600A | NOT SPECIFIED | 3 | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 40mA @ 1600V | - | ISOLATED | 600A | -40°C~150°C | - | 1600V | - | - | 1.6kV | 600A | 1 | - | - | - | - | 1.24V | 1 Pair Series Connection | - | - | - | RoHS Compliant | ||
![]() CD412599C Powerex Inc. | 13 |
| Datasheet | 20 Weeks | - | Chassis Mount | POW-R-BLOK™ Module | NO | - | - | SILICON | 2 | 150°C | - | - | - | - | Active | - | 3 | EAR99 | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | - | R-PUFM-X3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 12mA @ 2000V | 1.65V @ 330A | ISOLATED | - | -40°C~150°C | 100A | 2000V | 100A | - | - | - | 1 | - | - | 2500V | 2600A | - | 1 Pair Series Connection | 12000μA | - | - | RoHS Compliant | ||
![]() RM300CA-9W Powerex Inc. | In Stock | - | - | - | Chassis Mount | Chassis Mount | Module | - | - | - | SILICON | 2 | 150°C | -40°C | Bulk | 2000 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | FREE WHEELING DIODE | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PUFM-X3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40mA @ 450V | 1.2V @ 300A | ISOLATED | - | - | - | - | 300A DC | - | 450V | 300A | 1 | 500 ns | - | - | 6000A | - | 1 Pair Common Cathode | - | - | - | Non-RoHS Compliant | ||
![]() CD411499C Powerex Inc. | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | Chassis Mount | Module | - | - | - | SILICON | 2 | 150°C | -40°C | Bulk | 2011 | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | - | NOT SPECIFIED | - | R-PUFM-X3 | - | Dual | Standard Recovery >500ns, > 200mA (Io) | Standard | 8mA @ 1400V | - | ISOLATED | 100A | - | - | 1400V | - | 1.55V | 1.4kV | 100A | 1 | - | 1.4kV | - | - | - | 1 Pair Series Connection | 8000μA | - | Unknown | RoHS Compliant | ||
![]() CD611416C Powerex Inc. | In Stock | - | Datasheet | 20 Weeks | Screw | Screw Mount | Module | - | - | - | SILICON | 2 | 150°C | -40°C | Bulk | 2011 | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | - | NOT SPECIFIED | - | R-XUFM-X3 | - | Dual | Standard Recovery >500ns, > 200mA (Io) | Standard | 12mA @ 1400V | - | ISOLATED | 160A | - | - | 1400V | - | 1.56V | 1.4kV | 160A | 1 | - | 1.4kV | - | - | - | 1 Pair Series Connection | 12000μA | - | Unknown | RoHS Compliant | ||
![]() CDD11610 Powerex Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | POW-R-BLOK™ Module | - | 3 | - | SILICON | 2 | 125°C | - | Bulk | 2000 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | POWER | UL RECOGNIZED | 8541.10.00.80 | 1.6kV | UPPER | UNSPECIFIED | NOT SPECIFIED | - | 100A | NOT SPECIFIED | 3 | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 15mA @ 1600V | 1.35V @ 320A | ISOLATED | 100A | -40°C~150°C | - | 1600V | - | 1.35V | 1.6kV | 100A | 1 | - | 1.6kV | - | - | - | 1 Pair Series Connection | - | - | Unknown | RoHS Compliant | ||
![]() CD410860 Powerex Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | POW-R-BLOK™ Module | - | - | - | SILICON | 2 | 125°C | -40°C | Bulk | 2000 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | POWER | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | R-PUFM-X3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10mA @ 800V | 1.25V @ 180A | ISOLATED | - | - | - | 800V | - | - | 800V | 60A | 1 | - | - | - | 1200A | - | 1 Pair Series Connection | - | - | - | RoHS Compliant | ||
![]() LD412460 Powerex Inc. | 2498 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | POW-R-BLOK™ Module | - | 3 | - | SILICON | 2 | 150°C | -40°C | Bulk | 2013 | yes | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 40mA @ 2400V | 1.19V @ 1800A | ISOLATED | 600A | - | - | 2400V | - | - | 2.4kV | 600A | 1 | - | - | - | - | - | 1 Pair Series Connection | - | - | - | RoHS Compliant | ||
![]() CD611816C Powerex Inc. | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | Module | NO | - | - | SILICON | 2 | 150°C | -40°C | Bulk | 2011 | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | - | NOT SPECIFIED | - | R-XUFM-X3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 12mA @ 1800V | - | ISOLATED | 160A | - | - | 1800V | - | 1.56V | 1.8kV | 160A | 1 | - | 1.8kV | - | - | - | 1 Pair Series Connection | 12000μA | - | Unknown | RoHS Compliant |