- ECCN Code
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Manufacturer
- Manufacturer Part Number
- Package Description
- Trigger Device Type
- Surface Mount
- Repetitive Peak Off-state Voltage
- DC Gate Trigger Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Powerex Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Lead Free Status / RoHS Status | Leakage Current-Max | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Rohs Code | Series | JESD-609 Code | Part Status | ECCN Code | Type | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Contact Finish | JESD-30 Code | Qualification Status | Configuration | Case Connection | Usage | JEDEC-95 Code | 1st Connector | 2nd Connector | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Length | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C602LD Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | POWEREX INC | - | 35 mA | - | - | - | - | 125 °C | -45 °C | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SCR | 2400 V | 10000 A | 500 V/us | - | - | 250 mA | 150 mA | - | - | 4.5 V | - | 250 µs | - | - | ||
![]() T627082044DN Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 3 | - | POWEREX INC | - | 25 mA | - | CASE T62 | - | 1 | 125 °C | -40 °C | UNSPECIFIED | DISK BUTTON, O-XXDB-X3 | ROUND | DISK BUTTON | - | Active | - | - | - | - | - | EAR99 | - | - | NICKEL | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | - | unknown | - | 3 | - | O-XXDB-X3 | Not Qualified | SINGLE | - | - | - | - | - | SCR | 800 V | 4000 A | 300 V/us | 800 V | 315 A | - | 150 mA | - | - | 3 V | - | - | - | - | ||
![]() CA358PC1 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | POWEREX INC | - | 20 mA | - | - | - | - | 125 °C | -45 °C | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SCR | 1300 V | 1800 A | 400 V/us | - | - | - | 250 mA | - | - | 5 V | - | - | - | - | ||
![]() R3110512 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | - | POWEREX INC | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C451PS1 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | POWEREX INC | - | 45 mA | - | - | - | - | 125 °C | -45 °C | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SCR | 1700 V | 23000 A | 400 V/us | - | - | - | 200 mA | - | - | 5 V | - | 150 µs | - | - | ||
![]() CA438S2 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | POWEREX INC | - | 60 mA | - | - | - | - | 125 °C | -40 °C | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SCR | 700 V | 10000 A | 400 V/us | - | - | - | 500 mA | - | - | 5 V | - | - | - | - | ||
![]() C350S Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | - | POWEREX INC | - | 20 mA | - | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | END | NO LEAD | - | - | unknown | - | 3 | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | - | - | - | SCR | 700 V | - | 200 V/us | 700 V | 180.55 A | - | - | - | - | - | - | - | - | - | ||
![]() C397T Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | - | POWEREX INC | - | 45 mA | - | - | - | 1 | 125 °C | -45 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | FAST | 8541.30.00.80 | END | NO LEAD | - | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | - | - | - | SCR | 900 V | 7500 A | 200 V/us | 900 V | 659.4 A | 500 mA | 300 mA | - | - | 3 V | - | 60 µs | - | - | ||
![]() C451T2 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | POWEREX INC | - | 45 mA | - | - | - | - | 125 °C | -45 °C | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SCR | 900 V | 21000 A | 400 V/us | - | - | - | 200 mA | - | - | 5 V | - | 150 µs | - | - | ||
![]() C450M Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 3 | 1993-10-01 | POWEREX INC | - | 65 mA | - | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-X3 | ROUND | DISK BUTTON | - | Not Recommended | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | END | UNSPECIFIED | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | O-CEDB-X3 | Not Qualified | SINGLE | - | - | - | - | - | SCR | 600 V | 28000 A | 400 V/us | 600 V | 2790 A | 500 mA | 200 mA | - | - | 5 V | - | 150 µs | - | - | ||
![]() FT300DL10 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | POWEREX INC | - | 30 mA | - | - | - | - | 125 °C | -45 °C | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SCR | 500 V | 8000 A | 200 V/us | - | - | - | 200 mA | - | - | 2.5 V | - | - | - | - | ||
![]() C450N Powerex Power Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N3891 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | - | POWEREX INC | - | 15 mA | - | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | - | - | - | - | SCR | 700 V | 4500 A | - | 700 V | 275 A | 200 mA | 150 mA | - | - | 4 V | - | - | - | - | ||
![]() C377D Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | - | POWEREX INC | - | - | - | - | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | FAST | 8541.30.00.80 | END | NO LEAD | - | - | unknown | - | 3 | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | - | - | - | SCR | - | - | - | 400 V | 706.5 A | - | - | - | - | - | - | - | - | - | ||
![]() FT300DM32 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | POWEREX INC | - | 30 mA | - | - | - | - | 125 °C | -45 °C | - | , | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SCR | 1600 V | 7000 A | 350 V/us | - | - | - | 200 mA | - | - | 2.5 V | 1.9 V | - | - | - | ||
![]() T6100315 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | - | POWEREX INC | - | 25 mA | - | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | - | - | - | - | SCR | 300 V | 4000 A | 300 V/us | 300 V | 235 A | - | 150 mA | - | - | 3 V | - | 100 µs | - | - | ||
![]() ED431416 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | - | POWEREX INC | - | 50 mA | - | - | - | - | 130 °C | -40 °C | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SCR | - | 5400 A | - | 1400 V | - | - | 150 mA | A-K-AK | 2G-2GR | 3 V | 1.45 V | - | - | - | ||
![]() CD631416 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | - | POWEREX INC | - | 50 mA | - | - | - | - | 125 °C | -40 °C | - | , | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SCR | - | 5100 A | - | 1400 V | - | - | 270 mA | A-K-AK | 2G-K-AK | 4 V | 1.54 V | - | - | - | ||
![]() CR2AM-8 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | - | POWEREX INC | - | 0.1 mA | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | SFM | No | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | - | unknown | - | 3 | - | R-PSFM-T3 | Not Qualified | SINGLE | ANODE | - | TO-202AB | - | - | SCR | 400 V | 20 A | - | 400 V | 3.15 A | - | 0.1 mA | - | - | 0.8 V | - | - | - | - | ||
![]() R6221640HSOO Powerex | In Stock | - | - | - | - | - | - | -- | - | Powerex | - | R6221640HS00 | - | - | - | - | - | - | - | DO-200AA | - | - | - | MDM | - | Active | - | D-Type, Micro-D | 15 | - | Multiple | - | - | - | - | -- | - | - | - | - | Gold | - | - | - | - | -- | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 (76.20mm, 3.00) | -- |