- ECCN Code
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Manufacturer
- Manufacturer Part Number
- Package Description
- Trigger Device Type
- Surface Mount
- Repetitive Peak Off-state Voltage
- DC Gate Trigger Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Powerex Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Reverse Recovery Time-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A430D Powerex Inc. | 20 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | DO-200AB, B-PUK | - | - | SILICON | 1 | 175°C | - | Bulk | 2000 | - | Active | 1 (Unlimited) | 2 | EAR99 | POWER | - | 8541.10.00.80 | END | NO LEAD | - | unknown | - | - | - | 2 | O-XEDB-N2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 400V | 1.42V @ 3140A | - | - | 1000A | - | 1000A | 400V | 1kA | 1 | 10 μs | 10000A | - | - | - | RoHS Compliant | ||
![]() R7222507ASOO Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | DO-200AB, B-PUK | 2 | DO-200AB, B-PUK | - | - | - | - | Bulk | 2000 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 2500V | 1.65V @ 1500A | - | - | - | 2500V | 700A | 2.5kV | 700A | - | 5 μs | - | - | - | - | RoHS Compliant | ||
![]() RBS84035XX Powerex Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Module | - | - | SILICON | 1 | 150°C | -40°C | Bulk | 2007 | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | - | unknown | - | - | - | 2 | R-CXDB-X2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 150mA @ 4200V | 1.31V @ 4000A | - | - | 4640A | 4200V | 3500A | 4.2kV | 3.5kA | 1 | 25 μs | 81250A | - | - | - | RoHS Compliant | ||
![]() PS410825 Powerex Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | POW-R-BLOK™ Module | - | - | - | - | - | - | Bulk | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200mA @ 800V | 1V @ 3000A | - | - | - | - | 2500A | 800V | 2.5kA | - | 22 μs | - | - | - | - | RoHS Compliant | ||
![]() R9G20415ASOO Powerex Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | DO-200AB, B-PUK | 2 | - | SILICON | 1 | 150°C | -40°C | Bulk | 2000 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | END | NO LEAD | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | - | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 75mA @ 400V | 1.65V @ 1500A | - | - | 1500A | - | 1500A | 400V | 1.5kA | 1 | 5 μs | 18000A | - | - | - | RoHS Compliant | ||
![]() A197M Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AB, DO-9, Stud | - | - | SILICON | 1 | 175°C | - | Bulk | 2012 | - | Active | 1 (Unlimited) | 1 | EAR99 | FAST RECOVERY POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | - | A197 | - | R-XUPM-D1 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | - | CATHODE | -40°C~150°C | - | 600V | - | 600V | 250A | 1 | - | 5000A | 1.6V | - | 2μs | RoHS Compliant | ||
![]() R6021025HSYA Powerex Inc. | 1205 | - | Datasheet | 12 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AB, DO-9, Stud | - | - | SILICON | 1 | 150°C | - | Bulk | 2000 | yes | Active | 1 (Unlimited) | 1 | EAR99 | FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | unknown | 250A | NOT SPECIFIED | - | - | O-MUPM-H1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 1000V | 2V @ 800A | CATHODE | -45°C~150°C | - | 1000V | - | 1kV | 250A | 1 | 1 μs | 4500A | - | - | - | RoHS Compliant | ||
![]() R9G01622XX Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | DO-200AB, B-PUK | 2 | - | SILICON | 1 | 150°C | -40°C | Bulk | 2000 | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | END | NO LEAD | - | unknown | - | - | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 150mA @ 1600V | 1.1V @ 1500A | - | - | 3400A | 1600V | 2200A | 1.6kV | 2.2kA | 1 | 15 μs | 30000A | - | 150000μA | - | RoHS Compliant | ||
![]() RA202225XX Powerex Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | DO-200AD | 2 | - | SILICON | 1 | 150°C | -40°C | Bulk | 2000 | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | END | NO LEAD | - | unknown | - | - | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 200mA @ 2200V | 1.25V @ 3000A | - | - | 3700A | 2200V | 2500A | 2.2kV | 2.5kA | 1 | 25 μs | - | - | 150000μA | - | RoHS Compliant | ||
![]() RA202820XX Powerex Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | DO-200AD | 2 | - | SILICON | 1 | 150°C | -40°C | Bulk | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | END | NO LEAD | - | unknown | - | - | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 200mA @ 2800V | 1.45V @ 3000A | - | - | 3000A | 2800V | 2000A | 2.8kV | 2kA | 1 | 25 μs | - | - | 150000μA | - | RoHS Compliant | ||
![]() A180P Powerex Inc. | 37 |
| Datasheet | 20 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AA, DO-8, Stud | - | - | SILICON | 1 | 200°C | - | Bulk | 2000 | - | Active | 1 (Unlimited) | 1 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | A180 | - | O-MUPM-H1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 1000V | 1.3V @ 150A | CATHODE | -40°C~200°C | - | 1000V | - | 1kV | 150A | 1 | - | 3400A | - | - | - | RoHS Compliant | ||
![]() RBK83240XX Powerex Inc. | 2004 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | DO-200AE | 2 | - | - | 1 | 160°C | - | Bulk | 2007 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | unknown | - | - | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 150mA @ 3200V | 1.17V @ 3000A | - | - | 4000A | 3200V | 4000A | 3.2kV | 4kA | - | 30 μs | 50000A | - | - | - | RoHS Compliant | ||
![]() A177RB Powerex Inc. | In Stock | - | Datasheet | 20 Weeks | Stud | Stud Mount | DO-205AA, DO-8, Stud | - | - | SILICON | 1 | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | 1 | EAR99 | FAST RECOVERY POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | - | A177R | 1 | R-XUPM-D1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | - | - | ANODE | -40°C~125°C | - | 200V | - | 200V | 100A | 1 | 2.3 μs | - | - | - | - | RoHS Compliant | ||
![]() R6220840HSOO Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | DO-200AA, A-PUK | 2 | - | SILICON | 1 | 150°C | -40°C | Bulk | 2000 | yes | Active | 1 (Unlimited) | 2 | EAR99 | FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | END | NO LEAD | NOT SPECIFIED | unknown | 400A | NOT SPECIFIED | - | - | - | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 800V | 2V @ 800A | - | - | - | - | - | 800V | 400A | 1 | 1 μs | 4500A | - | - | - | RoHS Compliant | ||
![]() R5020218FSWA Powerex Inc. | 907 | - | Datasheet | 20 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AA, DO-8, Stud | 2 | - | SILICON | 1 | 150°C | - | Bulk | 2000 | yes | Active | 1 (Unlimited) | 1 | EAR99 | FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | O-MUPM-H1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 45mA @ 200V | 1.65V @ 470A | - | -40°C~150°C | - | 200V | - | 200V | 175A | 1 | 1.5 μs | 3500A | - | - | - | RoHS Compliant | ||
![]() R9G23212CSOO Powerex Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | DO-200AB, B-PUK | - | DO-200AB, B-PUK | - | - | - | - | Bulk | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 75mA @ 3200V | 2.3V @ 1500A | - | - | - | 3200V | 1200A | 3.2kV | 1.2kA | - | 4 μs | - | - | - | - | RoHS Compliant | ||
![]() R9G20612CSOO Powerex Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | DO-200AB, B-PUK | 2 | DO-200AB, B-PUK | - | - | - | - | Bulk | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 75mA @ 600V | 2.3V @ 1500A | - | - | - | 600V | 1200A | 600V | 1.2kA | - | 4 μs | - | - | - | - | RoHS Compliant | ||
![]() R9G22415ASOO Powerex Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | DO-200AB, B-PUK | 2 | - | SILICON | 1 | 150°C | -40°C | Bulk | 2000 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | END | NO LEAD | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | - | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 75mA @ 2400V | 1.65V @ 1500A | - | - | 1500A | 2400V | 1500A | 2.4kV | 1.5kA | 1 | 5 μs | 18000A | - | - | - | RoHS Compliant | ||
![]() RBK82440XX Powerex Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | DO-200AE | 2 | - | - | 1 | 160°C | - | Bulk | 2007 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | unknown | - | - | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 150mA @ 2400V | 1.17V @ 3000A | - | - | 4000A | 2400V | 4000A | 2.4kV | 4kA | - | 30 μs | 50000A | - | - | - | RoHS Compliant | ||
![]() A177D Powerex Inc. | In Stock | - | Datasheet | 20 Weeks | Stud | Stud Mount | DO-205AA, DO-8, Stud | - | - | SILICON | 1 | 175°C | - | Bulk | 2012 | - | Active | 1 (Unlimited) | 1 | EAR99 | FAST RECOVERY POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | - | A177 | 1 | R-XUPM-D1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | CATHODE | -40°C~125°C | - | 400V | - | 400V | 100A | 1 | 2.3 μs | 2500A | 1.3V | - | - | RoHS Compliant |