- ECCN Code
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Manufacturer
- Manufacturer Part Number
- Package Description
- Trigger Device Type
- Surface Mount
- Repetitive Peak Off-state Voltage
- DC Gate Trigger Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Powerex Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Recovery Time-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N3174R Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | 1 | 200°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | 1N3174 | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | 200A | - | - | - | - | - | 1000V | 6250A | - | - | RoHS Compliant | ||
![]() A390M Powerex Inc. | 20 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | DO-200AA, A-PUK | - | SILICON | 1 | 200°C | -40°C | Bulk | 2000 | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | END | NO LEAD | - | unknown | - | - | 2 | O-CEDB-N2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 25mA @ 600V | 1.4V @ 400A | - | - | - | - | 600V | 600V | 400A | 1 | - | - | 7000A | - | - | RoHS Compliant | ||
![]() R6000630XXYA Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | - | Stud Mount | DO-205AB, DO-9, Stud | NO | SILICON | 1 | 190°C | - | - | - | - | Active | - | 1 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | - | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 600V | - | - | 300A | -65°C~150°C | - | 600V | - | - | 1 | 13μs | 2000V | - | 1.4V | - | RoHS Compliant | ||
![]() R6100230XXYZ Powerex Inc. | In Stock | - | Datasheet | - | Chassis, Stud | Chassis, Stud Mount | DO-205AB, DO-9, Stud | - | SILICON | 1 | 190°C | - | Bulk | 2000 | yes | Obsolete | 1 (Unlimited) | 1 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | O-MUPM-H1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 200V | 1.4V @ 800A | - | - | -65°C~190°C | - | 200V | 200V | 300A | 1 | 13 μs | - | 6500A | - | - | RoHS Compliant | ||
![]() R6100430XXYZ Powerex Inc. | In Stock | - | Datasheet | - | Chassis, Stud | Chassis, Stud Mount | DO-205AB, DO-9, Stud | - | SILICON | 1 | 190°C | - | Bulk | 2000 | yes | Obsolete | 1 (Unlimited) | 1 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | O-MUPM-H1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 400V | 1.4V @ 800A | - | - | -65°C~190°C | - | 400V | 400V | 300A | 1 | 13 μs | - | 6500A | - | - | RoHS Compliant | ||
![]() A398M Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | DO-200AA, A-PUK | - | - | 1 | 175°C | - | Bulk | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | - | - | -40°C~175°C | - | 600V | 600V | 400A | - | 1.5 μs | - | 7000A | 2.8V | - | RoHS Compliant | ||
![]() A187RPE Powerex Inc. | In Stock | - | Datasheet | 20 Weeks | Stud | Stud Mount | DO-205AA, DO-8, Stud | - | - | - | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | unknown | - | A187R | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | - | - | - | - | -40°C~125°C | - | 1500V | 1.5kV | 150A | - | 2.3 μs | - | - | - | - | RoHS Compliant | ||
![]() A190RN Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AB, DO-9, Stud | - | SILICON | 1 | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | 1 | EAR99 | POWER | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | A190R | 1 | R-XUPM-D1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | - | 1.3V @ 250A | ANODE | - | -40°C~200°C | 300A | 800V | 800V | 250A | 1 | - | - | - | - | - | RoHS Compliant | ||
![]() 1N4055 Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AB, DO-9, Stud | - | SILICON | 1 | 190°C | - | Bulk | 2000 | - | Active | 1 (Unlimited) | 1 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | 1N4055 | - | O-MUPM-H1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 12mA @ 900V | - | - | - | -65°C~190°C | - | 900V | 900V | 275A | 1 | - | - | 5000A | 1.35V | - | RoHS Compliant | ||
![]() 1N3291A Powerex Inc. | 20 |
| Datasheet | 20 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AA, DO-8, Stud | - | SILICON | 1 | 200°C | - | Bulk | 2000 | - | Active | 1 (Unlimited) | 1 | - | GENERAL PURPOSE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | 1N3291 | - | O-MUPM-H1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 24mA @ 400V | 1.5V @ 100A | - | - | -40°C~200°C | - | 400V | 400V | 100A | 1 | - | - | 2300A | - | - | RoHS Compliant | ||
![]() 1N3171 Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1N3171 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1N3163 Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1N3163 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G21211ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G21011ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A437M Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Stud | Stud Mount | DO-200AB, B-PUK | - | - | 1 | 175°C | - | Bulk | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | - | - | -40°C~125°C | 750A | 600V | 600V | 600A | - | 3.5 μs | - | 10000A | 1.8V | - | RoHS Compliant | ||
![]() A437PE Powerex Inc. | 2470 |
| Datasheet | 12 Weeks | Stud | Stud Mount | DO-200AB, B-PUK | - | - | 1 | 175°C | - | Bulk | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | - | - | -40°C~125°C | 750A | 1500V | 1.5kV | 600A | - | 3.5 μs | - | 10000A | 1.8V | - | RoHS Compliant | ||
![]() 1N3168 Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | 1 | 190°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | 1N3168 | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | 175A | - | - | - | - | - | 400V | 3000A | 0.95V | - | RoHS Compliant | ||
![]() A197RPB Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AB, DO-9, Stud | - | SILICON | 1 | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | 1 | EAR99 | FAST RECOVERY POWER | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | A197R | - | R-XUPM-D1 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | - | - | ANODE | - | -40°C~150°C | - | 1200V | 1.2kV | 250A | 1 | - | - | - | - | 2μs | RoHS Compliant | ||
![]() A197P Powerex Inc. | 20 |
| Datasheet | 12 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AB, DO-9, Stud | - | SILICON | 1 | 175°C | - | Bulk | 2012 | - | Active | 1 (Unlimited) | 1 | EAR99 | FAST RECOVERY POWER | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | A197 | - | R-XUPM-D1 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | - | CATHODE | - | -40°C~150°C | - | 1000V | 1kV | 250A | 1 | - | - | 5000A | 1.6V | 2μs | RoHS Compliant | ||
![]() A399N Powerex Inc. | In Stock | - | - | 12 Weeks | - | - | - | NO | - | 1 | 125°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | 250A | - | - | - | - | - | 800V | - | 3V | 1.2μs | RoHS Compliant |