- ECCN Code
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Manufacturer
- Manufacturer Part Number
- Package Description
- Trigger Device Type
- Surface Mount
- Repetitive Peak Off-state Voltage
- DC Gate Trigger Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Powerex Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Reverse Recovery Time-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N3743R Powerex Inc. | In Stock | - | - | 12 Weeks | - | - | - | NO | - | - | 1 | 200°C | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 250A | - | - | - | - | - | - | 1200V | 4500A | 1.1V | - | - | RoHS Compliant | ||
![]() 1N3740 Powerex Inc. | In Stock | - | - | 12 Weeks | - | - | - | NO | - | - | 1 | 200°C | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 250A | - | - | - | - | - | - | 600V | 4500A | 1.1V | - | - | RoHS Compliant | ||
![]() 1N3166 Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1N3166 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G21009CSOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G20609CSOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G21809ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G21209CSOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G21609ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G21009ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G22609ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G22209ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G21209ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G20411ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A398B Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | DO-200AA, A-PUK | - | - | - | 1 | 175°C | - | Bulk | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | unknown | - | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | - | -40°C~175°C | - | 200V | - | 200V | 400A | - | 1.5 μs | - | 7000A | 2.8V | - | - | RoHS Compliant | ||
![]() A197N Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AB, DO-9, Stud | - | - | SILICON | 1 | 175°C | - | Bulk | 2012 | - | Active | 1 (Unlimited) | 1 | EAR99 | FAST RECOVERY POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | A197 | - | R-XUPM-D1 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | - | CATHODE | -40°C~150°C | - | 800V | - | 800V | 250A | 1 | - | - | 5000A | 1.6V | - | 2μs | RoHS Compliant | ||
![]() A397PE Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | DO-200AA, A-PUK | - | - | SILICON | 1 | 175°C | - | Bulk | 2012 | - | Active | 1 (Unlimited) | 2 | EAR99 | FAST RECOVERY POWER | - | 8541.10.00.80 | END | NO LEAD | - | unknown | - | - | 2 | O-XEDB-N2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | - | - | -40°C~125°C | - | 1500V | - | 1.5kV | 400A | 1 | - | - | 5000A | 1.4V | - | 2μs | RoHS Compliant | ||
![]() R5030213LSWA Powerex Inc. | In Stock | - | Datasheet | 20 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AA, DO-8, Stud | - | 2 | SILICON | 1 | 150°C | - | Bulk | 2000 | yes | Active | 1 (Unlimited) | 1 | EAR99 | FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | O-MUPM-H1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 45mA @ 200V | 2.5V @ 470A | - | -40°C~150°C | - | 200V | - | 200V | 125A | 1 | 700 ns | - | - | - | - | - | RoHS Compliant | ||
![]() A330P Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | DO-200AA, A-PUK | - | - | - | - | - | - | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | -40°C~200°C | - | 1000V | 1200A | 1kV | 1.2kA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G04212XX Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | DO-200AB, B-PUK | - | 2 | SILICON | 1 | 190°C | -40°C | Bulk | 2000 | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | END | NO LEAD | - | unknown | - | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 150mA @ 4200V | 1.45V @ 1500A | - | - | 1680A | 4200V | 1200A | 4.2kV | 1.2kA | 1 | 25 μs | - | 16000A | - | 150000μA | - | RoHS Compliant | ||
![]() R5020818FSWA Powerex Inc. | 322 | - | Datasheet | 20 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AA, DO-8, Stud | - | 2 | SILICON | 1 | 150°C | - | Bulk | 2000 | yes | Active | 1 (Unlimited) | 1 | EAR99 | FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | O-MUPM-H1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 45mA @ 800V | 1.65V @ 470A | - | -40°C~150°C | - | 800V | - | 800V | 175A | 1 | 1.5 μs | - | 3500A | - | - | - | RoHS Compliant |