- ECCN Code
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Manufacturer
- Manufacturer Part Number
- Package Description
- Trigger Device Type
- Surface Mount
- Repetitive Peak Off-state Voltage
- DC Gate Trigger Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Powerex Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Recovery Time-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A190RP Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AB, DO-9, Stud | - | SILICON | 1 | - | Bulk | 2012 | Active | 1 (Unlimited) | 1 | EAR99 | POWER | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | A190R | 1 | R-XUPM-D1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 1.3V @ 250A | ANODE | -40°C~200°C | 300A | 1000V | 1kV | 250A | 1 | - | - | - | - | RoHS Compliant | ||
![]() A190RD Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AB, DO-9, Stud | - | SILICON | 1 | - | Bulk | 2012 | Active | 1 (Unlimited) | 1 | EAR99 | POWER | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | A190R | 1 | R-XUPM-D1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 1.3V @ 250A | ANODE | -40°C~200°C | 300A | 400V | 400V | 250A | 1 | - | - | - | - | RoHS Compliant | ||
![]() RDK85840XX Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G21409ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1N3165 Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1N3165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G20209CSOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1N3172 Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | 1 | 175°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 1N3172 | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 240A | - | - | - | - | 800V | 3000A | 1.9V | - | RoHS Compliant | ||
![]() A190M Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Stud | Stud Mount | DO-205AA, DO-8, Stud | - | SILICON | 1 | 200°C | Bulk | 2012 | Active | 1 (Unlimited) | 1 | EAR99 | POWER | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | A190 | 1 | R-XUPM-D1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.3V @ 250A | CATHODE | -40°C~200°C | 300A | 600V | 600V | 250A | 1 | - | 6500A | - | - | RoHS Compliant | ||
![]() A190P Powerex Inc. | 20 |
| Datasheet | 12 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AB, DO-9, Stud | - | SILICON | 1 | 200°C | Bulk | 2012 | Active | 1 (Unlimited) | 1 | EAR99 | POWER | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | A190 | 1 | R-XUPM-D1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.3V @ 250A | CATHODE | -40°C~200°C | 300A | 1000V | 1kV | 250A | 1 | - | 6500A | - | - | RoHS Compliant | ||
![]() A399P Powerex Inc. | In Stock | - | - | 12 Weeks | - | - | - | NO | - | 1 | 125°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 250A | - | - | - | - | 1000V | - | 3V | 1.2μs | RoHS Compliant | ||
![]() 1N3169 Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1N3169 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1N3165R Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1N3165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A399M Powerex Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G20611CSOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G22809ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G20809ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R9G20811ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A190RM Powerex Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis, Stud | Chassis, Stud Mount | DO-205AB, DO-9, Stud | - | SILICON | 1 | - | Bulk | 2012 | Active | 1 (Unlimited) | 1 | EAR99 | POWER | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | A190R | 1 | R-XUPM-D1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 1.3V @ 250A | ANODE | -40°C~200°C | 300A | 600V | 600V | 250A | 1 | - | - | - | - | RoHS Compliant | ||
![]() 1N3172R Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | 1 | 200°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 1N3172 | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 200A | - | - | - | - | 800V | 6250A | - | - | RoHS Compliant | ||
![]() 1N3174 Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | 1 | 175°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 1N3174 | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 240A | - | - | - | - | 1000V | 3000A | 1.9V | - | RoHS Compliant |