- ECCN Code
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Manufacturer
- Manufacturer Part Number
- Package Description
- Trigger Device Type
- Surface Mount
- Repetitive Peak Off-state Voltage
- DC Gate Trigger Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Powerex Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R9G21011CSOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1N3162 Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1N3162 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1N3170R Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | 1 | 200°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | 1N3170 | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 200A | - | - | - | - | - | - | 600V | 6250A | - | RoHS Compliant | ||
![]() R9G20209ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G21811ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1N3161R Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1N3161 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G20809CSOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R9G20211CSOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1N3167 Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1N3167 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1N3169R Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1N3169 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A399PE Powerex Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G22009ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G23209ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G20211ASOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R9G20409CSOO Powerex Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() RM35HG-34S Powerex Inc. | In Stock | - | - | - | Through Hole | Through Hole | TO-264-3, TO-264AA | - | SILICON | 1 | 150°C | Bulk | 2001 | no | Obsolete | 1 (Unlimited) | 3 | - | SUPER FAST RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PSIP-T3 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1700V | 5V @ 100A | -40°C~150°C | - | 1700V | - | 1.7kV | 35A | 1 | 300 ns | - | 400A | - | Non-RoHS Compliant | ||
![]() RDK82685XXOO Powerex Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | TO-200 Variation | YES | SILICON | 1 | 160°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | - | - | - | - | 2 | O-CXDB-X2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 300mA @ 2600V | 820mV @ 4000A | -40°C~160°C | 8500A | 2600V | 10000A | - | - | 1 | 35μs | 2600V | 100000A | - | - | ||
![]() RDK83085XXOO Powerex Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | TO-200 Variation | YES | SILICON | 1 | 160°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | - | - | - | - | 2 | O-CXDB-X2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 300mA @ 3000V | 820mV @ 4000A | -40°C~160°C | 8500A | 3000V | 10000A | - | - | 1 | 35μs | 3000V | 100000A | - | - | ||
![]() R9S02630XX Powerex Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | TO-200 Variation | YES | SILICON | 1 | 175°C | Bulk | 2007 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | END | NO LEAD | - | - | - | - | - | O-CEDB-N2 | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 75mA @ 2600V | 1.1V @ 1500A | -40°C~175°C | 3935A | 2600V | 3935A | - | - | 1 | 25μs | 2600V | 28600A | 75000μA | - | ||
![]() 1N3173 Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1N3173 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |