- ECCN Code
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Manufacturer
- Manufacturer Part Number
- Package Description
- Trigger Device Type
- Surface Mount
- Repetitive Peak Off-state Voltage
- DC Gate Trigger Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Powerex Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | HTS Code | Terminal Position | Terminal Form | Base Part Number | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N3742 Powerex Inc. | In Stock | - | - | 12 Weeks | - | - | - | NO | - | 1 | 200°C | Active | - | - | - | - | - | - | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 250A | - | - | - | - | 1000V | 4500A | 1.1V | - | RoHS Compliant | ||
![]() 1N3173R Powerex Inc. | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1N3173 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1N3739 Powerex Inc. | In Stock | - | - | 12 Weeks | - | - | - | NO | - | 1 | 200°C | Active | - | - | - | - | - | - | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 250A | - | - | - | - | 500V | 4500A | 1.1V | - | RoHS Compliant | ||
![]() PS414514 Powerex Inc. | 999 |
| - | 12 Weeks | - | Chassis Mount | POW-R-BLOK™ Module | NO | SILICON | 1 | 150°C | Active | - | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | UPPER | UNSPECIFIED | - | R-PUFM-X2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 400mA @ 4500V | ISOLATED | -40°C~150°C | 1800A | 4500V | 1800A | 1 | 30μs | 4500V | 36000A | 1.3V | 400000μA | RoHS Compliant |