- ECCN Code
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Manufacturer
- Manufacturer Part Number
- Package Description
- Trigger Device Type
- Surface Mount
- Repetitive Peak Off-state Voltage
- DC Gate Trigger Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Powerex Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C390BX500 Powerex Power Semiconductors | In Stock | - | - | YES | 3 | POWEREX INC | 50 mA | 1 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CXDB-X3 | ROUND | DISK BUTTON | Active | SC-3 | EAR99 | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | unknown | - | 3 | - | O-CXDB-X3 | Not Qualified | SINGLE | - | SCR | 200 V | 10000 A | 200 V/us | 200 V | 975 A | - | 200 mA | - | - | 5 V | 125 µs | ||
![]() CA398T2 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 60 mA | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | SCR | 900 V | 8000 A | 400 V/us | - | - | - | 400 mA | - | - | 3 V | - | ||
![]() R4110425 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | - | - | - | - | - | - | - | - | Active | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C350T Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | POWEREX INC | 18 mA | 1 | 125 °C | -45 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | EAR99 | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | 3 | - | O-CEDB-N2 | Not Qualified | SINGLE | - | SCR | 900 V | - | 200 V/us | 900 V | 180.55 A | - | - | - | - | - | - | ||
![]() CA383M2 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 40 mA | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | SCR | 600 V | 4100 A | 400 V/us | - | - | - | 500 mA | - | - | 5 V | - | ||
![]() CR2AM Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | - | - | - | - | - | , | - | - | Obsolete | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C390PA Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | POWEREX INC | 45 mA | 1 | 125 °C | -45 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | EAR99 | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | SCR | 1100 V | - | 200 V/us | 1100 V | 706.5 A | - | - | - | - | - | - | ||
![]() R4110140 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | - | - | - | - | - | - | - | - | Active | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C380PBX500 Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 3 | POWEREX INC | 20 mA | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-X3 | ROUND | DISK BUTTON | Obsolete | - | EAR99 | - | 8541.30.00.80 | END | UNSPECIFIED | - | unknown | - | - | - | O-CEDB-X3 | Not Qualified | SINGLE | - | SCR | 1200 V | 5500 A | 200 V/us | 1200 V | 500 A | - | 150 mA | - | - | 3 V | 200 μs | ||
![]() C477D Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | POWEREX INC | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | EAR99 | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | 3 | - | O-CEDB-N2 | Not Qualified | SINGLE | - | SCR | - | - | - | 400 V | 887.05 A | - | - | - | - | - | - | ||
![]() CD470840 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 5 | POWEREX INC | 15 mA | 1 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | EAR99 | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | ISOLATED | SCR | 800 V | 950 A | - | 800 V | 63 A | - | 150 mA | A-K-AK | G | 3 V | - | ||
![]() C149M10 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 12 mA | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | SCR | 600 V | 1000 A | 200 V/us | - | - | 500 mA | 150 mA | - | - | 3 V | - | ||
![]() C376D Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | POWEREX INC | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | EAR99 | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | 3 | - | O-CEDB-N2 | Not Qualified | SINGLE | - | SCR | - | - | - | 400 V | 604.45 A | - | - | - | - | - | - | ||
![]() CD622415C Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | - | - | - | - | - | , | - | - | Active | - | EAR99 | - | - | - | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R4150260 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | - | - | - | - | - | - | - | - | Active | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C397B Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | POWEREX INC | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | EAR99 | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | SCR | - | - | - | 200 V | 659.4 A | - | - | - | - | - | - | ||
![]() R3110116 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | - | - | - | - | - | - | - | - | Active | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R4150860 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | - | - | - | - | - | - | - | - | Active | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C436S Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | POWEREX INC | 45 mA | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | EAR99 | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | 3 | - | O-CEDB-N2 | Not Qualified | SINGLE | - | SCR | 700 V | 5500 A | 200 V/us | 700 V | 659.4 A | - | 200 mA | - | - | 3 V | 30 μs | ||
![]() ND471025 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 5 | POWEREX INC | 50 mA | 1 | 130 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Active | - | EAR99 | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | SCR | 1000 V | 8800 A | - | 1000 V | 393 A | - | 150 mA | A-K-AK | G-GR | 3 V | - |