- ECCN Code
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Manufacturer
- Manufacturer Part Number
- Package Description
- Trigger Device Type
- Surface Mount
- Repetitive Peak Off-state Voltage
- DC Gate Trigger Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Powerex Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C365E Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | POWEREX INC | 17 mA | 1 | 125 °C | -45 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | EAR99 | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | 3 | O-CEDB-N2 | Not Qualified | SINGLE | SCR | 500 V | 1800 A | 200 V/us | 500 V | 274.75 A | 1000 mA | 150 mA | - | - | 3 V | - | 20 µs | ||
![]() CA398PA2 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 60 mA | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | SCR | 1100 V | 8000 A | 400 V/us | - | - | - | 400 mA | - | - | 3 V | - | - | ||
![]() C397T Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | POWEREX INC | 45 mA | 1 | 125 °C | -45 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | EAR99 | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | SCR | 900 V | 7500 A | 200 V/us | 900 V | 659.4 A | 500 mA | 300 mA | - | - | 3 V | - | 60 µs | ||
![]() R3110712 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | - | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C477M Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | POWEREX INC | 45 mA | 1 | 125 °C | -45 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | EAR99 | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | 3 | O-CEDB-N2 | Not Qualified | SINGLE | SCR | 600 V | 7000 A | 200 V/us | 600 V | 887.05 A | - | 250 mA | - | - | 5 V | - | 40 µs | ||
![]() R4150660 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | - | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3110716 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | - | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N3656 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 6 mA | - | 125 °C | -60 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | SCR | 200 V | 180 A | 200 V/us | - | - | 350 mA | 500 mA | - | - | 4.5 V | - | 10 µs | ||
![]() C390BX500 Powerex Power Semiconductors | In Stock | - | - | YES | 3 | POWEREX INC | 50 mA | 1 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CXDB-X3 | ROUND | DISK BUTTON | Active | SC-3 | - | - | EAR99 | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | unknown | - | 3 | O-CXDB-X3 | Not Qualified | SINGLE | SCR | 200 V | 10000 A | 200 V/us | 200 V | 975 A | - | 200 mA | - | - | 5 V | - | 125 µs | ||
![]() FT300DM28 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 30 mA | - | 125 °C | -45 °C | - | , | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | SCR | 1400 V | 7000 A | 350 V/us | - | - | - | 200 mA | - | - | 2.5 V | 1.9 V | - | ||
![]() CD671215 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | 30 mA | - | 125 °C | -40 °C | - | , | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 5000 A | - | 1200 V | - | - | 100 mA | A-K-AK | G-GR | 3 V | 1.52 V | - | ||
![]() C350T Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | POWEREX INC | 18 mA | 1 | 125 °C | -45 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | EAR99 | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | 3 | O-CEDB-N2 | Not Qualified | SINGLE | SCR | 900 V | - | 200 V/us | 900 V | 180.55 A | - | - | - | - | - | - | - | ||
![]() R4110325 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | - | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDK4443302DH Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 4 | POWEREX INC | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CXDB-X4 | ROUND | DISK BUTTON | Active | MODULE | Yes | Yes | EAR99 | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | 4 | O-CXDB-X4 | Not Qualified | SINGLE | SCR | 4400 V | - | - | 4400 V | 6126 A | - | 300 mA | - | - | - | - | - | ||
![]() CA358PD1 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 20 mA | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | SCR | 1400 V | 1800 A | 400 V/us | - | - | - | 250 mA | - | - | 5 V | - | - | ||
![]() C446T Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | - | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | SCR | 900 V | 10000 A | 400 V/us | - | - | - | 400 mA | - | - | 5 V | - | 17 µs | ||
![]() C430EX555 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 50 mA | - | 150 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | SCR | 500 V | 8000 A | 100 V/us | - | - | - | 150 mA | - | - | 5 V | - | 100 µs | ||
![]() R3110316 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | - | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA398T2 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 60 mA | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | SCR | 900 V | 8000 A | 400 V/us | - | - | - | 400 mA | - | - | 3 V | - | - | ||
![]() R4110425 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | POWEREX INC | - | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |