- Additional Feature
- Configuration
- Hold Current
- Max Output Current
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Number of Pins
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Powerex Thyristors - DIACs, SIDACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Qualification Status | Max Output Current | Operating Supply Voltage | Configuration | RMS Current (Irms) | Hold Current | Trigger Device Type | Voltage - Breakover | Switching Current | Current - Breakover | Switching Voltage-Max | Switching Voltage-Min | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BS08D-T112 Powerex Inc. | 25 |
| Datasheet | TO-226-3, TO-92-3 Short Body (Formed Leads) | NO | 3 | 1 | -55°C~125°C TJ | Tape & Box (TB) | 2004 | yes | Active | 1 (Unlimited) | 3 | HIGH RELIABILITY | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | NOT SPECIFIED | Not Qualified | 1A | 125V | SINGLE | 175mA | 1.5mA | SILICON BILATERAL SWITCH | 7V~9V | - | 200μA | 9V | 7V | Unknown | RoHS Compliant | ||
![]() BS08D-112 Powerex Inc. | In Stock | - | Datasheet | TO-226-3, TO-92-3 Short Body | NO | 3 | 1 | -55°C~125°C TJ | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | 3 | HIGH RELIABILITY | SINGLE | THROUGH-HOLE | - | unknown | - | Not Qualified | 1A | - | SINGLE | - | 1.5mA | SILICON BILATERAL SWITCH | 7V~9V | 200μA | - | 9V | 7V | - | RoHS Compliant |