- Ihs Manufacturer
- Part Life Cycle Code
- RMS On-state Current-Max
- Reach Compliance Code
- Repetitive Peak Off-state Voltage
- Surface Mount
- Trigger Device Type
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- Leakage Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Powerex Thyristors - TRIACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Critical Rate of Rise of Off-State Voltage-Min | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Critical Rate of Rise of Commutation Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC246E Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 0.5 mA | - | 100 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 500 V | 50 V/us | 10 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC261D Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 1 mA | - | 110 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 400 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() BCR5PM-8L Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | POWEREX INC | 2 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | - | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | TO-220AB | TRIAC | 400 V | - | 5 A | - | 20 mA | 1.5 V | 5 V/us | ||
![]() SC241M Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 0.5 mA | - | 100 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 600 V | 30 V/us | 6 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC260B Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 1 mA | - | 110 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 200 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC260M Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 1 mA | - | 110 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 600 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC251B Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 0.5 mA | - | 110 °C | -40 °C | - | , | - | - | Obsolete | - | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 200 V | 100 V/us | 15 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC240E Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 0.5 mA | - | 100 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 500 V | 50 V/us | 6 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC261M Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 1 mA | - | 110 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 600 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC266B Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 1 mA | - | 110 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 200 V | 20 V/us | 40 A | 75 mA | 150 mA | 2.5 V | 5 V/us | ||
![]() SC245E Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 0.5 mA | - | 100 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 500 V | 50 V/us | 10 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC240D Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 0.5 mA | - | 100 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 400 V | 50 V/us | 6 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC261E Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 1 mA | - | 110 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 500 V | 25 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC261B Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 1 mA | - | 110 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 200 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC251M Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 0.5 mA | - | 110 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 600 V | 100 V/us | 15 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC250B2 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 0.5 mA | - | 110 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 200 V | 50 V/us | 10 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC260D Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 1 mA | - | 110 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 400 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC265E Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 1 mA | - | 110 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 600 V | 20 V/us | 40 A | 75 mA | 150 mA | 2.5 V | 5 V/us | ||
![]() SC245B Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 0.5 mA | - | 100 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 200 V | 50 V/us | 10 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC260E Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | POWEREX INC | 1 mA | - | 110 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 500 V | 25 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us |