- Collector Current-Max (IC)
- ECCN Code
- Ihs Manufacturer
- Number of Elements
- Part Life Cycle Code
- Reach Compliance Code
- DC Current Gain-Min (hFE)
- Operating Temperature-Max
- Power Dissipation-Max (Abs)
- VCEsat-Max
- Fall Time-Max (tf)
- Rise Time-Max (tr)
Attribute column
Manufacturer
Powerex Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rise Time-Max (tr) | ECCN Code | Additional Feature | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | VCEsat-Max | Fall Time-Max (tf) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D66DS7 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | - | POWEREX INC | 1 | 150 °C | - | - | - | - | Active | - | 1000 ns | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | 62.5 W | 20 A | 20 | - | 3.5 V | 3000 ns | ||
![]() KS621K60HB Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | - | POWEREX INC | 1 | 150 °C | - | , | - | - | Obsolete | - | - | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | 3500 W | 600 A | - | - | - | - | ||
![]() KE721203HB Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 17 | SILICON | POWEREX INC | 6 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D17 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | EAR99 | - | UPPER | SOLDER LUG | unknown | 17 | R-PUFM-D17 | Not Qualified | COMPLEX | - | SWITCHING | NPN | 74 W | 30 A | 750 | 1200 V | 4 V | - | ||
![]() M54525AGP Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 16 | SILICON | POWEREX INC | 7 | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G16 | RECTANGULAR | SMALL OUTLINE | Active | - | - | EAR99 | - | DUAL | GULL WING | unknown | 16 | R-PDSO-G16 | Not Qualified | COMPLEX | - | SWITCHING | NPN | - | 0.5 A | 1000 | 50 V | - | - | ||
![]() KS621A40 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | - | POWEREX INC | 1 | 150 °C | - | - | - | - | Active | - | 2000 ns | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | 1980 W | 400 A | 300 | - | 1.5 V | 2000 ns | ||
![]() KE721K03HB Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 17 | SILICON | POWEREX INC | 6 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D17 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | 2500 ns | EAR99 | - | UPPER | SOLDER LUG | unknown | 17 | R-PUFM-D17 | Not Qualified | COMPLEX | - | SWITCHING | NPN | 300 W | 30 A | 750 | 1000 V | 4 V | 3000 ns | ||
![]() KS621K60 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 5 | SILICON | POWEREX INC | 1 | 150 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | 3000 ns | EAR99 | - | UPPER | UNSPECIFIED | unknown | 5 | R-XUFM-X5 | Not Qualified | DARLINGTON, 3 TRANSISTORS WITH BUILT-IN DIODE AND RESISTOR | ISOLATED | SWITCHING | NPN | 3500 W | 600 A | 75 | 1000 V | 2.5 V | 3000 ns | ||
![]() D66ES6 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | - | POWEREX INC | 1 | 150 °C | - | - | - | - | Active | - | 1000 ns | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | 62.5 W | 20 A | 20 | - | 3.5 V | 1000 ns | ||
![]() M63804FP Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 16 | SILICON | POWEREX INC | 7 | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G16 | RECTANGULAR | SMALL OUTLINE | Active | - | - | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.95 | DUAL | GULL WING | unknown | 16 | R-PDSO-G16 | Not Qualified | SEPARATE, 7 ELEMENTS WITH BUILT-IN RESISTOR | - | SWITCHING | NPN | - | 0.3 A | 50 | 35 V | - | - | ||
![]() KD421K15HB Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 15 | SILICON | POWEREX INC | 2 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X15 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | 2500 ns | EAR99 | - | UPPER | UNSPECIFIED | unknown | 15 | R-PUFM-X15 | Not Qualified | COMPLEX | - | SWITCHING | NPN | 1000 W | 150 A | 750 | 1000 V | 4 V | 3000 ns | ||
![]() KD7212A1 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 5 | SILICON | POWEREX INC | 2 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | 2500 ns | EAR99 | - | UPPER | SOLDER LUG | unknown | 7 | R-PUFM-D5 | Not Qualified | COMPLEX | - | SWITCHING | NPN | 150 W | 15 A | 75 | 1200 V | 3 V | 3000 ns | ||
![]() KEE54501 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | - | POWEREX INC | 1 | 150 °C | - | - | - | - | Active | - | 600 ns | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | 83 W | 10 A | 75 | - | 2.5 V | 600 ns | ||
![]() KE524505 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 11 | SILICON | POWEREX INC | 6 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X11 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | 1500 ns | EAR99 | - | UPPER | UNSPECIFIED | unknown | 11 | R-PUFM-X11 | Not Qualified | COMPLEX | - | SWITCHING | NPN | 310 W | 50 A | 75 | 600 V | 2 V | 3000 ns | ||
![]() KE724503 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | - | POWEREX INC | 1 | 150 °C | - | - | - | - | Active | - | 1500 ns | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | 210 W | 30 A | 75 | - | 2 V | 3000 ns | ||
![]() M63827WP Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 16 | SILICON | POWEREX INC | 7 | - | PLASTIC/EPOXY | IN-LINE, R-PDIP-T16 | RECTANGULAR | IN-LINE | Not Recommended | DIP | - | EAR99 | - | DUAL | THROUGH-HOLE | unknown | 16 | R-PDIP-T16 | Not Qualified | COMPLEX | - | SWITCHING | NPN | - | 0.4 A | 1000 | 50 V | - | - | ||
![]() KE721203 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 17 | SILICON | POWEREX INC | 6 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D17 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | 2500 ns | EAR99 | - | UPPER | SOLDER LUG | unknown | 17 | R-PUFM-D17 | Not Qualified | COMPLEX | - | SWITCHING | NPN | 310 W | 30 A | 75 | 1200 V | 3 V | 3000 ns | ||
![]() KD7245A1 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 7 | SILICON | POWEREX INC | 2 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D7 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | 1500 ns | EAR99 | - | UPPER | SOLDER LUG | unknown | 7 | R-PUFM-D7 | Not Qualified | COMPLEX | - | SWITCHING | NPN | 100 W | 15 A | 50 | 600 V | 2 V | 3000 ns | ||
![]() KE723503 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | - | POWEREX INC | 1 | 150 °C | - | - | - | - | Active | - | 1500 ns | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | 155 W | 30 A | 75 | - | 2 V | 3000 ns | ||
![]() KT224512 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | - | POWEREX INC | 2 | 150 °C | - | - | - | - | Active | - | 2000 ns | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | 600 W | 120 A | 70 | - | 2 V | 2000 ns | ||
![]() KED24501 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 17 | SILICON | POWEREX INC | 6 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D17 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | 1500 ns | EAR99 | - | UPPER | SOLDER LUG | unknown | 17 | R-PUFM-D17 | Not Qualified | COMPLEX | - | SWITCHING | NPN | 100 W | 10 A | 100 | 600 V | 2 V | 2500 ns |