- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Number of Elements
- Operating Temperature-Max
- Package Description
- Polarity/Channel Type
- Power Dissipation-Max (Abs)
- Surface Mount
- JESD-609 Code
Attribute column
Manufacturer
Powerex Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Drain Current-Max (ID) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Transition Frequency-Nom (fT) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Power Dissipation Ambient-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N2753 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | - | POWEREX INC | 1 | 175 °C | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | SINGLE | - | - | - | NPN | - | - | - | - | - | 200 W | 20 A | 10 | - | ||
![]() KD221275 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | - | - | POWEREX INC | - | - | - | , | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS1UM-18A Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | SILICON | 1 A | POWEREX INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | e0 | EAR99 | TIN LEAD | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | N-CHANNEL | TO-220AB | 15 Ω | - | 900 V | METAL-OXIDE SEMICONDUCTOR | 65 W | - | - | 65 W | ||
![]() FS70UMJ-03 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | SILICON | 70 A | POWEREX INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | No | - | e0 | EAR99 | TIN LEAD | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | DRAIN | SWITCHING | N-CHANNEL | TO-220AB | 0.012 Ω | - | 30 V | METAL-OXIDE SEMICONDUCTOR | 70 W | - | - | 70 W | ||
![]() FS5KM-6 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | SILICON | 5 A | POWEREX INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220FN | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | ISOLATED | SWITCHING | N-CHANNEL | - | 1.6 Ω | - | 300 V | METAL-OXIDE SEMICONDUCTOR | 30 W | - | - | 30 W | ||
![]() FS50VS-06 Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | SILICON | 50 A | POWEREX INC | 1 | 150 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | TO-220S | No | - | e0 | EAR99 | TIN LEAD | 8541.29.00.95 | SINGLE | GULL WING | unknown | 3 | R-PSSO-G2 | Not Qualified | SINGLE | ENHANCEMENT MODE | DRAIN | SWITCHING | N-CHANNEL | - | 0.022 Ω | - | 60 V | METAL-OXIDE SEMICONDUCTOR | 70 W | - | - | 70 W | ||
![]() 2N1015 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | - | POWEREX INC | 1 | 150 °C | - | , | - | - | Obsolete | - | - | 0.02 MHz | - | EAR99 | - | - | - | - | unknown | - | - | - | SINGLE | - | - | - | NPN | - | - | - | - | - | 150 W | 7.5 A | 10 | - | ||
![]() FS5UM-14A Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | SILICON | 5 A | POWEREX INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | e0 | EAR99 | TIN LEAD | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | N-CHANNEL | TO-220AB | 2.6 Ω | - | 700 V | METAL-OXIDE SEMICONDUCTOR | 100 W | - | - | 100 W | ||
![]() FS16KM-5 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | SILICON | 16 A | POWEREX INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220FN | No | - | e0 | EAR99 | TIN LEAD | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | ISOLATED | SWITCHING | N-CHANNEL | - | 0.25 Ω | - | 250 V | METAL-OXIDE SEMICONDUCTOR | 35 W | - | - | 35 W | ||
![]() FS30KMJ-2 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | SILICON | 30 A | POWEREX INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220FN | No | - | e0 | EAR99 | TIN LEAD | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | ISOLATED | SWITCHING | N-CHANNEL | - | 0.084 Ω | - | 100 V | METAL-OXIDE SEMICONDUCTOR | 25 W | - | - | 25 W | ||
![]() FS7KM-5 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | SILICON | 7 A | POWEREX INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220FN | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | ISOLATED | SWITCHING | N-CHANNEL | - | 0.8 Ω | - | 250 V | METAL-OXIDE SEMICONDUCTOR | 30 W | - | - | 30 W | ||
![]() FS10KM-9 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | SILICON | 10 A | POWEREX INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220FN | No | - | e0 | EAR99 | TIN LEAD | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | ISOLATED | SWITCHING | N-CHANNEL | - | 0.73 Ω | - | 450 V | METAL-OXIDE SEMICONDUCTOR | 35 W | - | - | 35 W | ||
![]() 2N3430 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | - | POWEREX INC | 1 | 175 °C | - | - | - | - | Active | - | - | 0.02 MHz | - | EAR99 | - | - | - | - | unknown | - | - | - | SINGLE | - | - | - | NPN | - | - | - | - | - | 150 W | 5 A | 10 | - | ||
![]() FS12KMA-4A Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | SILICON | 12 A | POWEREX INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | ISOLATED | SWITCHING | N-CHANNEL | TO-220AB | 0.4 Ω | 36 A | 200 V | METAL-OXIDE SEMICONDUCTOR | 32 W | - | - | - | ||
![]() FS5SM-16A Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | SILICON | 5 A | POWEREX INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3P | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | N-CHANNEL | - | 2.3 Ω | - | 800 V | METAL-OXIDE SEMICONDUCTOR | 125 W | - | - | 125 W | ||
![]() FS10SM-9 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | 3 | SILICON | 10 A | POWEREX INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3P | No | - | e0 | EAR99 | TIN LEAD | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | DRAIN | SWITCHING | N-CHANNEL | - | 0.73 Ω | - | 450 V | METAL-OXIDE SEMICONDUCTOR | 125 W | - | - | 125 W | ||
![]() FS10VS-14A Powerex Power Semiconductors | In Stock | - | Datasheet | YES | 2 | SILICON | 10 A | POWEREX INC | 1 | 150 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | TO-220S | No | - | e0 | EAR99 | TIN LEAD | 8541.29.00.95 | SINGLE | GULL WING | unknown | 3 | R-PSSO-G2 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | N-CHANNEL | - | 1.3 Ω | - | 700 V | METAL-OXIDE SEMICONDUCTOR | 150 W | - | - | 150 W | ||
![]() 2N3235 Powerex Power Semiconductors | In Stock | - | Datasheet | NO | - | - | - | POWEREX INC | 1 | 175 °C | - | - | - | - | Obsolete | - | No | 0.02 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | SINGLE | - | - | - | NPN | - | - | - | - | - | 117 W | 15 A | 20 | - | ||
![]() KS221K0310 Powerex Power Semiconductors | In Stock | - | Datasheet | - | - | - | - | POWEREX INC | - | - | - | , | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |