- Applications
- ECCN Code
- Interface
- Length
- Load Type
- Max Output Current
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Functions
- Number of Terminations
- Operating Temperature
Attribute column
Manufacturer
Powerex PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Max Output Current | Power Supplies | Interface | Output Configuration | Output Current per Channel | Voltage - Load | Driver Number of Bits | Fault Protection | Turn On Time | Rds On (Typ) | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Load Type | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M81709FP Powerex Inc. | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | -20°C~125°C TJ | Bulk | 2003 | yes | Active | 1 (Unlimited) | 16 | EAR99 | AC Loads, Bulbs, General Purpose | 8542.39.00.01 | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | - | NOT SPECIFIED | 16 | - | Not Qualified | 2.5A | - | Logic | Half Bridge (2) | 2A | 500V Max | - | Shoot-Through | 0.17 μs | 2.5 Ω LS, 10 Ω HS | - | 0.17 μs | OVER CURRENT; UNDER VOLTAGE | SOURCE SINK | Inductive, Capacitive, Resistive | 2.1mm | 10.1mm | 5.3mm | Unknown | RoHS Compliant | ||
![]() M81707FP Powerex Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | -40°C~125°C TJ | Bulk | 2003 | yes | Active | 1 (Unlimited) | 16 | EAR99 | AC Loads, Bulbs, General Purpose | 8542.39.00.01 | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | unknown | NOT SPECIFIED | 16 | - | Not Qualified | 100mA | - | Logic | Half Bridge (2) | - | 500V Max | - | - | 0.135 μs | 50 Ω LS, 35 Ω HS | - | - | OVER CURRENT; UNDER VOLTAGE | SOURCE SINK | Inductive, Capacitive, Resistive | 2.1mm | 10.1mm | 5.3mm | - | RoHS Compliant | ||
![]() M81706AFP Powerex Inc. | 27 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | -20°C~125°C TJ | Bulk | 2003 | yes | Active | 1 (Unlimited) | 8 | EAR99 | AC Loads, Bulbs, General Purpose | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | - | NOT SPECIFIED | 8 | - | Not Qualified | 200mA | - | Logic | Half Bridge (2) | - | 500V Max | - | Shoot-Through | 0.24 μs | 15 Ω LS, 40 Ω HS | - | - | OVER CURRENT; UNDER VOLTAGE | SOURCE SINK | Inductive, Capacitive, Resistive | 1.9mm | 5mm | 4.4mm | Unknown | RoHS Compliant | ||
![]() M81713FP Powerex Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | -20°C~150°C TJ | Bulk | 2003 | yes | Active | 1 (Unlimited) | 8 | EAR99 | AC Loads, Bulbs, General Purpose | 8542.39.00.01 | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 500mA | - | On/Off | Half Bridge (2) | - | 500V Max | - | Shoot-Through | 1.2 μs | 12 Ω LS, 30 Ω HS | - | 0.2 μs | OVER CURRENT; UNDER VOLTAGE | SOURCE SINK | Inductive, Capacitive, Resistive | 1.9mm | 5mm | 4.4mm | - | RoHS Compliant | ||
![]() M81705FP Powerex Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | -20°C~125°C TJ | Bulk | 2003 | - | Active | 1 (Unlimited) | 8 | EAR99 | AC Loads, Bulbs, General Purpose | - | 13.5V~20V | DUAL | GULL WING | - | 1 | 15V | 1.27mm | unknown | - | 8 | - | Not Qualified | 150mA | - | On/Off | Half Bridge | - | 500V Max | - | - | 0.5 μs | 100 Ω LS, 120 Ω HS | 15V | 0.5 μs | OVER CURRENT; UNDER VOLTAGE | SOURCE SINK | Inductive, Capacitive, Resistive | - | 5.2mm | 4.6mm | - | RoHS Compliant | ||
![]() M81701FP Powerex Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | -20°C~125°C TJ | Bulk | 2003 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | AC Loads, Bulbs, General Purpose | 8542.39.00.01 | 5V~20V | DUAL | GULL WING | - | 1 | 15V | 1.27mm | - | - | 16 | - | Not Qualified | 2.5A | - | Logic | Half Bridge (2) | 2A | 500V Max | - | - | 0.35 μs | 2.5 Ω LS, 10 Ω HS | 15V | 0.33 μs | OVER CURRENT; UNDER VOLTAGE | SOURCE SINK | Inductive, Capacitive, Resistive | - | 10.1mm | 5.3mm | Unknown | RoHS Compliant | ||
![]() M63991FP Powerex Inc. | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | -20°C~125°C TJ | Bulk | 2000 | - | Active | 1 (Unlimited) | 16 | EAR99 | AC Motors | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | 16 | - | Not Qualified | 500mA | 515V | Logic | Half Bridge (2) | - | 500V Max | 1 | - | 0.35 μs | 20 Ω LS, 40 Ω HS | - | 0.33 μs | - | SOURCE SINK | Inductive | 2mm | 10.1mm | 5.3mm | Unknown | RoHS Compliant | ||
![]() M81708FP Powerex Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | -20°C~125°C TJ | Bulk | - | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | AC Loads, Bulbs, General Purpose | 8542.39.00.01 | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 200mA | - | Logic | Half Bridge (2) | - | 500V Max | - | Shoot-Through | 0.175 μs | 15 Ω LS, 35 Ω HS | - | 0.165 μs | OVER CURRENT; UNDER VOLTAGE | SOURCE SINK | Inductive, Capacitive, Resistive | 2.1mm | 10.1mm | 5.3mm | - | RoHS Compliant | ||
![]() M81702FP Powerex Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | -20°C~125°C TJ | Bulk | 2003 | - | Active | 1 (Unlimited) | 16 | EAR99 | AC Loads, Bulbs, General Purpose | 8542.39.00.01 | 5V~20V | DUAL | GULL WING | - | 1 | 15V | 1.27mm | - | - | 16 | - | Not Qualified | 2.5A | - | Logic | Half Bridge (2) | 2A | 500V Max | - | - | 0.35 μs | 2.5 Ω LS, 10 Ω HS | 15V | 0.33 μs | OVER CURRENT; UNDER VOLTAGE | SOURCE SINK | Inductive, Capacitive, Resistive | - | 10.1mm | 5.3mm | Unknown | RoHS Compliant | ||
![]() M81700FP Powerex Inc. | 14 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | -20°C~125°C TJ | Bulk | 2003 | - | Active | 1 (Unlimited) | 16 | EAR99 | AC Loads, Bulbs, General Purpose | 8542.39.00.01 | 5V~20V | DUAL | GULL WING | - | 1 | 15V | 1.27mm | - | - | 16 | - | Not Qualified | 2.5A | - | Logic | Half Bridge (2) | 2A | 500V Max | - | - | 0.35 μs | 2.5 Ω LS, 10 Ω HS | 15V | 0.33 μs | OVER CURRENT; UNDER VOLTAGE | SOURCE SINK | Inductive, Capacitive, Resistive | - | 10.1mm | 5.3mm | Unknown | RoHS Compliant | ||
![]() M63992FP Powerex Inc. | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | -20°C~125°C TJ | Bulk | 2000 | - | Active | 1 (Unlimited) | 16 | EAR99 | AC Motors | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | 16 | - | Not Qualified | 2.5A | 515V | Logic | Half Bridge (2) | 2A | 500V Max | 1 | - | 0.35 μs | 2.5 Ω LS, 10 Ω HS | - | 0.33 μs | - | SOURCE SINK | Inductive | 2mm | 10.1mm | 5.3mm | Unknown | RoHS Compliant | ||
![]() M81703FP Powerex Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | -20°C~125°C TJ | Bulk | 2003 | - | Active | 1 (Unlimited) | 16 | EAR99 | AC Loads, Bulbs, General Purpose | 8542.39.00.01 | 5V~20V | DUAL | GULL WING | - | 1 | 15V | 1.27mm | - | - | 16 | - | Not Qualified | 2.5A | - | Logic | Half Bridge (2) | 2A | 500V Max | - | - | 0.35 μs | 2.5 Ω LS, 10 Ω HS | 15V | 0.33 μs | OVER CURRENT; UNDER VOLTAGE | SOURCE SINK | Inductive, Capacitive, Resistive | - | 10.1mm | 5.3mm | Unknown | RoHS Compliant | ||
![]() M63954P Powerex Inc. | 43 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | -20°C~150°C TJ | Bulk | 1999 | - | Active | 1 (Unlimited) | 16 | EAR99 | AC Motors, Lamps | 8542.39.00.01 | 13V~17V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | 16 | - | Not Qualified | 500mA | - | Logic | Half Bridge (2) | 500mA | 13V~17V | - | - | - | - | 15V | - | OVER VOLTAGE; UNDER VOLTAGE | SOURCE SINK | Inductive, Capacitive, Resistive | 4.5mm | 19mm | 7.62mm | Unknown | RoHS Compliant |