Filters
  • Built-in Protections
  • ECCN Code
  • Height Seated (Max)
  • Input Type
  • Interface
  • JESD-30 Code
  • Length
  • Moisture Sensitivity Level (MSL)
  • Mounting Type
  • Number of Functions
  • Number of Outputs
  • Number of Terminations

Attribute column

Manufacturer

Powerex PMIC - Power Distribution Switches, Load Drivers

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Surface Mount

Operating Temperature

Packaging

Published

Pbfree Code

Part Status

Moisture Sensitivity Level (MSL)

Number of Terminations

ECCN Code

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Supply Voltage

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Pin Count

JESD-30 Code

Number of Outputs

Qualification Status

Supply Voltage-Max (Vsup)

Supply Voltage-Min (Vsup)

Interface

Voltage - Supply (Vcc/Vdd)

Input Type

Switch Type

Ratio - Input:Output

Voltage - Load

Rds On (Typ)

Built-in Protections

Output Current Flow Direction

Height Seated (Max)

Length

Width

RoHS Status

M81711FP
M81711FP

Powerex Inc.

7
Datasheet

Surface Mount

8-SOIC (0.173, 4.40mm Width)

YES

-40°C~125°C TJ

Bulk

2012

yes

Discontinued

1 (Unlimited)

8

EAR99

DUAL

GULL WING

NOT SPECIFIED

1

9V

unknown

NOT SPECIFIED

8

R-PDSO-G8

2

Not Qualified

17V

4.5V

On/Off

Not Required

Inverting

General Purpose

1:1

4.5V~17V

9 Ω

TRANSIENT

SOURCE SINK

1.9mm

5mm

4.4mm

RoHS Compliant

M81716FP
M81716FP

Powerex Inc.

7
Datasheet

Surface Mount

8-SOIC (0.173, 4.40mm Width)

YES

-40°C~125°C TJ

Bulk

-

yes

Discontinued

1 (Unlimited)

8

EAR99

DUAL

GULL WING

NOT SPECIFIED

1

15V

unknown

NOT SPECIFIED

8

R-PDSO-G8

2

Not Qualified

17V

4.5V

On/Off

Not Required

Inverting

General Purpose

1:1

4.5V~17V

7 Ω

TRANSIENT

SOURCE SINK

1.9mm

5mm

4.4mm

RoHS Compliant