- Capacity
- Mfr
- Number of Cells
- Packaging
- Part Status
- Rechargeability
- Voltage Rated
- Battery Chemistry
- Size / Dimension
- Battery Cell Size
- Series
- Termination Style
Attribute column
Manufacturer
Power Integrations Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mfr | Voltage Rated | Packaging | Size / Dimension | Part Status | Battery Chemistry | Number of Cells | Battery Cell Size | Capacity | Rechargeability |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB-7035-L Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | 1.73" L x 3.46" W x 0.91" H (44.0mm x 88.0mm x 23.0mm) | Active | Lithium-Ion | 2 | - | 2.4Ah | Yes | ||
![]() RB-5040-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.05" L x 1.30" W x 0.33" H (52.0mm x 33.0mm x 8.5mm) | Active | Lithium-Ion | 1 | - | 1.1Ah | Yes | ||
![]() UB-FM1000-L Artisan Power | In Stock | - | - | Artisan Power | 6 V | Retail Package | 2.40" L x 2.56" W x 1.30" H (61.0mm x 65.0mm x 33.0mm) | Active | - | 2 | - | 12Ah | Yes | ||
![]() SB-MX8-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.72" L x 1.89" W x 0.94" H (69.0mm x 48.0mm x 24.0mm) | Active | Lithium-Ion | 3 | - | 3.9Ah | Yes | ||
![]() SB-9000-L Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | 2.91" L x 1.89" W x 1.06" H (74.0mm x 48.0mm x 27.0mm) | Active | Lithium-Ion | 2 | 18650 | 2.6Ah | Yes | ||
![]() SB-T2-L Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | 2.17" L x 3.50" W x 1.26" H (55.0mm x 89.0mm x 32.0mm) | Active | Lithium-Ion | 4 | - | 4Ah | Yes | ||
![]() SB-MF4T-L Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | 2.80" L x 1.50" W x 0.83" H (71.0mm x 38.0mm x 21.0mm) | Active | Lithium-Ion | 2 | 18650 | 2.6Ah | Yes | ||
![]() SB-MC70-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.40" L x 1.46" W x 0.51" H (61.0mm x 37.0mm x 13.0mm) | Active | Lithium-Ion | 1 | - | 1.95Ah | Yes | ||
![]() FB-BP120-N Artisan Power | In Stock | - | - | Artisan Power | 4.8 V | Retail Package | 3.58" L x 1.89" W x 0.87" H (91.0mm x 48.0mm x 22.0mm) | Active | Nickel Metal Hydride | 4 | - | 3.5Ah | Yes | ||
![]() RB-EP801-LE Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.36" L x 1.69" W x 0.55" H (60.00mm x 43.00mm x 14.00mm) | Active | Lithium-Ion | 1 | - | 2Ah | Yes | ||
![]() RB-87100-LK Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 3.43" L x 1.50" W x 0.59" H (87.0mm x 38.0mm x 15.0mm) | Active | Lithium-Ion | 2 | - | 2.6Ah | Yes | ||
![]() SB-7535-L Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | 4.53" L x 2.24" W x 0.59" H (115.0mm x 57.0mm x 15.0mm) | Active | Lithium-Ion | 2 | - | 1.95Ah | Yes | ||
![]() RB-135-N Artisan Power | In Stock | - | - | Artisan Power | 2.4 V | Retail Package | 1.93" L x 1.30" W x 0.28" H (49.0mm x 33.0mm x 7.0mm) | Active | Nickel Metal Hydride | 2 | - | 700mAh | Yes | ||
![]() RB-PTS360-NE Artisan Power | In Stock | - | - | Artisan Power | 4.8 V | Retail Package | 3.15" L x 2.17" W x 0.71" H (80.0mm x 55.0mm x 18.0mm) | Active | Nickel Metal Hydride | 4 | AAA | 1Ah | Yes | ||
![]() SB-CN70-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.17" L x 3.03" W x 0.59" H (55.0mm x 77.0mm x 15.0mm) | Active | Lithium-Ion | 2 | - | 4Ah | Yes | ||
![]() SB-MC50B Artisan Power | In Stock | - | - | Artisan Power | 2.4 V | Retail Package | 0.59" L x 0.47" W x 0.16" H (15.00mm x 12.00mm x 4.00mm) | Active | Nickel Metal Hydride | 1 | - | 20mAh | Yes | ||
![]() RB-10T-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.09" L x 1.34" W x 0.24" H (53.00mm x 34.00mm x 6.00mm) | Active | Lithium-Ion | 1 | - | 1.2Ah | Yes | ||
![]() RB-7920-LE Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 7.87" L x 2.01" W x 0.43" H (200.0mm x 51.0mm x 11.0mm) | Active | Lithium-Ion | 2 | - | 2.4Ah | Yes | ||
![]() SB-MX1-L Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | 3.07" L x 2.17" W x 0.75" H (78.00mm x 55.00mm x 19.00mm) | Active | Lithium-Ion | 2 | AA | 2Ah | Yes | ||
![]() SB-1000-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 3.11" L x 1.34" W x 0.91" H (79.0mm x 34.0mm x 23.0mm) | Active | Lithium-Ion | 1 | 18650 | 2.9Ah | Yes |