- Capacity
- Mfr
- Number of Cells
- Packaging
- Part Status
- Rechargeability
- Voltage Rated
- Battery Chemistry
- Size / Dimension
- Battery Cell Size
- Series
- Termination Style
Attribute column
Manufacturer
Power Integrations Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mfr | Voltage Rated | Packaging | Series | Size / Dimension | Part Status | Termination Style | Battery Chemistry | Number of Cells | Battery Cell Size | Capacity | Rechargeability |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB-M300-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 1.97" L x 1.50" W x 0.39" H (50.0mm x 38.0mm x 10.0mm) | Active | - | Lithium-Ion | 1 | - | 800mAh | Yes | ||
![]() SB-SP2D-L Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | - | 2.20" L x 1.50" W x 0.83" H (56.0mm x 38.0mm x 21.0mm) | Active | - | Lithium-Ion | 2 | - | 1.6Ah | Yes | ||
![]() SB-MX7-LE Artisan Power | In Stock | - | - | Artisan Power | 7.2 V | Retail Package | - | 3.11" L x 2.05" W x 0.91" H (79.0mm x 52.0mm x 23.0mm) | Active | - | Lithium-Ion | 2 | 18650 | 3.45Ah | Yes | ||
![]() RB-7925-LE Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 2.52" L x 1.54" W x 0.24" H (64.0mm x 39.0mm x 6.0mm) | Active | - | Lithium-Ion | 1 | - | 1.5Ah | Yes | ||
![]() SB-7800-LE Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 3.74" L x 2.72" W x 0.67" H (95.0mm x 69.0mm x 17.0mm) | Active | - | Lithium-Ion | 1 | - | 4Ah | Yes | ||
![]() RB-I75-LGE Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 2.36" L x 1.61" W x 0.63" H (60.00mm x 41.00mm x 16.00mm) | Active | - | Lithium-Ion | 2 | - | 2.5Ah | Yes | ||
![]() SB-7525-LE Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 2.20" L x 1.42" W x 0.75" H (56.0mm x 36.0mm x 19.0mm) | Active | - | Lithium-Ion | 3 | - | 3.45Ah | Yes | ||
![]() RB-3720-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 1.89" L x 1.38" W x 0.20" H (48.00mm x 34.00mm x 5.00mm) | Active | - | Lithium-Ion | 1 | - | 1Ah | Yes | ||
![]() PWH-C31N1836 Powerwarehouse | In Stock | - | - | Powerwarehouse | 11.5 V | Retail Package | PWH | - | Active | Wire Leads with Connector | Lithium-Ion | 3 | - | 3.64Ah | Yes | ||
![]() SB-9535-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 2.20" L x 1.34" W x 1.14" H (56.00mm x 34.00mm x 29.00mm) | Active | - | Lithium-Ion | 1 | - | 1.65Ah | Yes | ||
![]() FB-BP7235-N Artisan Power | In Stock | - | - | Artisan Power | 7.2 V | Retail Package | - | 5.98" L x 2.17" W x 0.87" H (152.0mm x 55.0mm x 22.0mm) | Active | - | Nickel Metal Hydride | 4 | - | 3.5Ah | Yes | ||
![]() SB-8100-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 2.24" L x 1.46" W x 0.51" H (57.0mm x 37.0mm x 13.0mm) | Active | - | Lithium-Ion | 1 | - | 2Ah | Yes | ||
![]() SB-9000B Artisan Power | In Stock | - | - | Artisan Power | 3.6 V | Retail Package | - | 1.38" L x 0.51" W x 0.20" H (35.0mm x 13.0mm x 5.0mm) | Active | - | Nickel Metal Hydride | 3 | - | 20mAh | Yes | ||
![]() SB-WDT2200-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 1.97" L x 1.42" W x 0.28" H (50.0mm x 36.0mm x 7.0mm) | Active | - | Lithium-Ion | 1 | - | 1.1Ah | Yes | ||
![]() SB-3200-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 2.09" L x 0.43" W x 1.40" H (53.0mm x 11.0mm x 35.5mm) | Active | - | Lithium-Ion | 1 | - | 1.9Ah | Yes | ||
![]() SB-CMP10-L Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | - | 2.64" L x 1.46" W x 0.75" H (67.00mm x 37.00mm x 19.00mm) | Active | - | Lithium-Ion | 2 | - | 2.6Ah | Yes | ||
![]() RB-3050-N Artisan Power | In Stock | - | - | Artisan Power | 3.6 V | Retail Package | - | 2.95" L x 2.24" W x 0.67" H (75.0mm x 57.0mm x 17.0mm) | Active | - | Nickel Metal Hydride | 3 | AAA | 730mAh | Yes | ||
![]() SB-4820-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 3.90" L x 0.83" W x 0.83" H (99.0mm x 21.0mm x 21.0mm) | Active | - | Lithium-Ion | 11 | 18650 | 2.6Ah | Yes | ||
![]() SB-MX6-L Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | - | 3.15" L x 1.61" W x 0.91" H (80.00mm x 41.00mm x 23.00mm) | Active | - | Lithium-Ion | 2 | 18650 | 2.6Ah | Yes | ||
![]() SB-3600-L Artisan Power | In Stock | - | - | Artisan Power | 3.6 V | Retail Package | - | 3.23" L x 0.98" W x 0.91" H (82.0mm x 25.0mm x 23.0mm) | Active | - | Lithium-Ion | 1 | - | 3.35Ah | Yes |