- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Operating Temperature - Junction
- Packaging
- Series
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Mounting Type
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Power Integrations Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Number of Elements | Operating Temperature (Max.) | Package | Power Dissipation (Max) | Product Status | RoHS | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Reverse Voltage | Diode Configuration | Reverse Current-Max | Recovery Time | Natural Thermal Resistance | Reverse Recovery Time (trr) | Product Category | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXA08T600C Power Integrations | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | SINGLE | - | - | - | - | 3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 600V | 83W | 2.96V @ 4A | 8A | - | 150°C Max | 60A | 4A | - | 600V | 4A | 1 | 18.5 ns | 250μA | 600V | TO-220AB | 350A | 600V | 1 Pair Common Cathode | - | 21.5 ns | - | - | - | No | RoHS Compliant | ||
![]() LQA30B200C Power Integrations | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Tape & Reel (TR) | 2013 | Qspeed™ | e3 | Active | 3 (168 Hours) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | 56.8W | SINGLE | GULL WING | - | - | - | - | R-PSSO-G2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500μA @ 200V | - | 1.2V @ 15A | 30A | 350A | -55°C~150°C | 130A | - | - | 200V | 15A | 1 | 16.5 ns | - | 200V | - | 350A | - | 1 Pair Common Cathode | - | 16.5 ns | - | - | - | No | RoHS Compliant | ||
![]() LQA12T300C Power Integrations | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Tube | 2011 | Qspeed™ | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | - | - | - | - | 3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 300V | 33.8W | 1.9V @ 6A | 12A | - | 150°C Max | 350A | 6A | - | 300V | 6A | 1 | 11.5 ns | 25μA | 300V | TO-220AB | 350A | 300V | 1 Pair Common Cathode | - | 11.5 ns | - | - | - | No | RoHS Compliant | ||
![]() LXA12T600C Power Integrations | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | SINGLE | - | - | - | - | 3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 600V | 62.5W | 2.94V @ 6A | 12A | - | 150°C Max | 350A | 6A | - | 600V | 6A | 1 | 23 ns | 250μA | 600V | TO-220AB | 350A | 600V | 1 Pair Common Cathode | - | 23 ns | - | - | - | No | RoHS Compliant | ||
![]() LQA10N200C Power Integrations | In Stock | - | Datasheet | 84 Weeks | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Cut Tape (CT) | 2013 | Qspeed™ | e3 | Active | 2 (1 Year) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.44 | 8541.10.00.80 | - | SINGLE | GULL WING | - | - | - | - | R-PSSO-G2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 200V | 27.7W | 1.1V @ 5A | 10A | - | -55°C~150°C | 60A | 5A | - | 200V | 5A | 1 | 13.9 ns | 250μA | 200V | - | 350A | 200V | 1 Pair Common Cathode | - | 13.9 ns | 2.3 °C/W | - | - | No | RoHS Compliant | ||
![]() LQA20T300C Power Integrations | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | - | - | - | - | 3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 300V | 52W | 1.9V @ 10A | 20A | - | 150°C Max | 80A | - | - | 300V | 10A | 1 | 12.6 ns | 25μA | 300V | TO-220AB | 350A | 300V | 1 Pair Common Cathode | - | 12.6 ns | - | - | - | No | RoHS Compliant | ||
![]() LXA16T600C Power Integrations | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | SINGLE | - | - | - | - | 3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 600V | 83W | 2.94V @ 8A | 16A | - | 150°C Max | 350A | 8A | - | 600V | 8A | 1 | 21.5 ns | 250μA | 600V | TO-220AB | 350A | 600V | 1 Pair Common Cathode | - | 21.5 ns | - | - | - | No | RoHS Compliant | ||
![]() LQA20B300C Power Integrations | In Stock | - | Datasheet | 84 Weeks | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Cut Tape (CT) | 2011 | Qspeed™ | e3 | Active | 2 (1 Year) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | GULL WING | - | - | LQA20B300C | 3 | R-PSSO-G2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 300V | 52W | 1.9V @ 10A | 20A | - | 150°C Max | 80A | - | - | 300V | 10A | 1 | 12.6 ns | 25μA | 300V | - | 350A | 300V | 1 Pair Common Cathode | - | 12.6 ns | - | - | - | No | RoHS Compliant | ||
![]() LQA20T200C Power Integrations | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Tube | 2013 | Qspeed™ | e3 | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.41 | 8541.10.00.80 | - | SINGLE | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500μA @ 200V | 41.7W | 1.15V @ 10A | 20A | - | -55°C~150°C | 100A | - | - | 200V | 10A | 1 | 16 ns | 500μA | 200V | TO-220AB | 350A | 200V | 1 Pair Common Cathode | - | 16 ns | - | - | - | No | RoHS Compliant | ||
![]() LQA10T200C Power Integrations | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Tube | 2013 | Qspeed™ | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.44 | 8541.10.00.80 | - | SINGLE | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 200V | 27.7W | 1.1V @ 5A | 10A | - | -55°C~150°C | 60A | 5A | - | 200V | 5A | 1 | 13.9 ns | 250μA | 200V | TO-220AB | 350A | 200V | 1 Pair Common Cathode | - | 13.9 ns | - | - | - | No | RoHS Compliant | ||
![]() LQA20N200C Power Integrations | In Stock | - | Datasheet | 84 Weeks | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Cut Tape (CT) | 2013 | Qspeed™ | e3 | Active | 2 (1 Year) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.41 | 8541.10.00.80 | - | SINGLE | GULL WING | - | - | - | - | R-PSSO-G2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500μA @ 200V | 41.7W | 1.15V @ 10A | 20A | - | -55°C~150°C | 100A | - | - | 200V | 10A | 1 | 16 ns | 500μA | 200V | - | 350A | 200V | 1 Pair Common Cathode | - | 16 ns | - | - | - | No | RoHS Compliant | ||
![]() LQA30T200C Power Integrations | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Tube | 2013 | Qspeed™ | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | SINGLE | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500μA @ 200V | 56.8W | 1.2V @ 15A | 30A | - | -55°C~150°C | 130A | - | - | 200V | 15A | 1 | 16.5 ns | 500μA | 200V | TO-220AB | 350A | 200V | 1 Pair Common Cathode | - | 16.5 ns | - | - | - | No | RoHS Compliant | ||
![]() LQA60A300C Power Integrations | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | - | - | - | - | 3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 300V | 113W | 1.95V @ 30A | 60A | - | -55°C~150°C | 200A | - | - | 300V | 30A | 1 | 13.7 ns | 250μA | 300V | TO-247AD | 350A | 300V | 1 Pair Common Cathode | - | 13.7 ns | - | - | - | No | RoHS Compliant | ||
![]() LQA12B300C Power Integrations | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Tape & Reel (TR) | 2011 | Qspeed™ | - | Active | 2 (1 Year) | 2 | EAR99 | - | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | GULL WING | 260 | 40 | - | 3 | R-PSSO-G2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 300V | - | 1.9V @ 6A | 12A | - | 150°C Max | - | 6A | - | 300V | 6A | 1 | 11.5 ns | 25μA | 300V | - | 350A | - | 1 Pair Common Cathode | - | - | - | - | - | No | RoHS Compliant | ||
![]() LQA30A300C Power Integrations | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Tube | 2011 | Qspeed™ | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | - | - | - | - | 3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 300V | 65.8W | 1.9V @ 15A | 30A | - | 150°C Max | 100A | - | - | 300V | 15A | 1 | 13 ns | 25μA | 300V | TO-247AD | 350A | 300V | 1 Pair Common Cathode | - | 13 ns | - | - | - | No | RoHS Compliant | ||
![]() LQA40T200C Power Integrations | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | Tube | 2013 | Qspeed™ | e3 | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.45 | 8541.10.00.80 | - | SINGLE | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500μA @ 200V | 65.8mW | 1.2V @ 20A | 40A | - | -55°C~150°C | 170A | - | - | 200V | 20A | 1 | 17 ns | 500μA | 200V | TO-220AB | 350A | 200V | 1 Pair Common Cathode | - | 17 ns | - | - | - | No | RoHS Compliant | ||
![]() LQA10T150C Power Integrations | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | TO-220-3 | - | - | SILICON | - | - | - | - | - | - | 2 | 150°C | - | 27.7W | - | - | Tube | 2015 | Qspeed™ | e3 | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | - | - | EFFICIENCY | FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.59 | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 150V | - | 1.1V @ 5A | 10A | - | -55°C~150°C | - | 5A | - | 150V | 5A | 1 | 15.1ns | - | - | TO-220AB | - | - | 1 Pair Common Cathode | 250μA | - | - | - | - | - | RoHS Compliant | ||
![]() LQA10N150C Power Integrations | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | SILICON | - | - | - | - | - | - | 2 | 150°C | - | 27.7W | - | - | Tape & Reel (TR) | 2015 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.59 | 8541.10.00.80 | - | SINGLE | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PSSO-G2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 150V | - | 1.1V @ 5A | 10A | - | -55°C~150°C | - | 5A | - | 150V | 5A | 1 | 15.1ns | - | - | - | - | - | 1 Pair Common Cathode | 250μA | - | - | - | - | - | RoHS Compliant | ||
![]() LQA20N200CQ Power Integrations | In Stock | - | - | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 (D-Pak) | - | LQA20 | Power Integrations | 5A | 2500 | Power Integrations | Power Integrations | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | Details | Reel | - | Qspeed™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250 µA @ 200 V | - | 1.1 V @ 5 A | - | - | -55°C ~ 150°C | - | - | 200 V | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | 13.9 ns | Power Integrations | - | - | ||
![]() LQA10N200CQ Power Integrations | In Stock | - | - | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 (D-Pak) | - | LQA10 | Power Integrations | 5A | 2500 | Power Integrations | Power Integrations | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | Details | Reel | - | Qspeed™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250 µA @ 200 V | - | 1.1 V @ 5 A | - | - | -55°C ~ 150°C | - | - | 200 V | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | 13.9 ns | Power Integrations | - | - |