Filters
  • Current - Reverse Leakage @ Vr
  • Diode Configuration
  • Diode Type
  • Operating Temperature - Junction
  • Packaging
  • Series
  • Speed
  • Voltage - Forward (Vf) (Max) @ If
  • Mounting Type
  • Package / Case
  • Moisture Sensitivity Level (MSL)
  • Part Status

Attribute column

Manufacturer

Power Integrations Diodes - Rectifiers - Arrays

View Mode:
29 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Number of Pins

Diode Element Material

Number of Elements

Operating Temperature (Max.)

Power Dissipation (Max)

Packaging

Published

Series

JESD-609 Code

Part Status

Moisture Sensitivity Level (MSL)

Number of Terminations

ECCN Code

Terminal Finish

Max Operating Temperature

Min Operating Temperature

Applications

Additional Feature

HTS Code

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Time@Peak Reflow Temperature-Max (s)

Pin Count

JESD-30 Code

Element Configuration

Speed

Diode Type

Current - Reverse Leakage @ Vr

Power Dissipation

Voltage - Forward (Vf) (Max) @ If

Forward Current

Operating Temperature - Junction

Max Surge Current

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Max Reverse Voltage (DC)

Average Rectified Current

Number of Phases

Reverse Recovery Time

Peak Reverse Current

Max Repetitive Reverse Voltage (Vrrm)

JEDEC-95 Code

Peak Non-Repetitive Surge Current

Reverse Voltage

Diode Configuration

Reverse Current-Max

Recovery Time

Radiation Hardening

RoHS Status

LQA40B200C
LQA40B200C

Power Integrations

12590
Datasheet

4 Weeks

Surface Mount

Surface Mount

TO-263-3, D2Pak (2 Leads + Tab), TO-263AB

3

SILICON

2

-

65.8W

Tape & Reel (TR)

2013

Qspeed™

e3

Active

3 (168 Hours)

2

EAR99

Matte Tin (Sn)

150°C

-55°C

EFFICIENCY

FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.45

8541.10.00.80

SINGLE

GULL WING

-

-

-

R-PSSO-G2

Common Cathode

Fast Recovery =< 500ns, > 200mA (Io)

Standard

500μA @ 200V

-

1.2V @ 20A

40A

-55°C~150°C

170A

-

-

200V

20A

1

17 ns

-

200V

-

350A

-

1 Pair Common Cathode

-

17 ns

No

RoHS Compliant

LQA20N150C
LQA20N150C

Power Integrations

2480
Datasheet

6 Weeks

Surface Mount

Surface Mount

TO-252-3, DPak (2 Leads + Tab), SC-63

-

SILICON

2

150°C

41.7W

Tape & Reel (TR)

2014

Qspeed™

e3

Active

1 (Unlimited)

2

EAR99

Matte Tin (Sn)

-

-

EFFICIENCY

FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.59

8541.10.00.80

SINGLE

GULL WING

NOT SPECIFIED

NOT SPECIFIED

-

R-PSSO-G2

Common Cathode

Fast Recovery =< 500ns, > 200mA (Io)

Standard

500μA @ 150V

-

1.15V @ 10A

20A

-55°C~150°C

-

-

-

150V

10A

1

16.3ns

-

-

-

-

-

1 Pair Common Cathode

500μA

-

-

RoHS Compliant

LQA20T150C
LQA20T150C

Power Integrations

1140
Datasheet

6 Weeks

Through Hole

Through Hole

TO-220-3

-

SILICON

2

150°C

41.7W

Tube

2008

Qspeed™

e3

Active

1 (Unlimited)

3

EAR99

MATTE TIN

-

-

EFFICIENCY

FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.59

8541.10.00.80

SINGLE

-

NOT SPECIFIED

NOT SPECIFIED

-

R-PSFM-T3

Common Cathode

Fast Recovery =< 500ns, > 200mA (Io)

Standard

500μA @ 150V

-

1.15V @ 10A

20A

-55°C~150°C

-

-

-

150V

10A

1

16.3ns

-

-

TO-220AB

-

-

1 Pair Common Cathode

500μA

-

-

RoHS Compliant

LQA30T150C
LQA30T150C

Power Integrations

18
Datasheet

6 Weeks

Through Hole

Through Hole

TO-220-3

-

SILICON

2

150°C

56.8W

Tube

2014

Qspeed™

e3

Active

1 (Unlimited)

3

EAR99

MATTE TIN

-

-

EFFICIENCY

FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.63

8541.10.00.80

SINGLE

-

NOT SPECIFIED

NOT SPECIFIED

-

R-PSFM-T3

Common Cathode

Fast Recovery =< 500ns, > 200mA (Io)

Standard

500μA @ 150V

-

1.2V @ 15A

30A

-55°C~150°C

-

-

-

150V

15A

1

16.3 ns

-

-

TO-220AB

-

-

1 Pair Common Cathode

500μA

-

-

RoHS Compliant

LQA40T150C
LQA40T150C

Power Integrations

13
Datasheet

4 Weeks

Through Hole

Through Hole

TO-220-3

-

SILICON

2

150°C

65.8W

Tube

2014

Qspeed™

e3

Active

1 (Unlimited)

3

EAR99

MATTE TIN

-

-

EFFICIENCY

FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.57

8541.10.00.80

SINGLE

-

NOT SPECIFIED

NOT SPECIFIED

-

R-PSFM-T3

Common Cathode

Fast Recovery =< 500ns, > 200mA (Io)

Standard

500μA @ 150V

-

1.2V @ 20A

40A

-55°C~150°C

-

-

-

150V

20A

1

16.9ns

-

-

TO-220AB

-

-

1 Pair Common Cathode

500μA

-

-

RoHS Compliant

LQA40B150C
LQA40B150C

Power Integrations

800
Datasheet

4 Weeks

Surface Mount

Surface Mount

TO-263-3, D2Pak (2 Leads + Tab), TO-263AB

-

SILICON

2

150°C

65.8W

Tape & Reel (TR)

2014

Qspeed™

e3

Active

1 (Unlimited)

2

EAR99

Matte Tin (Sn)

-

-

EFFICIENCY

FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.57

8541.10.00.80

SINGLE

GULL WING

NOT SPECIFIED

NOT SPECIFIED

-

R-PSSO-G2

Common Cathode

Fast Recovery =< 500ns, > 200mA (Io)

Standard

500μA @ 150V

-

1.2V @ 20A

40A

-55°C~150°C

-

-

-

150V

20A

1

16.9 ns

-

-

-

-

-

1 Pair Common Cathode

500μA

-

-

RoHS Compliant

LQA30B150C
LQA30B150C

Power Integrations

800
Datasheet

4 Weeks

Surface Mount

Surface Mount

TO-263-3, D2Pak (2 Leads + Tab), TO-263AB

-

SILICON

2

150°C

56.8W

Tape & Reel (TR)

2014

Qspeed™

e3

Active

1 (Unlimited)

2

EAR99

Matte Tin (Sn)

-

-

EFFICIENCY

FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 0.63

8541.10.00.80

SINGLE

GULL WING

NOT SPECIFIED

NOT SPECIFIED

-

R-PSSO-G2

Common Cathode

Fast Recovery =< 500ns, > 200mA (Io)

Standard

500μA @ 150V

-

1.2V @ 15A

30A

-55°C~150°C

-

-

-

150V

15A

1

16.3ns

-

-

-

-

-

1 Pair Common Cathode

500μA

-

-

RoHS Compliant

LQA32T300C
LQA32T300C

Power Integrations

40
Datasheet

4 Weeks

Through Hole

Through Hole

TO-220-3

3

SILICON

2

-

-

Tube

2011

Qspeed™

-

Active

1 (Unlimited)

3

EAR99

-

150°C

-55°C

EFFICIENCY

FREE WHEELING DIODE

8541.10.00.80

SINGLE

-

-

-

3

-

Common Cathode

Fast Recovery =< 500ns, > 200mA (Io)

Schottky

25μA @ 300V

65.8W

1.9V @ 16A

32A

150°C Max

350A

-

-

300V

16A

1

13 ns

25μA

300V

TO-220AB

350A

300V

1 Pair Common Cathode

-

13 ns

No

RoHS Compliant

LQA32B300C
LQA32B300C

Power Integrations

In Stock

-

-

-

-

-

-

-

-

-

-

-

Tape & Reel (TR)

-

Qspeed™

-

Obsolete

2 (1 Year)

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

25μA @ 300V

-

1.9V @ 16A

-

150°C Max

-

300V

16A

-

-

-

13ns

-

-

-

-

-

1 Pair Common Cathode

-

-

-

RoHS Compliant